-
Supplier: Fluke
Description: The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments, the 568
- Display / Scale Characteristics: Celsius, Fahrenheit
- Configuration/ Features: Explosion Proof
-
Supplier: InspectorTools
Description: The 68IS (Intrinsically Safe) model is approved by Factory Mutual Research, a USA organization, for use in hazardous locations. Factory Mutual Research Intrinsically Safe approval, including probe (Intrinsically Safe, Class I, Division 1, Groups A, B,C,D
-
Supplier: Transcat, Inc.
Description: Overview The Fluke 568 Ex Intrinsically Safe Infrared Thermometer is the one product you can use in Class I Div 1 and Div 2 or Zone 1 and 2 hazardous environments anywhere in the world. Whether you work in petroleum, chemical, oil and gas, or pharmaceutical environments,
- Celsius Scale: -270 to 1,372 C
- Features: Thermal Pyrometer / Detector
-
-
Supplier: Cole-Parmer
Description: • Ideal for maintenance diagnostics in demanding environments • Laser targets your measurement area • For special surfaces such as concrete all Fluke models have adjustable emissivity (except Fluke 63) These infrared thermometers are extremely easy to use: just aim, pull the trigger,
- Fahrenheit Scale: -25 to 1,472 F
- Celsius Scale: -32 to 800 C
-
Supplier: Telatemp Corporation
Description: display and laser targeting permit accurate measurements even in low light conditions. The InfraPro5 is rated intrinsically safe Class 1 Division 1, Groups A, B, C, D and Class 1 Zone 0, Aex ia IIC, T4 at 50°C making it safe to operate in explosive atmospheres. InfraPro
-
Supplier: InspectorTools
Description: overmolding, a durable plastic storage case, and Extra Bright laser sighting system. ST80XB and ST80XB-IS** (Intrinsically Safe) Features: Temperature Range: -32º to 760ºC (-25º to 1400ºF) D:S (Distance to Spot size): 50:1 Typical Distance to Target (Spot): Up to 8m (25ft) Emissivity:
-
Supplier: ValueTronics International, Inc.
Description: 1551A-20 "Stik" Thermometer is accurate, stable and durable, making it the best alternative to mercury thermometers and existing electronic thermometers. Intrinsically-safe, battery operated, portable reference thermometer designed to go where you work;
Find Suppliers by Category Top
More Information Top
-
Infrared Thermometers - Temperature Guns - Grainger Industrial Supply
• Intrinsically Safe Infrared Thermometer (1 .
-
infrared thermometer,China infrared thermometer Manufacturers, Suppliers - ECOL
... proof, Application CWH425 Intrinsically Safe Infrared ThermometerThis product forms a new generation of intelligent intrinsically safe infrared thermometers integrating optical, mechanical and ... batteryExplosion protectionExib IVolume120×51×170mmWeight0.3kg Non Contact coal mine Infrared Thermometer .
-
FlukeView Forms Software with Cable
Fluke 568 Ex Intrinsically Safe Infrared Thermometer .
-
Temperature Instruments - China Temperature Instruments Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 253
Intelligent detecting instrument integrated with optical, mechanical and electronic technique,coal mine safety,explosion proof Application CWH425 Intrinsically Safe Infrared ThermometerThis product forms a... Related Products:High Quality,industrial thermometer , temperature gauge .
-
Technical Resources from Cole-Parmer
• InfraPro™ 5 is rated intrinsically safe , Class I Division 1, Groups A, B, C, D and Class I, Zone 0, AEx ia IIC, T4 at 50ºC Cole-Parmer® Laser-Sighted Infrared Thermometers .
-
Technical Resources from Cole-Parmer
• InfraPro™ 5 is rated intrinsically safe , Class I Division 1, Groups A, B, C, D and Class I, Zone 0, AEx ia IIC, T4 at 50ºC Cole-Parmer® Laser-Sighted Infrared Thermometers .
-
Technical Resources from Cole-Parmer
• InfraPro™ 5 is rated intrinsically safe , Class I Division 1, Groups A, B, C, D and Class I, Zone 0, AEx ia IIC, T4 at 50ºC Cole-Parmer® Laser-Sighted Infrared Thermometers .
-
Fluke - FLUKE-87-V-EX - Multimeters - Handheld Digital - Allied Electronics
Non-Incendive Infrared Thermometer , -30to 900 deg C (-25 to 1600 deg F Intrinsically Safe Pressure Calibrator,-12 to 100 psi (-82.7 to 690 kPa .
-
Evaluation of miniature data loggers for body temperature measurement during sporting activities
As low-voltage isolated devices, the loggers are also intrinsically safe . We measured auditory canal temperature because of the considerable interest, especially with the in- troduction of portable infrared thermometers , in temperatures measured at this site.
Indicates content that may require registration and/or purchase.