Products/Services for Inverter Aquarium Chillers
-
Chillers (industrial) - (545 companies)Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes. They do this by cooling process fluids or by dehumidifing air using refrigeration technology. Applications include the controlled cooling...Power SourceApplication / IndustryInstallation -
HVAC Chillers - (207 companies)Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser... -
DC-AC Inverters - (716 companies)How to Select DC to AC Inverters. DC/AC Pure Sine Wave Inverter. Image Credit:Analytic Systems Inverter Image Credit: Digi-Key. DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC... -
Solar Inverters - (186 companies)Solar Inverters or Photovoltaic (PV) Inverters are electrical devices that convert the direct current (DC) produced by a PV device (cell or array) into alternating current (AC). Solar inverters or photovoltaic (PV) inverters are electrical devices...
-
Lighting Inverters - (47 companies)Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls. They are used in conjunction with power supplies and power conditioners, and provide permanent lighting...
-
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container...
-
Voltage Converters and Voltage Inverters - (155 companies)Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa...
-
DC-AC Inverter Chips - (35 companies)DC-AC inverter chips transfer a DC input into AC power by using switching, inversion, or other technology. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp. DC to AC converter chips transfer DC inputs...
-
Temperature Controllers - (1194 companies)Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
-
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Product News
-
Lake Shore Cryotronics, Inc.
Recirculating Chillers Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements. Always use a flow restrictor or manual valve in the CCR compressor line to control coolant flow. Recirculating Chiller Features. Optimized for demanding applications. Reliable, easy to maintain, and easy to use. Wide range... (read more)Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
Hexnovas Heat Exchanger Technology Co., Ltd
Industrial Falling Film Chiller The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant. The unit is designed to cool process water from 13 C down to 0.5 C at a flow rate of 75 m ^3/h, delivering consistent low-temperature performance under continuous industrial operation. The falling film design... (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
WATTCO
Role of Electric Heaters in Chillers Refrigeration White paper: Role of electric heaters in chillers refrigeration heater. Description: This white paper details how heat plays an essential role in the chilling process, making electric heaters an ideal solution for chilling applications. Download today! (read more)Browse Electric Heaters Datasheets for WATTCO -
Cornell Dubilier
Capacitors for Inverter Applications Cornell Dubilier Electronics excels with leading edge aluminum electrolytic and film dielectric capacitors designed to solve the unique demands presented within each of the electronic stages of power inverters. Among CDE 's 35,000 worldwide customers are leading manufacturers of welders, UPS systems, motor drives, medical imaging, medical lasers, semiconductor processing and inverters for distributed/renewable power. Learn more. (read more)Browse Capacitors Datasheets for Cornell Dubilier -
Bodine Electric Company
Inverter-Duty Gearmotors Bodine Electric Company offers a wide variety of three phase AC motors and gearmotors designed to operate with variable frequency drives. The high voltage spikes inherent with the high-speed switching of PWM electronics demands a more robust insulation system in the motor. Bodine Electric inverter-duty motors feature a special UL recognized insulation system that provides long life despite the more strenuous output from an inverter. Bodine Electric's product line includes face-mounted motors... (read more)Browse AC Motors Datasheets for Bodine Electric Company -
Churod Americas, Inc.
INVERTER AND BASE STATION RELAYS A1 Series 3~10A MINIATURE POWER RELAY. Features: Outline dimension (18.2mm x10.2mm x14.9mm). 1 Form A?SPST?contact arrangement. Designed to meet cULus,TUV,CQC requirements. 4,000VAC dielectric stenght between coil and contact. Sensitive and standard coils available. RoHS compliance. REACH SvHC compliance. Halogen-Free type available Glow File. Glow wire type. ALTERNATIVE ENERGY RELAYS. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Quantaflex Printed Electronics Inc.
DC to AC Inverters & Printed Sensors DC to AC Inverters,Printed Sensors & More. DC/AC Inverters. An electronic component used to transform Direct Current into Alternating Current, at a high voltage and frequency. Typically 12 VDC to 115 VAC, 400 Hz. Transformer based. Load dependent. Used to drive Quantaflex Electroluminescent Backlighting. Quantaflex Printed Electronics stocks many standard DC to AC Inverters, in various sizes, that can be properly matched your application. If one of our standard inverters cannot be matched... (read more)Browse DC-AC Inverters Datasheets for Quantaflex Printed Electronics Inc. -
Churod Americas, Inc.
PCB relays for solar inverters and BESS PCB relays for solar inverters and BESS. Churod offers wide-contact gap PCB relays with load ratings from 25A@277VAC to 270A@1000VAC for solar and BESS applications. Churod Americas, Inc. Founded in 2006 by a group of industry experts, Churod Electronics has become a leader in the design and manufacture of dozens of types of electromechanical relays. With products for industries including white goods, industrial, lighting, alternative energy, and automotive, Churod has achieved a driving... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Fuji Electric Corp. of America
High-performance, multi-functional inverter FRENIC-MEGA (G2) catalog. FRENIC-MEGA (G2)3-in-1 Applications flyer. FRENIC- MEGA(G2) HVAC Applications. FRENIC-MEGA (G2). A high-performance, multi-functional inverter optimized for a wide variety of HVAC, Water and Industrial applications that delivers greater longevity, simplifies system design and helps reduce energy use. Utilizing FRENIC-MEGA (G2) 's customizable logic, end users can program the VFD to their unique application requirements and eliminate additional external control... (read more)Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Waytek, Inc.
PowerCombi Pure Sine Inverter from Mastervolt The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter / charger, yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming - the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom... (read more)Browse DC-AC Inverters Datasheets for Waytek, Inc.
-
Water Treatment Plant Design, Fifth Edition > OXIDATION AND DISINFECTION
The PSU contains rectifiers/converters, inverters , and transformers that reduce the power to single phase and raise the … used in smaller capacities for applications such as bench- and pilot-scale studies, aquariums , cooling water, spas … once through open-loop systems, closed-loop water-water heat exchangers, and closed-loop systems with chillers .
-
Advances in Mechanics Engineering
A heat pump system with a latent heat storage utilizing seawater installd in an aquarium . .... The input circuit is double boost PFC and the output circuit is a single-phase inverter . .... sensitive for high temperature cooling water compared with any other form of the chiller , cooling water inlet…
Indicates content that may require registration and/or purchase.