-
Supplier: Accuris
Description: PLASTIC MOLDING AND EXTRUSION MATERIAL, IONOMER RESINS
-
Supplier: Scientific Polymer Products, Inc.
Description: Ethylene/methacrylic acid ionomer, sodium ion Catalog # : 468 CAS : 25608-26-8 Physical Form : Pellets Density (g/cc) : 0.950 Tm (C) : 84 Vicat Softening Point (C) : 58 TSCA : TSCA listed Misc : Melt flow index 0.9 g/10min Soluble in : Insoluble in water
- Chemical System: Ionomer
- Features: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Ethylene/methacrylic acid ionomer, zinc ion Catalog # : 469 CAS : 25608-26-8 Physical Form : Pellets Density (g/cc) : 0.950 Tm (C) : 83 Vicat Softening Point (C) : 61 TSCA : TSCA listed Misc : Melt flow index 14 g/10min Soluble in : Insoluble in water
- Chemical System: Ionomer
- Features: Thermoplastic
-
-
Supplier: Mitsui Chemicals America, Inc.
Description: resin to bond dissimilar resins together in increasingly popular multilayer barrier packaging structures. In unique multi-layer barrier structures the tie layer resin combines properties of different materials, such as gas barrier resins and moisture barrier
Find Suppliers by Category Top
Featured Products Top
-
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
FORBLUE™ i-SERIES ionomer dispersion grades FORBLUE™ i-SERIES ionomer dispersion grades are perfluorosulfonic acid (PFSA) ionomer dispersions in an aqueous media (alcohol/water). They boost the power and durability of hydrogen fuel cells in fuel cell vehicles (FCVs (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
That unique combination of fuel/chemical resistance combined with flexibility and toughness.
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech announces the introduction of a new line of Cri-plastMPTM PFA Static Dissipative - High Flow Compounds. Specially formulated for injection molding and designed to meet your static dissipative/conducti
(read more)ve, ATEX requirements in multiple applications.
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
You application needs both barrier and flexibility!! In the past, THV500 was an option, but is now obsolete. We have the solution. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, flexibility, bonding...
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Low permeation and excellent flexibility. Cri-plastMP F-TPVs are proven compounds designed to meet your Automotive and Small Engine Fuel System requirements. Cri-plastMP F-TPV compounds offer a range of solutions to meet your specific application permeation, modulus/flexibility,
(read more)bonding and processability needs!
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech specializes in both Elastomer and Plastic Fluoromaterials, allowing for the development of unique Cri-plastMPTM F-TPE, TPV and TPX for automotive wire & cable and fuel systems. These standard, or custom tailored comounds, offer a unique combination of heat performance, chemical resistance and flexibility.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Cri-Tech, Inc. manufactures custom resins and compounds to match your specifications. Formulation Development, Custom Rubber and Plastic Compounding, Color development & Specialty Toll Manufacturing. Cri-Tech 5,200 m2 state of the art facility has over 3,600 MTs of internal and twin (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
Sometimes you need a little more FLEXIBILITY!
Flexible fluoromaterial based Cri-plastMP TPE/V and TPX are melt processable Fluoro – Thermoplastic Elastomer, Vulcanizate and e-beam crosslinkable compounds developed to meet a wide range of applications including Automotive Wire & Cable, Fuel Systems, and Chemical Industry.
(read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc. -
in high performance fluoroplastics (ETFE, PVDF, FEP, PFA) and other high temperature resins (PEEK, etc.) Capable of ultra-high MIT Flex performance. Retains electrical conductivity even at 150% elongation. Customizable filler blends offer a range of performance (read more)
Browse Resins and Compounds Datasheets for Cri-Tech, Inc.
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/29383/dissertation.pdf?sequence=1
ionomer resin material (3M FiltekTM Z250 Universal Restorative System Technical Product Profile/ Instructions for use).
-
Handbook of Food Packaging Chemicals and Materials
Chem. Descrip.: Ionomer resin (Na salt of an ethylene/organic acid copolymer .
-
Dental Hard Tissues and Bonding
Hybrid ionomers ( resin -modified glass ionomers) also bond to enamel (Table3.7) [16].
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Flame retardant for HIPS, ABS, PE, PP, PBT, EPDM, PC, XLPE, epoxy, ionomer resins , composites, textile treatment, paints, hot melts, elec. parts, underhood automotive, computer housings, wire and cable applics. with ignition resist.
-
Fracture Loads of All‐Ceramic Crowns under Wet and Dry Fatigue Conditions
… results indicated that luting the crown with dual-cure resin cement produces significantly greater fracture load than con- ventional cements.26,27 This may partially be explained by the lower bond strength between ceramics and glass ionomer resin cement.28 In addition …
-
Placement and replacement of restorations by selected practitioners
ionomer resin composite Class I .
-
Antibacterial and physical properties of resin modified glass‐ionomers combined with chlorhexidine
The addition of CHX shows great therapeutic promise in light of its minimal impact on the physical properties of a glass- ionomer resin hybrid (Photac-fil).
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
Descrip.: Ionomer resin ; ionically cross-linked, thermoplastic polymer de- rived from ethylene/methacrylic acid copolymers; avail. as either a sodium or .
-
Conventional and Contemporary Luting Cements: An Overview
Reinforced zinc-oxide eugenol Zinc phosphate Zinc polycarboxylate Glass- ionomer Resin - modified glass-ionomer Adhesive resin .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Ionomer resin is used for its wide sealing range and ability to repel grease and oils.
Indicates content that may require registration and/or purchase.