-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: NBK America LLC
Description: This screw is used to secure work in vacuum devices and vacuum chambers, such as FPD production equipment and semiconductor devices. Cleanroom wash and cleanroom packing are completed.⇒Cleanroom Wash / Cleanroom Packing Service The thin fluorine coating keeps the ball highly
- Length: 1.181103 inch
- Metric: M8
- Screw Type: Set Screw
-
-
Supplier: NBK America LLC
Description: The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. Hardening the screw surface prevents screw seizing / sticking. Unlike platings or coatings, there is nothing adhering to the surface, eliminating
- Length: 1.181103 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M8
-
Supplier: Thorlabs, Inc.
Description: more productive. A direct outcome of this customer focus is our utmost respect for your time. This drives us to question everything we do. It informs our product design, shapes our approach to manufacturing, and provides clarity for our customer service department. We constantly ask ourselves
- Focal Length: 1.85 to 1.99 mm
- Diameter / Length: 1.8 mm
- Center Thickness: 4.260000000000001 to 5.59 mm
- Lens Features: Antireflection Coating
Find Suppliers by Category Top
Featured Products Top
-
-frequency data transmission, RF systems, and telecommunications infrastructure. Choosing the right material also requires alignment with applicable IPC design, material, and performance standards. Key Considerations for High-Speed PCB Materials Dielectric Constant (Dk (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
performance for high-frequency data transmission, RF systems, and telecommunications infrastructure. Choosing the right material also requires alignment with applicable IPC design, material, and performance standards. Key Considerations for High-Speed PCB Materials Dielectric (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
multiple factors such as the accuracy of design documentation, clarity in assembly type, component sourcing strategy, and access to board fabrication suppliers. From prototype runs to low-to-mid production volumes, aligning quote requests with IPC guidelines (e.g., IPC-A-610, IPC-2612, IPC-1752 (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
A Full Range of Rigid PCBs Summit’s highly advanced manufacturing capabilities enable us to dependably build all types of PCB designs based on IPC standards. But we are never content with the status quo (read more)
Browse PCB Design and Layout Services Datasheets for Summit Interconnect -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Inspection Services Datasheets for E-Labs, Inc. -
E-Labs knows how critical Helium Leak Detection is for industries and any field where high vacuum or gas-tight systems are essential. We have multiple Varian, Mass Spectrometer helium leak detectors for finding leaks as small as 1x10-10 cc/sec. We are capable of leak testing to pressures (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
Summit offers both the fastest prototype turn times AND the most extensive advanced technology capabilities. Whether you need 2 or 4-layer boards delivered in a few days or have a complex HDI design with IPC certifications, Summit’s integrated network of facilities have the (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
manufactured by Inficon. MPF leak tests individual part numbers and assemblies’ multiple times before shipping the final product. We measure to <1×10-9 atm cc/sec He. This leak rate is equivalent to a release of 1 cubic centimeter of Helium gas over a period of approximately 30 years. We can provide an additional Leak Test certificate upon request. (read more)
Browse Hermetic Sealing Services Datasheets for MPF Products, INC. -
incorrect traces before production begins. 7. IPC-356 Test File (Optional) This file enables electrical continuity testing, ensuring all connections meet design specifications. Having the correct files ensures accurate PCB fabrication, faster turnaround times, and reduced (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
Dow DOWSIL™ CC-8000 Series offers incredibly fast curing with UV and dual moisture cure conformal coatings. These silicone coatings span the range of low-to-high viscosities, providing robust protection for sensitive electronic components. This BTX solventless series enables an eco (read more)
Browse Conformal Coatings Datasheets for Ellsworth Adhesives
Conduct Research Top
-
HumiSeal (R) 1B31 (.pdf)
A fast air drying, single component, acrylic coating that provides excellent moisture and environmental protection for printed circuit assemblies. The final film demonstrates excellent flexibility and is easily repairable. This coating is MILI- 46058C and IPC-CC-830 qualified. Fluoresces under UV
-
HumiSeal (R) 1B31S (.pdf)
repairable. This coating is MIL-I-46058C and IPC-CC-830 qualified. Fluoresces under UV light for ease of inspection. HumiSeal 1B31S is in full compliance with the RoHS Directive (Directive 2002/95/EC).
-
HumiSeal (R) 1B73 (.pdf)
IPC-CC-830 qualified. U.L. recognized under the Component Program of Underwriters Laboratories, Inc., File Number E 105698. Fluoresces under ultraviolet light. 1B73 is also available in an aerosol can. HumiSeal 1B73 is in full compliance with the RoHS Directive (Directive 2002/95/EC).