Products/Services for Iris Flow Control Valve
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...Valve TypeActuationCryogenic Valves -
Solids Valves - (177 companies)Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging. Solids valves are used to control... -
Diaphragm Valves - (425 companies)...pressure responsive element that transmits force to open, close or control a valve. Diaphragm valves are related to pinch valves, but use an elastomeric diaphragm, instead of an elastomeric liner in the valve body, to separate the flow stream from... -
Drain Valves - (197 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas... -
Tempering Valves and Thermally Actuated Valves - (102 companies)...and tempering valves consist of an operating valve and a thermostatically-controlled bypass valve. Water that enters a fixture at a desired temperature flows through the operating valve and then out the fixture. Water that enters a fixture... -
Industrial Valves - (3059 companies)Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function...
-
Valve Repair Services - (172 companies)Valve repair services repair and rebuild used valves. Some repair services specialize in the repair and rebuilding of many different types of used valves, but they may also work exclusively with specialized, proprietary or patented products. Repair...
-
Motor Controllers - (795 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
-
Solids Feeders - (504 companies)...dampers, two-way flap valves, and double butterfly valves are used to shut-off the flow of bulk material. The flaps can open sequentially to maintain the airlock between the hopper and conveyor or process unit. Iris valves function like the iris mechanism...
-
Diaphragms - (78 companies)Diaphragms are flexible sealing element components that are used in pump, valve, and diaphragm seal applications. They provide a barrier between two chambers. Diaphragms move slightly up into one chamber or slightly own into the other chamber...
Product News
-
Lee Co. (The)
LEE FLOW CONTROL VALVES The Lee Company makes three different kinds of Flow Controls: Restrictor Checks. Directional Flow Controls. Flow Regulators. Restrictor Check Valves. Lee Restrictor Cheks (R) are miniature 0.187" valves that provide metered flow in one direction and no flow in the other direction. They are functionally equivalent to a check valve in series with a flow restrictor. Learn more. Directional Flow Controls. Lee Directional Flow Control valves provide metered flow in one direction, and free flow... (read more)Browse Control Valves Datasheets for Lee Co. (The) -
Lee Co. (The)
Duel Metering Flow Control Valve The Lee Company 's Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable, consistent... (read more)Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Festo Corporation
Proportional flow control valve VEMD The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics. Dynamic regulation with short response time. Mass flow controller (MFC). Operating medium: air, oxygen, inert gases, nitrogen. Minimal power consumption thanks to piezo technology. Silent: ideal for mobile and patient-facing... (read more)Browse Control Valves Datasheets for Festo Corporation -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Valve Head for Flow Control Surface: Ensures smooth flow and self-lubrication, reducing wear. Electrical Insulation & Non-Wetting Properties: Ideal for high-purity or sensitive applications. Precision Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Natural Gas Flow Control Valve Product Features. * Live-loaded packing system. * Vee stem, regulating stem, soft-seat stem are optional. * Compact design. * Panel mounting. * Straight, angle, and cross flow patterns. * Working presssure up to 5000 psig (345 bar). Product Features. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment. Technical Data. Type: Needle valve. Inlet pressure P1: max. 345 bar. Material. Body: see ordering info. Seat... (read more)Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Lee Co. (The)
HIGH PRESSURE DUAL METERING FLOW CONTROL VALVE The Lee Company 's High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all stainless steel construction for durability and long life and it is available in .187 and .281 diameter models. Each Lee Dual Metering Flow Control is 100% tested in both flow directions to ensure reliable... (read more)Browse Control Valves Datasheets for Lee Co. (The) -
GEEPLUS Inc.
Fliud & Air Flow Control Pinch Valves Geeplus solenoids are also used in a variety of valve applications, where the solenoid 's plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut, the plunger is released, opening the valve again. Proportional Options for Greater Control. In some cases, a greater degree of control is necessary than simply opening and closing the valve. For these valve... (read more) -
DeZURIK, Inc.
Flow Control With Type A Air-Actuated Pinch Valves Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve 's elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer sleeve. What's more, the valve body doubles as a built-in actuator, saving you from investing in expensive hydraulic, pneumatic, or electric operators. Thanks to the elastomer sleeve's robust flexibility... (read more)Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Clippard
Stepper Needle Valve for Precise Gas Flow Control Clippard's SCPV Series delivers precise, repeatable gas control using a stepper-driven needle valve designed for demanding applications that require stability, resolution, and consistency. * Stepper-controlled needle valve with 0.001" resolution for ultra-fine control. * Ultra low hysteresis for consistent, predictable performance. * Repeatable positioning enables true "set it and forget it" operation. * High flow capacity with precise modulation of inert gases. * Fully customizable design (read more)Browse Flow Controllers Datasheets for Clippard -
Clippard
Solutions for Controlling Blood Flow Controlling blood flow in dialysis equipment demands special features and capabilities. In this article, we will discuss how Clippard pinch valves provide unique benefits for this type of application. (read more)Browse Pinch Valves Datasheets for Clippard
-
Automated Powder Unloading System Speeds Blending Process By 25 Percent
Dust is suppressed by a 15-in (38 cm) diameter iris flow control valve with a flexible, impermeable diaphragm that allows the operator to pull the tied bulk bag spout into the spout access compartment and close the valve around the spout.
-
Automated Powder Unloading System Speeds Blending Process By 25 Percent
Dust is suppressed by a 15-in (38 cm) diameter iris flow control valve with a flexible, impermeable diaphragm that allows the operator to pull the tied bulk bag spout into the spout access compartment and close the valve around the spout.
-
11.01.07 -- Factors For Designing An Automation And Control System: Special Report
Mucon Iris Diaphragm Flow Control Valves .
-
3.11.08 -- Does Your CAPA System Need A CAPA? INTERPHEX Pre-Show Edition
Video: Mucon Iris Diaphragm Flow Control Valves .
-
8.7.08 -- Federal Agents Seize More Than $24 Million In Unapproved New Drugs
Mucon Iris Diaphragm Flow Control Valves .
-
6.10.08 -- The Key To FDA And ISO Compliance
Video: Mucon Iris Diaphragm Flow Control Valves .
-
1.3.08 -- Silicone Tubing For Pharmaceutical Processing
Video: Mucon Iris Diaphragm Flow Control Valves .
-
10.16.08 -- Understanding The ISO 21051 Standard
Video: Mucon Iris Diaphragm Flow Control Valves .
-
3.4.08 -- Counterfeiting: A Growing Global Problem
From the original inventors of the famous Mucon Iris Diaphragm Flow Control Valve , Kemutec offers the Series H-Mobile Bin Tablet Valve.
-
Top 10 Of 2008
Mucon Iris Diaphragm Flow Control Valves .
Indicates content that may require registration and/or purchase.