Products/Services for Irrigation PVC Slide Gate Valves
-
Gate Valves - (1169 companies)Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. They are one of the most common valves used. Find...Body MaterialMetal SeatedActuation -
Gas Valves - (538 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides... -
Control Valves - (1648 companies)Monel, stainless steel and steel. Plastic material choices include PVC and CPVC. Chart Credit: US Army Corps of Engineers. Find Control Valves by Specification or See Our Directory of Suppliers. Performance Specifications. Important specifications... -
Water Valves - (607 companies)...surplus media. Float valves open or close automatically as the level of a fluid changes. Foot valves are check valves with a built-in strainer. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off... -
Industrial Valves - (3059 companies)...is a summary of the basic and most common types of valves, more information can be found by clicking the link in their title. Type. Description. Advantages. Disadvantages. Gate valves. Image Credit: Cameron. Linear motion valves used to start and stop... -
Solenoid Valves - (1021 companies)...to regulate the flow of heated water to the heating element. They are also used in automatic irrigation sprinkler systems, air control, fluid control, and in pharmacology experiments. For more information, read Engineering360's Valve Applications page. Types...
-
Gaskets and Gasketing - (1426 companies)Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
-
Locks - (516 companies)Locks are mechanical fastening devices designed to close and control access to doors, drawers, or containers. Common types of locks include cam locks, combination locks, deadbolts, padlocks, and key-operated locks.
-
Check Valves - (1955 companies)...valves are made of acetal polymers, aluminum, brass, bronze, cast iron, chlorinated polyvinyl chloride (CPC), ductile iron, copper, polyethylene (PE), polypropylene (PP), polytetrafluoroethylene (PTFE), polyvinyl chloride (PVC check valves...
-
Valve Actuators - (917 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
Product News
-
McWane Plant and Industrial
Heavy-Duty Sluice/Slide Gates for Wastewater circular pipe flange mounting, the extended flangeback design, and more - to meet the needs of even the most unusual applications or retrofits. For complete specifications, drawings and product literature, click here. For questions or more information on the new Waterman S-6000 Heavy-Duty Sluice/Slide Gates - or on any of our wide range of valves, pipes, gates or fittings - contact your local MPI representativecomplete and submit this form. (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
McWane Plant and Industrial
New S-6000 Waterman Heavy-Duty Sluice/Slide Gates The Waterman S-6000 cast gates also offer maximum design flexibility, with a large selection of sizes and mounting options, including wall mounting, circular pipe flange mounting, the extended flangeback design, and more - to meet the needs of even the most unusual applications or retrofits. For complete specifications, drawings and product literature, click here. (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
McWane Plant and Industrial
Extended Bonnets for Valves and Gates We 're proud to announce the launch of our new Extended Bonnets - a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above, due to structural, buried, or submerged conditions. Features & Benefits. Bonnet Extensions are used when a valve must be operated from a distance above due to structural, buried, or submerged conditions. Thrust bearing... (read more)Browse Water Control Gates Datasheets for McWane Plant and Industrial -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
DeZURIK, Inc.
How to Repack a Knife Gate Valve DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
An Introduction to Rotating Disc Gate Valves White Paper: An Introduction to Rotating Disc Gate Valves. This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both clean water... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
McWane Plant and Industrial
Radial Gates Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer 's exact specifications. They provide a light-weight economical gate that can be opened and closed with a minimum of effort. Waterman Radial Gates can also be ordered for existing locations as replacement gates. USES: Maintenance of water elevations in canals or spillways. Increased... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Asahi/America, Inc.
PVC-body Valves on Tanker Trucks Resist Corrosion When discussing corrosion resistance, the focus is often on the fluid flowing through the valve. However, corrosion resistance is equally important for the valve 's external environment. Manufactured from PVC resin conforming to ASTM D1874, Cell Classification 12454A, Asahi/America PVC-body valves provide outstanding resistance to external corrosion and deliver long service life in demanding applications. Whether mounted on the rear of a tanker truck or operating in other harsh, constantly... (read more)Browse Plastic Valves Datasheets for Asahi/America, Inc.
-
Sustainable Micro Irrigation: Principles and Practices
PVC , polyethylene, and so forth. valve , Gate —refers to the operating mechanism for the valve, which is a sliding gate which moves up or valve, Isolation—a valve used for isolating all or part of the irrigation system for repairs, maintenance, or valve, Master—a valve used to protect …
-
Methow Valley irrigation district project. Final environmental assessment
… VALLEY IRRIGATION DISTRICT ENGINEER'S OPINION OF PROBABLE COST PROJECT: BPA / METHOW VALLEY IRRIGATION DISTRICT ENVIRONMENTAL ASSESSMENT … … $61,062 10 GRADE SPOIL MATEBIAL 10,527 CY $1.05 $1 1,053 1 1 15'1 PIP PVC PIPE 21 ,450 LF … … $22,5* 15 FIUINGS, VALVES , TBs, ETC. 1 LS … … 8* 16 TURNOUT & SLIDE GATE 68 EA $550.00 …
-
Operation and Maintenance Manual for the Central Facilities Area Sewage Treatment Plant
PVC Gasketed Pressure Pipe Canal Gate and Slide Gate Combination Sewage Air Valve Pivot Irrigation System .
-
Dual-Conduit Layflat Tubing for Water Conveyance and Distribution
Therefore, commercial outlet gates similar to that shown in figure 4 are used in lieu of the slide -type gates . … furrow flows to accommodate different soil intake rates that occur from the first irrigation to the last … … its accessories is comparable to a gated pipe system of similar size constructed of aluminum or PVC . Diverter valves serve as couplers since they are installed in the system between the two lengths of …
-
Hydraulically Controlled Gates for Automatic Surface Irrigation
Replacement of cylinder wall with new sections of PVC pipe when required should be a simple task … A special sili-cone grease applied to bearing surfaces of slide gate improved operation. … circuit developed, it appears possible to use two units for each elec-tronic control and electric valve . … hydraulic sensor placed at a predetermined point near the lower end of the irrigation run closes the …
-
Modernization of furrow irrigation in the South-East of France automation at field level and its implications
Water application is ensured by the valves opening at preset distances along the pipe. … in the pipe is limited, regularity of furrow inflow can be provided by a standard orifice gate . Flow control is obtained by sliding a clip onto the distribution socks. Manufactured in plastified ultra-violet proof PVC , (200 mm diameter) layflat tubing is less ex- pensive than … It irrigates about 250 ha in 1987.
-
Evaluation of proposed mesqa improvements
The alfalfa valves have the disadvantage that the farmers can adjust freely the discharge, which gives them a lot of flexibility to irrigate with any flow rate they like. The pipeline mesqas have large friction losses (the loss of a PVC pipe with a diameter of The flow diversion in the turn-outs is controlled by adjustable, small sliding gates and checks imme- diately downstream of the gate.
-
Alternative Fuel Heating System for Agriculture
… this spent vapour back into the composting bay which will add water for irrigation and heat to … … is drawn through the slots cut in the tops from the floor embedded PVC pipes and is … The airflow through the system from the composting floor is controlled by the use of slide gate valves in the pipes as well as through speed controls governing the RPM of the air blowers.
Indicates content that may require registration and/or purchase.