-
Supplier: Opto 22
Description: The PCI-AC48 is an isolated, high-speed adapter card designed to link RS-485 serial devices, such as Opto 22's B3000 brains and B1/B2 brain boards, with computers using the Peripheral Component Interconnect (PCI) bus. This adapter card is ideal for customers who
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
-
Supplier: Moxa Inc.
Description: available for PCI, PCI-X, and ISA buses to provide reliable, high performance solutions for multiport serial communications.
- Number of ports: 8
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Moxa Inc.
Description: available for PCI, PCI-X, and ISA buses to provide reliable, high performance solutions for multiport serial communications.
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 55 C
- Operating Humidity: 5 to 95 %
-
-
Supplier: Broadcom Inc.
Description: The PCI 9052 PCI I/O Accelerator provides low cost connectivity for PCI slave designs. It is specifically targeted at easing the transition of existing ISA designs to the more feature rich and performance oriented PCI bus. The PCI 9052 provides direct
- Pin Count: 160 #
- Device Type: Line / Bus Driver
- Technology: PCI
- Package Type: QFN
-
Supplier: TelephoneStuff.com
Description: Microsoft Windows XP Pro operating system. Supports unlimited mailboxes. Features: - 2 ISA slots / 3 PCI slots - Message notification - Fax capabilities: requires either a class 2/2.0 fax modem or brooktrout trufax cards; supports up to 4 fax modems or 12 trufax ports -
-
Supplier: TelephoneStuff.com
Description: Windows XP Pro + Service Pack 2 - Intel 2GHz or faster CPU - 256MB RAM - 40 GB HD - Onboard VGA & LAN - Internal PCI Modem & pcAnywhere - USB Mouse & Keyboard - CD-ROM - 2 COM Ports, 1 Parallel Port - 3 ISA & 3 PCI Slots for System Expansion - 100 Client Licenses - 2 Year
-
Supplier: Amphenol Cables on Demand
Description: Genuine 6m (19.7 feet) Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel plated zinc
- Cable Length: 19.68505 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Genuine 5m (16.4 feet) Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel plated zinc
- Cable Length: 16.404208333333333 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Genuine 8m (26.2 feet) Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel plated zinc
- Cable Length: 26.246733333333335 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Amphenol Cables on Demand
Description: Genuine 1m (3.3 feet) length Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel
- Cable Length: 3.280841666666667 ft
- Standards / Certifications: CSA Mark, RoHS, UL Recognized Component Mark (US and Canadian)
- Features: Cable Assembly
- Connector Type: DIN / Mini-DIN
-
Supplier: Microchip Technology, Inc.
Description: The LAN91C110 is designed to facilitate the implementation of second generation Fast Ethernet PC Card adapters and other non-PCI connectivity products. The LAN91C110 is a digital device that implements the Media Access Control (MAC) portion of the CSMA/CD protocol at 10 and 100
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: bottom. OEM USB/104 FORM FACTOR What makes the OEM option unique is that its PCB size and mounting holes match the PC/104 form factor (without the bus connections). This allows our rugged counter/timer board to be added to any PCI-104 or PC/104 stack by connecting it to a
- Number of Counters: 15
- Counter Resolution: 16 bits
- Maximum Count Frequency: 10,000 kHz
- Operating Temperature: 32 to 158 F
-
Supplier: ACCES I/O Products, Inc.
Description: This allows our rugged digital board to be added to any PCI-104 or PC/104 stack by connecting it to a simple USB port usually included on-board with embedded CPU form factors such as EBX, EPIC, and PC/104 — especially important since many newer CPU chipsets do not support
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: applications. Firmware 2.0 Features Onboard Watchdog Timer. If your application fails to communicate with the device within a specified timeout period (up to hundreds of seconds) the onboard intelligence will change all the output ports and values to the configured "safe" state.
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
-
Supplier: ACCES I/O Products, Inc.
Description: Removable lithium disk battery holder Buzzer: Round board mounted Bottom Mounted Board Connectors ETX: Four standard ETX specified Hirose connectors Environmental Operating temperature range: 0 to 70°C (-20 to 85°C optional) Storage temperature range: -50 to +120°C Humidity: Up
- Other Products: CPU Module
- Technology: PC/104
Find Suppliers by Category Top
Featured Products Top
-
computer standards including the latest versions plus PCI, EISA and ISA Learn More about EDAC’s Card Edge Connector offering at Heilind! (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Application of Dual-RAM in Numerical Control System
The chip allows simple conversion of ISA adapters to PCI .
-
Fieldbus Device Drivers for Accelerator Control at DESY
Since the SEDAC adapter, and the IP to PCI or ISA adapters are rather old, requiring hardware jumpers, the SEDAC device driver under Windows NT is still a legacy driver, without a Plug and Play feature such as WDM (Windows Driver Model …
-
NT for soft real time control
The other configurationsuse PCI or ISA bus adapters to two Flex YO Adapters, each with a DC Input and Output block along with one analog block.
-
Motherboard with AMD XP and ISA slot
I haven't seen anything on a USB- to - ISA adapter , but I have seen PCI modems made by Actiontec that have Linux drivers included.
-
Interworking DECT with Ethernet for low cost wireless LANs
The network adapter is a standard ISA or PCI card that connects the computer to the wired LAN.
-
connect a USB hub to a router in the network?
The thing to keep in mind is that a router or a switch doesn't care if the network device hooked up to it is an ISA card, a PCI card, or a USB network adaptor .
-
Throughput and video performance of emerging LAN technologies: switched Ethernet and LAN emulation over ATM
… Netware 3.12) were attached to the given switch's high-speed uplink, while the clients (all 60 MHz Pentium model 360 PCs, split PCI / ISA bus, EtherJet ISA Adapter and an ISA Turboways 25) were attached to the 10 or 25 …
-
Radiological Sciences Dictionary: Keywords, names and definitions
A PCI or ISA adapter card stalled in a PC in order to allow It to connect it to a network.
-
A CAMAC-USB crate controller
In this case, in contrast to the ISA bus, the controller should be addressed via the adapter of the PCI bus by means of special program drivers, writing of which is a complicated problem [8].
-
A 1.6 gigabit/second, 25-85 kHz acoustic imaging array-novel mechanical and electronics design aspects
An adapter board ( ISA BUS) interfaces the module electronics to the Pentium board and another one ( PCI BUS) connects the Pentium board to the Fibre Channel.
Indicates content that may require registration and/or purchase.