Products/Services for Isi Vacuum Feedthroughs

  • Feedthroughs-Image
    Feedthroughs - (176 companies)
    Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes through the walls of a pressurized or vacuum system through a hermetic seal, while maintaining the integrity of the vacuum. Different styles...
  • Electrical Feedthroughs-Image
    Electrical Feedthroughs - (121 companies)
    Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
  • Mechanical Feedthroughs-Image
    Mechanical Feedthroughs - (35 companies)
    Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both...
  • Fluid Feedthroughs-Image
    Fluid Feedthroughs - (29 companies)
    Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
  • Optical Feedthroughs-Image
    Optical Feedthroughs - (30 companies)
    ...uses metal coated optical fibers which are brazed to a stainless steel tube to make a vacuum tight seal and then brazed to an SMA connector on the vacuum side. A fiber optic feedthrough is available in core diameters of 400 um, 600 um and 1000 um...
  •  
    Vacuum Chambers and Components - (141 companies)
    ...a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials. Chambers usually consist of a series of components such as a baseplate, feedthrough collar and service well that together provide a complete...
  •  
    Vacuum Pumps and Vacuum Generators - (843 companies)
    Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...
  •  
    Vacuum Cups and Vacuum Pads - (148 companies)
    Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications. Vacuum cups and vacuum pads engage an object and attach...
  •  
    Vacuum Sensors - (126 companies)
    Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures. Vacuum sensors are used to measure vacuum or sub-atmospheric pressures. Vacuum means pressure below atmospheric. Since true vacuum is never attained, the measurement...
  •  
    Vacuum Switches - (115 companies)
    Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire