Products/Services for ISO 7415 Washers
-
Washers - (1244 companies)Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure. Image Credit: Alloy...TypeANSI Nominal SizeANSI Metric Size -
Thrust Washers - (58 companies)Video credit: lewisrazors. Standards. Various national and international organizations maintain and publish standards for thrust washers. The International Organization for Standardization (ISO) maintains Standard 3031, which covers boundary... -
ISO Containers - (74 companies)ISO containers, also called intermodal containers, are designed to transport freight by ship, truck or rail. ISO or intermodal containers are used for the intermodal transport of freight. They are manufactured according to specifications from... -
Spring Washers - (165 companies)Spring washers, sometimes called disc springs, lend their mechanical capabilities to the unique profile of the material: the irregularities of the washer compress with a proportionate resistance to return to their predeflected shape. Spring washers... -
Labware Washers - (71 companies)Labware washers are used to clean various types of laboratory equipment. Labware washers come in one of three typical configurations, floor or freestanding, undercounter and tabletop. Floor or freestanding washers do not need to be placed... -
Microplate Washers - (47 companies)Microplate washers combine buffer dispensing and aspiration cycles to remove reagents from sample wells. Microplate washers are used to remove reagents from sample wells on microplates and to prepare them for the next step in an assay or procedure...
-
Wave Washers - (70 companies)Wave washers or wave springs are wavy metal washers designed to provide a compensating spring force and sustain a load or absorb shock. Wave washers, also referred to as wave springs, are wavy metal washers designed to provide a compensating spring...
-
Pressure Washers - (335 companies)Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease or prepare a surface. Pressure washers direct a high-pressure stream or jet of water against a surface to clean, descale, degrease...
-
Spray Washers - (218 companies)Spray washers clean parts with a directed, pressurized spray of hot water, detergent or cleaning solution. They are used to remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces...
-
Spray Gun Washers - (18 companies)Nozzle cleaners and spray gun washer consists of specialized cleaning equipment to remove paint, coating, resins, and sealants from the internal bores and surfaces of spray guns, sprayer components and nozzles. Spray gun washers also known as spray...
Product News
-
National Bolt & Nut Corporation
Custom Washers for a variety of applications Watch > > >Custom Nuts & Washers | Different Types, Materials, Grades | National Bolt. CUSTOM NUTS AND WASHERS. National Bolt & Nut Corporation manufactures a broad selection of custom nuts and washers that meet various applications and market needs. If an application requires a custom nut, National Bolt & Nut can deliver with our variety of design options. Similar to our custom nuts, our custom washers are available in a variety of materials with different finishes and standards compliances... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
How Washers Improve Fastener Performance is Galvanic Corrosion and more here. National Bolt & Nut, Inc. National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to identify ways... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
Smalley
Custom Washers Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges TM. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys are readily available for production. The flexibility in design and manufacturing allows Smalley to produce for prototyping, low volumes or mass production. Design tools are available that allow you to submit spring... (read more)Browse Washers Datasheets for Smalley -
Waytek, Inc.
ISO Relays Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. Song Chuan Micro and Mini ISO 280 Relays. Song Chuan has manufactured specialized electromechanical power relays since 1974. These high-quality, affordable relays are perfect for automotive electrical systems. Song Chuan mini automotive and micro relays are designed... (read more)Browse Electromechanical Relays Datasheets for Waytek, Inc. -
APM Hexseal Corp.
Sealing washers are a game changer Our Seeloc (R) Washers consist of molded rubber, bonded to custom formed stainless-steel washers. The contact surface creates a 360 sealing barrier around the periphery of the washer face when compressed. (read more)Browse Washers Datasheets for APM Hexseal Corp. -
Nord-Lock Group
COMBI BOLT WASHERS Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. The standard range of Nord-Lock combi bolt washers consists of NL5 - NL12 in steel material. Complete combi bolts, including Nord-Lock combi bolt washers, are offered in co-operation with a local bolt manufacturer. (read more)Browse Washers Datasheets for Nord-Lock Group -
APM Hexseal Corp.
Molded Sealing Washers Seeloc (R) Washers work in combination with traditional bolts, screws, or studs to create an airtight seal around the fastener. The silicone contact surface features a continuous ridge that creates a 360 sealing barrier around the periphery of the washer face when compressed (read more)Browse Washers Datasheets for APM Hexseal Corp. -
APM Hexseal Corp.
Sealing Washers to the rescue! APM Hexseal's patented Seeloc Washers work in combination with standard screws or bolts. They feature a continuous contact ridge that creates a tight seal around the periphery and fastener head. (read more)Browse Washers Datasheets for APM Hexseal Corp. -
Nord-Lock Group
Washers for every bolted connection Our product portfolio includes standardized washers specialized for critical bolted connections, as well as customized solutions accounting for unique requirements and specifications. To see our full product range please continue to our website. (read more)Browse Washers Datasheets for Nord-Lock Group -
APM Hexseal Corp.
Why are washers used with fasteners? THE PURPOSE OF WASHERS & WHY THEY 'RE USED WITH FASTENERS. A washer is a mechanical component that consists of a circular flattened metal, plastic, or rubber disk with a hole through the middle. Washers are typically used with fasteners such as screws and bolts to distribute the load of the fastener, prevent damage to sensitive surface materials, and reduce the potential for leaks. Are washers necessary? That depends largely on the application and the substrate. For more than 70 years, APM... (read more)Browse Washers Datasheets for APM Hexseal Corp.
-
Wind Effects on Buildings and Design of Wind-Sensitive Structures
Washers ISO 7415 --- .
-
Handbook of Paper and Pulp Chemicals
Machine Oil ISO 460; Crystal™ 78; Crystal™ 82; Derakane® 411-350; Diammonium EDTA; slimicide, air washers Formula 37 215-419- 7415 ) .
Indicates content that may require registration and/or purchase.