Products/Services for ISO Shapes Refractory Bricks
-
Bricks - (120 companies)Bricks consist of fired ceramic, clay, or cement materials that are cut into specific shapes, such as a rectangle, and used for building walls or furnaces or for paving surfaces. Bricks vary in material makeup, size, and shape and include products...
-
Refractory Services - (132 companies)Refractory services for manufacturing, installing and repairing refractory shapes or monolithic refractories. Refractory services manufacture, install and repair refractory shapes and monolithic refractories. Refractory shapes are hard, heat... -
Ceramic Insulation and Textiles - (150 companies)Ceramic insulation and textiles are fibrous refractories or thermal insulation products that consist of ceramic fibers in bulk, cloth, batting, paper or rope forms. Ceramic insulation and textiles are fibrous refractories or thermal insulation... -
Refractory Shapes - (213 companies)...products that are formed prior to installation in furnaces, boilers, or other high temperature equipment. Refractories are hard, heat-resistant materials and products such as alumina, silicon carbide, fire clay, bricks, precast shapes, cement... -
Refractory Cements and Raw Materials - (149 companies)...that are added to mortar, grout, and cement to impart special properties such as refractoriness and erosion or oxidation resistance. Refractory raw materials include products such as alumina ceramics, fire clay, bricks, pre-cast shapes, aluminate cement... -
Refractory Ferrules - (22 companies)...used in refractory ferrules and boiler tube inserts include silicon carbide and zircon, which may or may not be matrixed with alumina. Types. There are many different types of refractory ferrules. Hexhead refractory ferrules have an interlocking shape...
-
ISO Containers - (74 companies)ISO containers, also called intermodal containers, are designed to transport freight by ship, truck or rail. ISO or intermodal containers are used for the intermodal transport of freight. They are manufactured according to specifications from...
-
Refractory and Reactive Metals - (184 companies)How to Select Refractory and Reactive Metals. Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen...
-
Balls and Sphere Shapes - (211 companies)Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics...
-
Specialty Metal Shapes and Stock - (222 companies)Appliances. Furniture. Computers. Automotive components. Standards. Specialty metal shapes and stock utilizes technologically advanced equipment that is certified to AS 9100, TS 16949, ISO 9001-2000, and ISO 14000 standards. NAVISTAR CEMS A-6 P1...
Product News
-
MP Metal Products
Roll Formed Custom Shapes and shapes for new uses has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 Certification. M. P. Metal Products is excited to announce its certification renewal from ISO 9001:2008 to ISO 9001:2015. As a part of the ISO certification process, M. P. (read more)Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
MP Metal Products
Roll forming metal shapes Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 Certification. M. P. Metal Products is excited to announce its certification renewal from ISO 9001:2008 to ISO 9001:2015. As a part of the ISO certification... (read more)Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
Ducon Environmental Systems
Refractory-lined cyclones for Potash Mining In phosphate and potash mining Ducon equipment is supplied in a wide variety of constructions to meet the particular environmental conditions of abrasion, corrosion, heat and erosion. These constructions include alloys, refractory linings, rubber linings and solid plastic. In phosphate operations Ducon refractory-lined cyclones and Dynamic, Centrifugal, and Venturi scrubbers are used on grinding mills, driers and calciners. In potash drying. both rotary and fluid bed, the same equipment is used... (read more)Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
MP Metal Products
Custom Roll Formed Metal Shapes forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 Certification. M. P. Metal Products is excited to announce its certification renewal from ISO 9001:2008 to ISO 9001:2015. As a part of the ISO certification process, M. P. Metal Products... (read more)Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
CeNing Optics Co., Ltd.
Cylindrical Lenses for Precision Beam Shaping Product Overview. CeNing Optics' cylindrical plano-concave lenses focus or diverge light along a single axis, making them well suited to beam shaping, line generation, and anamorphic imaging applications. Manufactured in N-BK7 for excellent transmission and homogeneity across the visible spectrum. Key Features. Focal tolerance held to +-2% for reliable, repeatable optical performance. Fine 60-40 scratch-dig surface quality with l/4 @ 633 nm flatness for low scatter and high wavefront accuracy... (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Eagle Stainless Tube & Fabrication, Inc.
Tubing Shapes That Solve Design Challenges Beyond round: Tubing shapes that optimize performance. Shaped tubing isn 't just about appearance -- it 's about function. From streamlining performance to space savings, it 's built to solve real engineering challenges. When performance is critical, tubing shape goes beyond appearance -- it drives results. Precision-shaped tubing enhances flow control, structural integrity and optimizes space in applications where precision is non-negotiable. From teardrop shapes that reduce drag in fluid... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Automationdirect.com
BRX micro PLC units (Stackable Micro Brick) BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more) -
Conax Technologies
ISO/IEC 17025 Calibration for sensors Conax accreditations meet worldwide quality standards. Conax Technologies ' calibration laboratory is ISO/IEC 17025 accredited. This accreditation proves the Conax lab has a rigorous and nationally recognized quality management system in place, and that it has the ability and competence to provide valid and reliable results. Conax has also met additional requirements to obtain ILAC MRA (International Laboratory Accreditation Cooperation, Mutual Recognition Arrangement) certification, ensuring... (read more)Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
FARO CREAFORM
Creaform Earns Key ISO Certifications Creaform 's new ISO 27001, ISO 14001 and TISAX certifications enhance its commitment to top-tier standards in information security, environmental management, and quality assurance. L evis, Qu ebec, January 29, 2025 --Creaform, a business of AMETEK, Inc. and worldwide provider of automated and portable 3D measurement solutions, is proud to announce its recent attainment of ISO 27001, ISO 14001 and TISAX certifications. These achievements underscore the company's unwavering commitment... (read more)Browse 3D Scanners Datasheets for FARO CREAFORM -
Plast-O-Matic Valves, Inc.
Valve Seal Types: Shapes and Uses Explained O-rings, diaphragms, discs: Understanding varied functions of valve seals. While the sizes and materials vary, valve seals generally fall within a half dozen primary shapes -- each suited to different functions. Know the differences with this brief tutorial.. Follow us on: YouTube. LinkedIn. Instagram. twitter. O-rings, diaphragms, discs: Understanding varied functions of valve seals. While the sizes and materials vary, valve seals generally fall within a half dozen primary shapes -- each... (read more)Browse Water Valves Datasheets for Plast-O-Matic Valves, Inc.
-
Dictionary of Ceramics 3rd Edition
format for clay and calcium silicate bricks , giving a work size of 190 x 90 x 65 mm. ISO 1006/1 specifies a 100 mm module for tiles and other building products. .... ASTM C909 specifies sizes for refractory bricks and shapes based on a 38 mm module.
-
Refractories for Aluminium
The CCS of refractories can be determined on cubic or cylindrical shapes (Fig. 1.6) having equal height and diameter (length) 50 mm [37, 38] or on half- bricks 114 mm  114 mm  68 mm or 114 mm  114 .... The compres- sive strength of carbon materials is determined according to ISO 18515 [39] and ASTM C695…
-
Materials Handbook
Part 6: Basic bricks for oxygen steelmaking converters ISO 5022: 1979. .... Shaped refractory products – sampling and acceptance testing ISO 528: 1983 .
Indicates content that may require registration and/or purchase.