-
Supplier: ACCES I/O Products, Inc.
Description: High Retention USB Connector The ever-growing presence of USB in the industrial/military marketplace has driven the need for USB connections to be reliable, dependable, and unfailing. Gone are the days of loose USB connections. A type B USB connector is used on all
- Number of Ports: 2
- Features: CE Conformity Marks, RoHS
- Connector: DB25, DB9
- Serial Protocol: RS232/422/485
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged
- Number of ports: 1
- Technology: PCI
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® Atom™ processor E3845 with 4C @1.91 GHz SoC 2x DDR3L SO-DIMM, supporting up to 8GB memory 2 PCI + 1 PCIe x4 or 3 PCI expansion slots Built-in dual-port isolated CAN and 16-CH isolated DI and DO 1 DisplayPort + 1 DVI-I 2 Intel GbE ports with teaming
- Speed: 1,910 MHz
- RAM: 8 GB
- Operating Temperature: -4 to 158 F
- Mounting / Configuration: Desktop / Tower
-
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged
- Number of ports: 1
- Bus Interface: x8
-
Supplier: ADLINK Technology Inc.
Description: Key Features Intel® Core i7-620LE 2.0 GHz processor + Intel® QM57 chipset Configurable, providing PCI and PCIe x4 slots Rugged, -10°c to 60°c fanless operation* Built-in 9 VDC to 32 VDC wide-range DC power input Built-in 16-CH isolated DI and 16-CH isolated DO VGA+DVI-D display
- Speed: 2,000 MHz
- RAM: 2 GB
- Operating Temperature: -4 to 140 F
- Mounting / Configuration: Desktop / Tower
-
Supplier: Aaeon Systems Inc.
Description: USB2.0 x 8 COM x 6 (2.5KV Isolation x 2), 2.5KV Isolated DIO x 1 Mini Card Slot x 2, CFast x 1 PCI-Express[x4] x 1, PCI x 1, TPM x 1 Module (Optional) Wide Temperature Support with Low-Power CPU
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: AAEON Electronics, Inc.
Description: Mini Fanless Embedded Controller With Intel Atom Low Power Processor Main Feature Intel Atom N270 Processor, 1.6 GHz DDR2 SODIMM x 1, Max. 2 GB COM x 4 (1 Isolated), USB2.0 x 4 10/100Base-TX x 1, Gigabit Ethernet x 1 SATA/ IDE Interfaces Mini-PCI x 1 (Rev.B) Or Mini Card x 1
- Speed: 1,600 MHz
- RAM: 2 GB
- Processor: Intel®
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: Intel® Core™ i3/i5/i7 3x GbE, 4x USB 3.0, 4x USB 2.0 Optional Expansion Cassette for PCIe or PCI Card Wall or DIN Rail Mountable The Nuvo-3000 is a high-performance industrial embedded computer. Loaded with I/O and Ivy Bridge i3/i5/i7 processor support, this rugged
- Speed: 2,200 to 3,400 MHz
- RAM: 16 GB
- Operating Temperature: -13 to 158 F
- Processor: Intel®
-
Supplier: Neousys Technology Inc.
Description: USB3 ports, Nuvis-3304af is provided with Neousys' patent Cassette design for PCIe/PCI expansion. By installing dedicated interface card, Nuvis-3304af can work with analog, 1394, Camera Link or CoaXPress camera. Or you can integrate a motion control card to fulfill an all-in-one
- Speed: 2,300 to 3,300 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 3,000 to 6,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Teguar Corporation
Description: and debugging cards is included for maximum configurability. An Isolated module may be installed in place of the PCI-E expansion card for electrical surge protection. As with all Teguar Computers, industrial strength hardware components are used for 24/7 use in intensive
-
Supplier: ADLINK Technology Inc.
Description: fanless embedded computers, integrating 6th generation Intel® Core™ i7/i5/i3 processors and the QM170 chipset for more powerful computing and graphics performance with minimal power consumption. Features include 3 PCI/PCIe expansion slots allowing installation of a variety of off-the-shelf
- Speed: 2,800 MHz
- RAM: 32 GB
- Cache Memory (L1 & L2): 8,000 KB
- Operating Temperature: -4 to 158 F
-
Supplier: Neousys Technology Inc.
Description: display, dual storage for isolating system and data, 2x Gigabit Ethernet ports, 4x COM ports and 4x USB ports. Provided with 1x PCI or PCIe expansion slot, Nuvo-2500 still features its compact design. The dimension is only 205mm (w) x 146mm (d) x 76mm (h). The expansion slot locates in
- Speed: 2,420 MHz
- RAM: 8 GB
- Cache Memory (L1 & L2): 2,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: Neousys Technology Inc.
Description: mechanically and allows -25 to 70°C wide temperature range operating. Moreover, it comes with Neousys’ patent Cassette design. This unique expansion Cassette offers PCI/PCIe slot with minimal thermal interference between system and add-on card, so that your system can always operate in
- Speed: 2,200 to 3,300 MHz
- RAM: 16 GB
- Cache Memory (L1 & L2): 2,000 to 6,000 KB
- Operating Temperature: -13 to 158 F
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: life of 2 million writes & extended temperature operation (-25°C to 80°C): CPF-8GB-I1 8GB industrial compact flash card for solid state booting and storage CPF-4GB-I1 4GB industrial compact flash card for solid state booting and storage CPF-1GB-I1 1GB industrial compact flash
-
Supplier: ACCES I/O Products, Inc.
Description: Features Easy access and serviceability via a removable railed card cage subassembly Ethernet enabled data transfers for simplified cabling Embedded, high-performance fanless operation and conduction cooling Environmental enclosure ideal for use in rugged and harsh applications PC/104 and
Find Suppliers by Category Top
More Information Top
-
Design and initial deployment of the wireless local area
networking infrastructure at Sandia National Laboratories.
… tests of various PCMCIA and Cardbus wireless client cards to determine suitable candidate cards for use at … Another group (TechDev, the Desktop Technology Development Department) examined wireless clients with other types of interfaces, such as PCI , USB and Compact Flash, Although isolated screen rooms are best for controlling RF interference and ensuring repeatability [7], due to limited …
-
http://dspace.mit.edu/bitstream/handle/1721.1/40317/191825177-MIT.pdf?sequence=2
A) 64-bit PCI bus B) Daughtercard connector C) Expansion connector D) SystemACE chip & CompactFlash card E) Clock loopback connectors F) SDRAM DIMM sockets G) Clock/reset FPGA … … DC/DC converters (some on back) L) 48V power supply connectors and isolation circuit same firmware as the Single-chip system (with only minor changes) for the memory, PCI and USB controllers.
-
Win98 Error after Chipset drivers installed
Its supposed to make my card run faster but it can run without them and it has …
I've isolated the problem with the Window's Protection Error. In specific not the USB Enhanced Controller, but the SiS7001 PCI to USB Open Host Controller. -
Electrical engineering and electronics
Pair production 136, 137 paramagnetism 38 pause time of a drive 290 PCI (Peripheral Component Interconnect) 369, 374-bus 374 PCI measuring card 376 PCI slot 376 peeling tone turbine 306 oscillating machine 360, 361 sleeping-conductors 341 period 112 period duration … … voltage current technique 70 actuator 192 control signal 199, 224 star-triangle-switches isolated , free 328 star … electrical 14, 15, 16, 42, 45 magnetic 31 USB (Universally Serial bus) 369, 373 USV (unterbrechungsfreie power …
-
http://dspace.mit.edu/bitstream/handle/1721.1/84811/50616824-MIT.pdf?sequence=2
… instance, the signal conditioning unit might amplify weak signals or act as an isolation barrier between the … Data acquisition devices plug directly into the host computer and communicate with it using architectures such as PCI , USB or RS 232. Some data acquisition cards can also use the PCMCIA architecture and are hence suitable for portable data …
-
Design and Implementing of Intelligent Vehicle Telematics System
… implementation of serial communication through UART interface Figure 6 Vehicle Regulations 3G SIM card communication module and … It has industry-leading low-power 3D graphics, 720p and 1080i high-definition video decoding hardware acceleration features, high definition audio technology, and integrated PC and handheld I /O functions, such as PCI , USB host /client side and SDIO. We will face isolation problem in the RF band.
-
Underlying hardware and software architecture changes and their effects on TPS software
… system controller to communicate with the higher level station tester via electronic cables and communication interface cards . At a minimum, any software changes need to be isolated to the station instrument driver software level … Similar speed related impacts could be uncovered as the types of computer interfaces continue to evolve – ISA to PCI to USB to Ethernet, which may impact how the system controller communicates to the station tester hardware.
-
Real time systems
… 259, 272, 284 isochrone communication ........305 Isochronous real Time ..............309 Isolated IO .................................199 Isolated Ein / output … … Network-Identifier. see ...........................267 network-identification ....................269 Nichtlinearität ............................234 the network-identification network card Nicht-preemptives Scheduling … … 323 complete ...........................323 parallel method .......................236 parameter identification ...............88 Parametrierung ..........................287 PC ..............................................493 PCI buses .....................183, 494 … … 417 interruption treatment .......419 interrupt inputs ...........168 interruption program .........137 interruption mechanism ..................137 USB ...........................................206 User mode …
-
Building Verifiable Trusted Path on Commodity x86 Computers
In addition, the IOMMU cannot mediate communication for PCI and USB de- vices that are connected to the southbridge chip, because the IOMMU is integrated into the northbridge chip. To isolate the trusted-path device driver from the OS, we need to modify the commodity device … … controller driver in the PE might only support a subset of all possible graphics- card modes. Guidelines.
-
Data Acquisition, Measurement, and Control Handbook from Keithley
Analog-to-digital and digital-to-analog conversion, interfacing, isolation , Keithley Instruments is currently the only major instrumentation supplier to offer a broad range of precision measurement and high-speed data acquisition solutions, including PXI, LXI, PCI , USB , and GPIB. • I/O cards help speed data logger design .
Indicates content that may require registration and/or purchase.