Products/Services for Isothermal Efficiency Centrifugal Compressors
-
Gas Compressors and Gas Compressor Systems - (327 companies)...screws, or vanes. Dynamic compressors, including axial and centrifugal systems, are another type of compressor. Gas compressors use a variety of technologies to compress gas. Axial: Multiple-blade rotor imparts axial velocity that is converted...Compressor TechnologyPower SourceLubrication Style -
Centrifugal Pumps - (1170 companies)...liquid might flow through these different types of pumps: Performance Specifications. Centrifugal pump selection is defined by a few key specifications, including flow rate, head, power, and efficiency. Flow rate describes the rate at which the pump... -
Air Compressors - (1122 companies)...achieve air flows of up to 100 CFM. Rotary air compressors can reach 1500 CFM with a single stage and up to 2500 CFM with two stages. Centrifugal air compressors operate at levels greater than 1000 CFM. Efficiency. With regard to air compressor... -
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Types of Compressors. There are a number of different types of compressors used for refrigeration and air conditioning. Like pumps, all "heat pumps" can first be categorized as either positive displacement or non-positive displacement (centrifugal... -
Compressor Repair Services - (115 companies)Compressor repair services may perform sonic leak detection surveys, efficiency audits, or overhauls and rebuilds. They may also provide warranty service, predictive maintenance, and preventative maintenance. Sonic leak detection surveys use... -
Compressor Valves - (24 companies)Compressor valves are valves used within a compressor to allow gas flow to and from the cylinder area. They operate based on pressure difference: if the pressure below the valve is greater than the pressure above plus the spring force, it opens...
-
Heat Exchangers - (1425 companies)...utilize combinations of these flow patterns to maximize thermal efficiency. In single pass heat exchangers, fluids flow by each other only once in the system. Fluids in multi-pass heat exchangers are looped back to flow by each other multiple times...
-
Cyclone Separators - (113 companies)Cyclone separators and centrifugal separators utilize centrifugal, gravitational, and inertial forces to remove fine particles suspended in air or gas. How to Select Cyclone Separators. Image Credit: Koger Air Corporation, Aget Manufacturing Company...
-
Process Centrifuges - (212 companies)Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid...
-
Regenerative Blowers - (80 companies)Regenerative blowers are low pressure, high volume blowers that generate centrifugal airflow. They are used in compression, vacuum, and industrial blower applications. Regenerative blowers are low-pressure, high-volume blowers that generate...
Product News
-
Dickow Pump Company, Inc.
Boiler feeding Centrifugal Pumps Download PDF. HZ Multi-Stage Centrifugal Pump. HZA Multi-Stage Centrifugal Pump. Centrifugal Pumps Type HZ/HZA. HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
DFT Inc.
DFT's Webinar- Protection for Pumps & Compressor Watch our DFT webinar to learn how you can protect your pump and compressor investments. Find out why Axial Flow Check Valves are your Best Choice. Available On-Demand 24/7 and free!. Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They make it possible to transport compressible gasses and fluids in a system from one location to another with high levels of efficiency. Whether it is the petrochemical, power generation, pharmaceutical... (read more)Browse Check Valves Datasheets for DFT Inc. -
Paxton Products, an ITW company
World's Most Efficient Centrifugal Blowers Confident in the design and quality of our PX-Series Centrifugal Blowers, Paxton Products offers the best warranty in the industry: a full 3 years!. The ultra-high efficiency PX-Series Centrifugal Air Blowers use state-of-the-art impellers and scroll designs to achieve blower efficiencies as high as 80%, to generate 33% more air flow than a standard centrifugal blower. (read more)Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Pelonis Technologies, Inc.
High Performance Centrifugal Fans by PTI Pelonis Technologies manufactures RoHS compliant forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") in 120V and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. Additional Information (read more)Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Hartzell Air Movement
Guide to Selecting the Right Centrifugal Fan Centrifugal Fans Explained: Choosing the Right Blade Design for Maximum Performance. Types, Applications, Selection. Centrifugal fans power industrial ventilation across virtually every sector, generating high static pressures to move air through ductwork, filters, and system resistance. Understanding blade designs, from high-efficiency airfoil wheels to rugged radial configurations, helps to make the best selection for your application. Learn how centrifugal fans work, explore different wheel... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Paxton Products, an ITW company
Importance of Centrifugal Air Blower Maintenance Why Blower Maintenance?. Paxton Centrifugal Blowers offer highly efficient solutions for drying, blow off, air rinsing, process air and vacuum applications, and much more. Because Paxton Products ' blowers spin at up to 18,000 rpm, maintaining a strict preventative maintenance schedule is critical to ensure system performance and blower efficiency. Improper blower maintenance can trigger a wide variety of negative consequences. To start, if a blower is not properly maintained, it can result... (read more)Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Hartzell Air Movement
Centrifugal Plug Fan for drying applications Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell 's tested and proven "PL " wheel, featuring heavy-duty, single-thickness airfoil blades. Designed for plenum installation, Series 12 Plug Fans are ideal for air circulation in a wide range of industries, including energy, food processing, heavy industry, pulp and paper, chemical... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Dickow Pump Company, Inc.
Heavy duty centrifugal pumps for petrochemicals Download PDF. API 610 Pumps. Heavy Duty Process Pump according to API 610, 10th ED. Series NCR. The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies requirements for centrifugal pumps used in the above industries. The standard does not refer to any outline dimensions of the pumps. APPLICATIONS. The performance... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Kaeser Compressors, Inc.
M58 Utility Portable Compressor the harshest conditions while protecting the machine from dirt, water, and other contaminants. The engine and compressor have separate inlet filters with maintenance indicators. This protection, combined with a high efficiency cooling system, allows the unit to operate in ambient temperatures up to 122 F. For more information on the M58 Utility, or to be connected with your local authorized Kaeser representative, call (877) 682-6482. (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Kaeser Compressors, Inc.
M59PE MOBILAIR® Compressor Our Sigma Profile airend combined with the reliable Hatz Tier 4 Final diesel engine delivers superior fuel economy and reliability. Add in our 21 gal fuel tank and the M59PE is ready for a fuel shift - up to 8 continuous hours without refueling. This flexible unit is designed for heavy-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system... (read more)Browse Air Compressors Datasheets for Kaeser Compressors, Inc.
-
Thermodynamic analysis of nitrogen air-fractionating apparatus
Influence of the flow rate of compressed gas on the efficiency of isothermal compression of centrifugal compres- sors : 1) of air compressors, r/is = f(V); 2) of additional circulation compressors, r/is.c = f(Vc).
-
Cooling TV-80-1.6 compressor by injecting liquid into the flow section
Calculations carried out using the procedure proposed in [3] show that at a dispersion of injected droplets of 10-15 ~m, the isothermal efficiency of high-speed centrifugal compressors is near the limiting value, i.e., the value calculated for the condition…
-
Hydrogen Technology
See also Liquid hydrogen (LH2); Solid hydrogen (SSH2) Compressed hydrogen (CGH2) storage compressors adiabatic compression, 85–86 centrifugal , 85 electrochemical compressor , 91–93 isothermal compression, 85–86 mechanical, 86–88 metal hydride compressor … hazards resulting from vehicle operation, 369 technical efficiency , 93 See also Liquid…
-
Energy Conversion and Management
…energy flow, 194 energy-saving criteria, 195–197 example of energy saving, 195–196 of heat recovery, 196 leakage losses, 193 refrigerating systems, 187, 189 water vapor condensation, 186 Air compressors adiabatic efficiency , 180–181 adiabatic power requirement … axial machines, 191 of centrifugal machines, 190–191. .... of screw machines, 190 energy balance, 183 energy saving, 195 heat recoverable, 189 isothermal efficiency, 184, 185…
-
Miniature Joule-Thomson Cryocooling
…243, 286, 303, 314, 315, 317, 320, 321, 328, 340, 370 Carnot cycle, efficiency , 26, 27, 118 … liquefier, 15, 80 Composition of mixture, 311, 322, 340 Compressibility, 24, 43, 48, 57–60, 63, 66, 70, 134–136, 138, 141, 154–157, 159, 174, 191, 197, 371, 378 isothermal , 66, 70, 154 Compression … 330, 332, 334–336, 378 Compressor centrifugal , 207, 306 cold, 335…
-
Assessment of the thermodynamic perfection of compressors and compressor plants
Consequently, isothermal efficiency cannot serve as a measure of the perfection of a cooled compressor in which the compression process proceeds with a polytropic exponent n > 1. .... and Seleznev and Galerkin [3] use two efficiencies to assess the effectiveness of centrifugal (noncooled) com- pressors…
-
Research and development of large-scale cryogenic air separation in China
Compared with the uniaxial compressor , the five-axis model has a higher isothermal efficiency , thereby reducing the annual power consumption by about 1400 kW, corresponding to a savings in oper- ating cost of at least one million dollars. .... A larger isothermal centrifugal compressor for an 80000 Nm3 /h ASU with a completed prototype design is…
-
Modernization of centrifugal compressors — Another aspect of technical progress
In October 1998, TURBOTECH-LODZ successfully completed the modernization of a 101 J centrifugal air compres- sor (made by the Japanese company Hitachi) on the ammonia production line of the firm "AKRON" (in Novgorod). .... The main goal in the project was to increase the productivity of the compressor by 20% while increasing isothermal efficiency by 5%, which corresponds to a relative increase in efficiency Aq/rl = 8.6%.
-
Compressors and Modern Process Applications
5.1 COMPRESSION PROCESSES AND EFFICIENCIES : POLYTROPIC VERSUS ISOTHERMAL . .... Chapter 2 allowed the reader to become acquainted with compressor essentials. .... Quite correctly, we left the impression that most centrifugal compressors are noncooled machines.
-
CRANFIELD UNIVERSITY
REZA SALAMAT
GAS PATH DIAGNOSTICS FOR COMPRESSORS
SCHOOL OF ENGINEERING
PhD THESIS
For a polytropic Centrifugal Compressor or Expander, the path of the fluid is neither adiabatic nor isothermal . .... For an irreversible process, the polytropic efficiency is less than 100%.
Indicates content that may require registration and/or purchase.