Products/Services for IT SecurITy Software
-
Security Software - (489 companies)Purpose Security software is used to restrict access to data, files, and users on a computer or server. Types Products include: Firewalls Antivirus software Anti-spyware Anti-phishing software LAN/WAN security... -
Data Security Software - (70 companies)Data security software restricts access to stored data and processes on a computer or server. These applications are designed to prevent data loss, corruption, or disclosure of sensitive information. There are many different types of data security...
-
Network Security Software - (113 companies)Network security software includes everything from remote access protection to firewall and security appliance solutions to email security to web filtering, monitoring, bandwidth protection, and all elements of computer network security/computer...
-
Network Security Services - (739 companies)...and install and upgrade anti-virus software. Managed services include network intrusion prevention, host intrusion prevention, email encryption, email filtering, and firewall management. To prevent network intrusions, network security consultants... -
Biometrics Software - (34 companies)...recognition and DNA verification are also available. Applications. In terms of applications, biometric software is used in computer security and electronic banking, and with mobile phones and credit cards. Uses also include autocapture and compliance...
-
Security Systems - (475 companies)Surveillance systems are used to monitor commercial properties and industrial facilities for the presence of trespassers and the behavior of authorized visitors. Security systems are used to monitor commercial properties and industrial facilities...
-
Network Security Platforms - (148 companies)...security. One of the most common applications in network security platforms is firewall software, which is designed to protect unauthorized connections to any applications behind the firewall (inbound connections), prevent applications from connecting...
-
Communications Software - (955 companies)...monitoring software is designed to capture statistical information about network protocols; traffic performance over bridges, routers, and ports; and packet movement through gateways and firewalls. Network security software features include key encryption...
-
Scheduling Software - (80 companies)Scheduling Software is Software used to program and schedule processes and tasks. Scheduling software is used to program and schedule processes and tasks. These programs help in relieving the daily pressures of creating shifts, coverage for absences...
-
Software Development Services - (2229 companies)Software development services design custom software for a variety of applications. Software development services design custom software for specialized and industry-specific applications. They are staffed by programmers, project managers, software...
Product News
-
METTLER TOLEDO Thermal Analysis
Refractometry Software Save time and avoid transcription errors thanks to paperless operation with our powerful PC density software solutions. Data can be viewed, filtered, analyzed, and corresponding reports printed out. METTLER TOLEDO Excellence instruments can be connected to LabX PC software for automatic data handling, high process security and full SOP user guidance. LabX Refractometry Software. LabX software: secure and flexible data handling, full support to comply with 21 CFR 11 and seamless integration... (read more) -
Swissbit AG
Security Upgrade Kit for embedded systems With the Security Upgrade Kit, Swissbit offers a user-friendly and secure solution that protects embedded systems and complies with relevant cybersecurity regulations. The kit includes an industrial-grade microSD card as well as appropriate documentation, software, and tools. It offers hardware-based access control, real-time data encryption with AES 256, and customizable protection profiles. Areas of application include the copy protection of sensitive data and the protection of system... (read more)Browse Flash Memory Cards Datasheets for Swissbit AG -
Ametek Solartron Metrology
Software for Quality Control-Orbit® Gauge Software cause so the process can be corrected before a part needs to be scrapped. Security. Complete Security is designed into Orbit (R) Gauge Software, preventing any unwanted changes to the setup. This security protects the integrity of the measurement system and can be customized to meet your needs. Gage Repetability and Reproducibility. Orbit (R) Gauge Software has the capability to perform gage repeatability and reproducibility studies in compliance with the AIAG MSA Fourth Edition. You can select... (read more)Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
Allen-Bradley / Rockwell Automation
CIP Security Possible with New Proxy Device by working with EtherNet/IP-compliant devices. CIP Security is part of the defense in depth strategy, which can help defend against attacks where threat actors can remotely access a network and act maliciously. With the ability to provide CIP Security for a single device, a layer of security is added that can help protect the system. Configuration for the proxy device can be achieved through FactoryTalk Policy Manager software and FactoryTalk system services. In addition, this device supports... (read more)Browse Network Equipment Datasheets for Allen-Bradley / Rockwell Automation -
Allen-Bradley / Rockwell Automation
Expand Controller and Software Capabilities controllers. This feature offers MicroLogix users an additional controller option that can communicate like a MicroLogix controller by allowing backward compatibility to the legacy communication method. Initial IPv6 addressing support via a Modbus TCP server extends a wider range of IP address choices for a Micro800 controller connection to a global network, simplifying device deployment and communication. Software version 23 offers enhanced security for controllers and Program Organization Units... (read more)Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Allen-Bradley / Rockwell Automation
Micro Controllers and Design Software and address more water/wastewater application requirements with the expanded DNP3 and DF1 support, including half-duplex and radio modem modes. It can also improve system security through a new password set/verify and user project encryption/decryption in the plug-in memory module. Connected Components Workbench software version 20.01 is the required minimum for Micro850 and Micro870 2080-Lx0E controllers. Users can benefit from a more secure programming environment with enhanced encryption... (read more)Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
iba America LLC
Maximum Grid Security for Offshore Wind Power In the Sofia offshore wind farm, GE Vernova ensures secure and efficient power transmission with the measurement and analysis system from iba AG. Thanks to flexible sampling rates and seamless integration, the iba system enables precise fault analysis - an essential requirement for maintaining the stability of one of the world's most powerful wind farms. Learn more. (read more)Browse Data Acquisition Software Datasheets for iba America LLC -
Pleora Technologies Inc.
Feature-rich GigE & USB3 Vision Software Dev Kit eBUS SDK. eBUS is a single SDK that enables developers to write code that can implement either or both receive and transmit modes of operation. The eBUS SDK is built on a single API to receive video over GigE, 10 GigE, and USB that is portable across Windows, Mac, and Linux operating systems. With a Developer Seat License, designers can develop production-ready software applications in the same environment as their end-users, and quickly and easily modify applications for different media, while... (read more)Browse Image Analysis Software Datasheets for Pleora Technologies Inc. -
U-Reach Data Solutions Inc.
Portable Secure Data Erasure Solution U-Raze is a portable, USB-based software solution designed for securely erasing data from storage devices. Unlike traditional data deletion methods that may leave traces behind, the U-Raze ensures complete and irreversible data removal, making it ideal for individuals and organizations prioritizing data security. (read more)Browse Data Security Software Datasheets for U-Reach Data Solutions Inc. -
AENOR
Requirements for anti-bribery management systems The new UNE-ISO 37001:2025, which provides requirements and recommendations for building and maintaining an anti-bribery management system, is now available. This standard applies to any type of organisation, irrespective of size, in the public, private and non-profit sectors and can be used in all jurisdictions. As in the case of UNE 19601:2025, the revision of UNE-ISO 37001 is aligned with the new ISO Harmonised Structure for management system standards and the new compliance standards, and... (read more)
Conduct Research
Check Point NGX R65 Security Administration. Covering Check Point's new, flagship NGX R65 Firewall/VPN, this guide provides all you need to know about this underlying security software platform for all of your company's enterprise firewall, VPN and management solutions....
Black Hat Physical Device Security: Exploiting Hardware and Software. Providing an examination of software programs and hardware devices, this guide shows how to audit security devices and suggests design modifications and code-level fixes that can be applied to applications and devices to mitigate...
Operational Excellence & Lean Six Sigma Plant and Data Security: Are You At Risk? Apotex Automates Weighing to Keep Materials Moving Drug Security Gets (Nano-) Granular Eisai Installs a New BMS Rockwell Automation to Acquire Pavilion Technologies 2009 Rockwell Automation Process Solutions User...
Security is a precious and rare commodity in today's connected, online world. While we value the convenience of hopping on the Internet to do our banking, shopping, surfing, and communicating, we are alarmed at the ease with which hackers can infiltrate our personal computers. So...
Cryptographic Security Architecture: Design and Verification. Presenting a design for a portable, flexible high-security cryptographic architecture, this text unveils an alternative means of building a trustworthy system based on concepts from established software engineering principles...
It includes people, hardware and software processes as well as data assets. Security policies define the overall security and risk objectives of an organization. In the old model, the focus was on physical assets and took steps to protect them. This is still true today, but data protection is equally...
If one measure fails, another is ready to serve as backup. It s a team approach with hardware and software, says Rakaczky. How do we stop the wound from bleeding? Invensys looked at security issues several years ago and decided that they were in a unique position of already dealing with companies...
Security Log Management: Identifying Patterns in the Chaos. This unique book shows system administrators and security professionals how to use open source software such as Tcpdstats and Snort perfmonitor to create reports that give you the big picture of your network's health and well being....
...network are not protected neighbors and passersby can easily tune into your wireless AP (access point) and sneak on to the Internet. With a bit of know- ledge and some software, they can also eavesdrop on your wireless transmissions. The default settings of most wireless APs offer little protection from...
...is complemented by a discussion on available tools and software useful to the design engineering community. Software Intellectual Property (IP) vendors, OEMs, Programming Centers and Contract Manufacturers of embedded systems benefit from CodeGuard Security. If your organization uses a Code Protection...
-
The Effect of Liability and Patch Release on Software Security: The Monopoly Case
Ryan (2003) argues that it is not practical for consumers to create their own security software , and thus it is reasonable to assume that manufacturers of such software should ensure the re- liability of their products.
-
Open Source Systems Security Certification
General-purpose open source evaluation models, such as Bernard Golden’s Open Source Maturity Model (OSMM) [21] do not address the spe- cific requirements of security software selection.
-
Safe systems
must 5 to the Java debate Sprach- and platform safety software mechanisms, this guarantee that.
-
Information Security
Katzeff, P.: Hacking epidemic spurs security software stocks, February 2015.
-
Encyclopedia of Cryptography and Security
Symantec’s Norton Internet Security software is an example of anti-spyware protection program; others include Trend Micro’s antivirus and anti-spyware, McAfee Anti-Spyware, and Microsoft’s Windows Defender.
-
Engineering Secure Software and Systems
In the realm of security soft- ware engineering, Haley et al. [10,9] present a framework for representing security .
-
Global Security, Safety and Sustainability: Tomorrow's Challenges of Cyber Security
According to Leyden, based upon a survey conducted by the security software company PC Tools, women are shown to be more cautious than men with regard to common infor‐ mation security – related practices [3].
-
Contemporary Research on E-business Technology and Strategy
Security Software Formal Modeling and Verification Method Based on UML and Z . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Software Engineering and Computer Systems
2005) System security ( software , network, and computer system) General overflows.
Indicates content that may require registration and/or purchase.