-
Supplier: U.S. Plastic Corporation
Description: horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression
- Valve Size: 0.25 inch
- Valve Type: Float Valves
- Primary Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve body out of the line. Valves prevent reversal of flow in piping systems. They are ideal where
- Valve Size: 2.5 inch
- Valve Type: Check Valves
- Primary Material: PVC
- Features: Threaded, Union
-
Supplier: Rotolok Valves, Inc.
Description: It is sized between 150mm and 300mm. Slide Valves are used for controlling the flow of powders, pellets and granules from the inlet or outlets of equipment. Rotolok have been making an extensive range of fabricated units to suit the general industrial fields, but with the ROTOSLIDE,
- Valve Size: 6 to 12 inch
- Number of Ports/Ways: 1
- Primary Material: Aluminum
- Valve Type: Control Valves, Solenoid Valves
-
-
Supplier: Lumaco Sanitary Valves
Description: An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon
- Valve Size: 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Valve Type: Diverter Valves, Plug Valves, Sanitary / Hygienic Valves
-
Supplier: DeZURIK, Inc.
Description: 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. KGC-ES Knife Gate Valves are available in sizes 2-48″ (50-1200mm) with metal, resilient or soft seats. They feature cast guides, jams, and high flow capacity, The actuator superstructure is heavy duty cast carbon steel or cast
- Valve Type: Gate / Knife Valves
-
Supplier: Victaulic Co. of America
Description: available with a Non-Rising Stem (NRS) operator When installed using Victaulic Style SC77 installation-ready™ shouldered couplings, the shouldered gate valve assembly is up to 1/3 less weight then a flanged valve
- Pressure Rating: 362.59425 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: DeZURIK, Inc.
Description: DeZURIK KGC-MC Metal Cutting Cast Stainless Steel Knife Gate Valves are designed to provide long service life in applications requiring shearing capabilities like those found in Pulp and Paper Recycle and Rejects Cyclone applications. The KGC-MC valve is designed to cut the media
- Valve Type: Gate / Knife Valves
-
Supplier: Watts
Description: Series 375, 500, 750, 1000, 1250, 1500 and 2000 Heavy Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling high capacity water flow and can be tank wall-mounted. It has a bronze body construction with a machine flange on the
- Valve Size: 0.375 to 2 inch
- Valve Type: Float Valves
- Media: Water
-
Supplier: Waterman Industries, Inc.
Description: with practical sealing against back flow combine with maintenance-free operation to assure years of service. This gate is not recommended for pump discharge or other applications where violent slamming may occur. Heavy-duty links and bushings are available when severe operating conditions are
- Valve Type: Gate / Knife Valves
-
Supplier: Jergens, Inc.
Description: recommended flow rate is 90 cu. in./minute per clamp (approximately 1 second clamp time) Note(s): Arm length can affect clamping pressures (see graph in Workholding Catalog). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
- Stroke: 1.5 inch
- Operating Pressure: 3,000 psi
-
Supplier: Schutte & Koerting
Description: product, high temperature, corrosive and low flow rates. Applications Bag dump stations. Abrasive material handling. Improve performance of existing rotary valve installations. Sensitive material handling. High temperature and varying size solids.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
Find Suppliers by Category Top
Featured Products Top
-
-to-access installations. Additional features include a 100% round port design for high flow and low pressure drop, cast gate guides and jams for positive shutoff, ASME B16.20 full-face gasket surfaces, and a heavy-duty actuator superstructure. With a wide range of actuator options and (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Parameters to Monitor Particle Counting The measure of cleanliness of a fluid, it is a critical test for hydraulic systems. Servo valves have very tight tolerances, and are susceptible to jamming with poorly filtered fluid. All OEMs specify cleanliness levels to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
contains dissolved minerals, excessive water use can lead to mineral buildup (scale) on pipes, valves, and other equipment, which can cause restricted flow, reduced heat-transfer efficiency, and increased wear on pumps and valves. This ultimately results in increased downtime and reduced efficiency (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
improving the MTBF of the pump. Kinematic Viscosity The resistance of a fluid to flow under gravity. Viscosity is the most important lubricant physical property for pumps. The viscosities of lubricants vary depending on their classification or grade, as well as the degree (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Room climate technique
Excessive formation of corrosion product a Verschlammung of radiant heating systems and flow disorders can mean on valves and heat meters, see K2.3.
-
Reliability Engineering Handbook, Vol2
Valve will jam flow when electric .
-
Polar tropospheric ozone depletion events observed in the
International Geophysical Year of 1958
Occasionally the automated flow -control valve jammed , and the variation of sensor output with pressure across its capil- lary was then used to check the linearity of the whole sys- tem, which was certainly accurate within 10% (Brunt, 1962, p. 80).
-
Health
Realized through construction principles how in tilting disc prostheses or in double wing-flaps (Abb.5), the disorder of the flow through the valve component itself could be reduced, physiological flow ratios could in spite of intensive not to be reached to…
-
Hydroelectric plants
By a current disorder , the outlet valve also the flap closes.
-
Advanced Strategies for the Monitoring and Control of Water Contamination in Oil Hydraulic Fluids
…of the many deleterious effects water has on oil: 9 Hydrolysis and Oxidation - Water accelerates the rate at which base oils are oxidized to form acids, sludge and varnish by-products, which obliterate flow passageways, cause valve jamming and corrode metal surfaces.
Indicates content that may require registration and/or purchase.