-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
More Information Top
-
Cable Supported Bridges: Concept and Design 3rd Edition
Figure 2.88 Wire reels for the Storebælt East Bridge. .... Figure 2.89 Angular change Df at the cable saddle occurring under asymmetrical traffic load on a .... where Jcb is the moment of inertia of the cable.
-
Number panels for the construction operation
Abrüstens of the crane a significantly larger roller as the insert itself. .... data characteristic after BGL: bearing load [kg] designs inclined elevator (conductor elevator with cable drive) BGL-Nr. .... JCB Load world 540-70 .
-
Explosive Technology Meets North Sea Challenge
As the diver swims down to the shot area, the detonating cord is reeled off from the .... The object of this jcb was to sever each of the 10 pilings below the jacket legs .... Cutters are currently available for cut- ting cables of any size.
-
The knee
The comparison with an electric cord copper wires of which in the interior are torn intrudes with … side with or without tissue bridge, can be sandwiched by flexion between femoral roller and Tibia and .... J Bone Joint Surg Br 1976;58:287-90 Grant JCB , Basmajian JV.
-
Dubbel
1 fattening head with pulleys for main and auxiliary winds, 2 fattening upper part, 3 fattening lower part, 4 fattening mounting, 5 nape cylinders, 6 main winds 7 auxiliary winds, 8 cable guiding rollers , 9 cable vortices 14, 10 telescopic boring bar .... Backhoe loader with charging blade and backhoe-tail excavators ( JCB , Cologne).
-
Dubbel
Become the Fahr- and working movements also by cable dredging hydraulically with leistungsgeregelten axial piston pumps and … by a rotary compound (mittenfreies large rolling bearing, ein- or mehrreihig, balls or rollers ) radial forces and .... Backhoe loader with charging blade and backhoe-tail excavators ( JCB , Cologne).
-
The European Automotive Supplier Report
Unipart’s major customers include Citroën, Chrysler, Ford, Jaguar, JCB , Land Rover, Lotus, Rover, Saab and Toyota. .... BatteryPeripherals, Connector, Digital Tachometers, Drive Motor Peripherals, Electrical Wires, Electronics Parts, Under- floor Cables , Wiring Harnesses. .... Although many countries in the region are still reeling under low vehicle demand, Zanini has high hope…
-
Psychiatry and psychotherapy
JCB Mohr, Tübingen opening saddle VE of (1954) Prolegomena of a medical anthropology. .... In the depression, other issues play in this respect a role that are familienorientiert passports concern like … after stepping in a flash with closed eyes a homolaterale Vestibularis disorder. cable dancer operation: Balance…
-
Psychiatry, Psychosomatik, psychotherapy
JCB Mohr, Tübingen opening saddle VE of (1954) Prolegomena of a medical anthropology. .... a multiaxialen Ätiologie, whereat by psychobiosozialen can play the also anthropological or religiously-spiritual aspects a roller . .... 5 cable dancer operation: Balance on an imaginary cable (with open and closed eyes) sets already high…
-
Manual Applied psychology for guiding forces
Example of the cable dancer. .... On fears, that itself almost exclusively on the interior of the individual Cooperating to refer (to be triggered at most through signals or scenes in the outside) can be acted in in the roller of superiors not directly. .... Tübingen: JCB Mohr (Paul Siebeck).
Indicates content that may require registration and/or purchase.