-
Supplier: TMP Pro Distribution
Description: the Radial JDI, the Duplex employs two high-performance Jensen audio transformers and the same pristine audio signal path that has made the JDI the industry standard. It features exceptional signal handling with virtually zero phase shift or harmonic distortion, while
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The Radial JDI is a passive direct box designed to handle extreme signal levels without distortion of any kind. Unlike an active DI that is limited by the buffering amplifier's rail voltage, the JDI employs a Jensen audio transformer as the engine. Jensen
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: Our top-of-the-line passive DI features the Jensen JT-DB-EPC transformer - world renown for wide frequency response and superior noise rejection characteristics. Extruded aluminum housing with recessed switches provides expected Whirlwind durability. Impedance Ratio: 200k:1.5k Freq.
- Application: Music / Audio Systems
-
-
Supplier: TMP Pro Distribution
Description: The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6 incorporates six top-of-the-line Jensen audio transformers with extra RF filtering to
- Application: Music / Audio Systems
-
Supplier: Woo Audio Inc.
Description: Unit: 35 lbs, Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Standard Features: High-end output transformer design Point
- Type: Amplifier
-
Supplier: Conxall Corporation
Description: Single Channel Mic Splitter, Jensen Transformer The Switchcraft RMAS1 is a passive 3-way transformer isolated microphone splitter ideal for sending a single balanced audio input to 3 unique destinations. The RMAS1 is available with either Jensen or premium custom
-
Supplier: Woo Audio Inc.
Description: x 2, THD = 3%, 1Khz Frequency response: 16â€"38 Khz, -2dB Output impedance: 8 ohms Signal/Noise: = 90 dB Standard Features: Independent headphone and speaker circuits High-end output transformer design Point-to-Point wiring Selectable speaker, AKG-K1000, high and low impedance dynamic
- Type: Amplifier
-
Supplier: Conxall Corporation
Description: Single Channel Mic Splitter, Custom Transformer The Switchcraft RMAS1 is a passive 3-way transformer isolated microphone splitter ideal for sending a single balanced audio input to 3 unique destinations. The RMAS1 is available with either Jensen or premium custom
-
Supplier: Conxall Corporation
Description: Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter. All I/O on rear. The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels
-
Supplier: Conxall Corporation
Description: Rack-mounted, 8 Input, 3-Way Split, Dual Isolated, Jensen Transformers, Mic Splitter The RMAS8C, RMAS8CPRO, RMAS8 and RMAS8PRO are 8 input, 24 output (3-way) dual transformer isolated audio splitters. A line level pad on each of the 8 input channels allows connection of
Find Suppliers by Category Top
More Information Top
-
Shopping In Signal Processors - Big Bruin
It is a passive DI that employs a Jensen isolation transformer for optimum audio performance offering outstanding linearity at all frequencies, combined with extraordinary level handling without introducing distortion.
-
Shopping In Signal Processors - Big Bruin
It is a passive DI that employs a Jensen isolation transformer for optimum audio performance offering outstanding linearity at all frequencies, combined with extraordinary level handling without introducing distortion.
-
Shopping In Signal Processors - Big Bruin
It is a passive DI that employs a Jensen isolation transformer for optimum audio performance offering outstanding linearity at all frequencies, combined with extraordinary level handling without introducing distortion.
-
Shopping In Accessories - Big Bruin
Featuring a unique design that uses interchangeable capsules, a military-grade vacuum tube, and Jensen transformer balanced output, the Mojave Audio MA-100 is ideal for capturing the most detailed aspects of your performance.
-
The Sound of Silence
8 “Balanced Lines in Audio Systems: Fact, Fiction, and Transformers ”, Bill Whitlock, JAES Vol. 43, No. 6, June 1995 – or Jensen Transformers, Inc.
-
The Sound of Silence
8 “Balanced Lines in Audio Systems: Fact, Fiction, and Transformers ”, Bill Whitlock, JAES Vol. 43, No. 6, June 1995 – or Jensen Transformers, Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8701/49839428-MIT.pdf?sequence=2
The Jensen transformer is rated for <100dB distortion through this frequency range and was thus employed for delta-sigma-mode in conjunction with the audio precision System I as the signal source.
-
Manual of the audio technique
High-quality transformers specific core materials use and winding method (e.g., bifilar and Trifilar winding). They offer themselves by high signal levels distortion factors of less than 0,025 % and a linear audio bandwidth of 220 kHzes (-3 dBs) by about 0,06 … … lie in the audio frequency range (20 -20.000 Hzes) ( Jensen 1990).
-
Balanced Phono-Amps
Douglas Self in his ‘Small Signal Audio Design’ handbook gives a very good overview on the many … For transformer driven outputs, the Jensen Transformers website shows a broad range of solutions.
-
Shopping In Microphone Preamps - Big Bruin
… 500 Series Processors 500 Series Processors - Based on the legendary 992EG, the LaChapell Audio Model 583s is … This preamp uses a traditional single-end configuration, starting with a Jensen JT-115k input transformer , Burr-Brown & THAT balanced line drivers, and a CineMag CMOQ nickel alloy output transformer - an overall topology similar to the 992EG.