-
Supplier: Alfa Laval Inc.
Description: been modified to handle mixing of liquids, gas and powder. Rotary jet mixers can be used in tanks between 100 and 800,000 liters in size. To meet your mixing needs Alfa Laval also offers a range of agitators and a magnetic coupled mixer. Faster, effective mixing When using the
-
Supplier: GN Solids control Co., Ltd.
Description: can make Twin-Jet Mud Mixer according to the user requirements.It is designed by GN solids control bentonite mud mixer,drilling mud tank jet mixer.
- Feed Rate: 11,887.74 to 84,535.04 GPH
- Motor Power: 15 to 100 HP
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: Flygt, a Xylem brand
Description: Dry installation for wastewater and sludge applications
- Operating Temperature: 0 to 190 F
- Mixer Type: Agitator, Propeller / Impeller
- Applications / Industry: Agricultural Products, Food and Beverage Processing, Paper and Pulp Processing, Water / Wastewater Treatment
- Operating Condition: Batch Operation, Continuous Feed
-
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Motor Power: 3 HP
- Mixer Location: Bottom Entry, Side Entry, Top Entry
- Applications / Industry: Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing, Sanitary Processing
- Market / Application Trigger: Industrial, Laboratory
-
Supplier: Schutte & Koerting
Description: Single-Nozzle Water Jet Exhauster operates on the jet principle. Motive water is supplied to the exhauster under pressure discharging through spray nozzles in a high-velocity, solid jet. Air or vapors are drawn into the body of the exhauster by the draft-producing action of the
- Application: General Purpose / Industrial, Medical / Laboratory
- Venturi Type: Liquid Eductor / Ejector, Venturi Air Jet
-
Supplier: Milton Roy
Description: increase the scope enclosure. The side-entry mixer concept is driven by four top priorities: safety, reliability, process optimization and easy, cost-effective maintenance. Large mixing volumes. The mixer is designed for tanks up to 200,000 m³ (1.3 MM barrels). The high liquid
- Motor Speed: 200 to 1,500 rpm
- Motor Power: 10.0516528867711 to 73.7121211696551 HP
- Operating Temperature: 32 to 482 F
- Mixer Type: Agitator
-
Supplier: IKA Works, Inc.
Description: The IKA ROTOTRON® RT is an all-purpose jet-flow agitator used for homogenizing, dispersing, suspending, emulsifying, aerating, dissolving and improvement of heat transfer. The RT is most effectively used for tasks ranging between that of a conventional stirring machine and a dispersing
- Capacity: 1,059.439718094464 cubic feet
- Motor Speed: 3,600 rpm
- Motor Power: 32.1652892376677 HP
- Mixer Type: Agitator
-
Supplier: IKA Works, Inc.
Description: emulsification, aeration and dissolving, and to facilitate heat transfer. The high rotational speed of the rotor, together with the close proximity of the mixing vane and jet pipe, prevents losses caused by backflow. As such, the jet flow agitator is characterized by its high level of
- Capacity: 706.2931453963092 cubic feet
- Motor Speed: 3,600 rpm
- Motor Power: 20.1033057735423 HP
- Features: Agitator, Agricultural Products, Homogenizer, Rotor-Stator, Variable Speed
-
Supplier: TMP Pro Distribution
Description: analog main XLR outputs Dual headphone outs with individual amplification, level control and source 24/8 channel digital mixer with 48-bit double precision summing Flexible 24/8 DSP mixer with total recall and DSP effects insert points No compromise routing for all outputs Full 48-bit
-
Supplier: Rolls-Royce Holdings plc
Description: combustion system consisting of ten combustors. The majority of the bypass duct is constructed in carbon fiber composite material. Cold bypass air and hot exhaust gases are combined in a forced mixer that gives good propulsive efficiency and low noise generation
- Length: 94.7 to 94.8 inch
- Weight: 2,951 to 3,340 lbs
- Application: Aviation
- Engine Type: Internal Combustion
-
Supplier: APV, An SPX Brand
Description: Dissolver uses the jet mix principle for optimum dissolving and delivers a more precise and consistent product resulting in raw ingredient savings. It is available in capacities ranging from 5,000 to 45,000 kg/h. 7 good reasons to buy an APV FX Flex-MixTM Continuous Sugar Dissolver: Fully
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: Milton Roy
Description: SABRE® propeller. This proprietary impeller channels the liquid jet toward the bottom of the basin, up to 7m deep. Since it is floating, Heliofloat agitator does not require a mounting device. Its fixation is performed using simple cables to avoid gyration. Several agitators can be suspended
- Mixer Type: Agitator
- Operating Condition: Batch Operation
- Media Type: Liquids, Solutions, Emulsions
- Features: Other Applications / Industry
-
Supplier: GN Solids control Co., Ltd.
Description: SB series centrifugal pump is the ideal equipment to provide impetus for the Desander, Desilter, and Jet Mud Mixer. It can also be used as Charge Pump auxiliary perfusion for mud pump and Trip Pump for the drilling well head. The centrifugal pump may also be called a sand pump. the SB
- Horsepower: 15 to 100 HP
- Maximum Discharge Flow: 198.129 to 1,408.9173333333333 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Tech Met Inc.
Description: print or specification. Typical applications of chemical milling include Inconel jet engine mixer components, titanium exhaust system cowlings, forgings (titanium, steel, or hi-temp), engine combustion cases, and thin wall tubing. Tech Met does some smaller aluminum components in
- Materials: Aluminum, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Operation: Electrochemical / Photochemical Machining, Etching / Chemical Milling
- Additional Services: High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: North America, Northeast US Only, Other, United States Only
-
Description: different applications. The CPV (bin vent) is up 70% smaller than traditional bag bin vents and can be used on silos, conveyor transfer points, conveyor discharges, blenders and mixers.
- Airflow: 700 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse), Cartridge-type Units
- Collector Type: Collection Booth, Source Collector / Portable
-
Supplier: Coperion K-Tron
Description: is equipped with automatic reverse jet pulsing for thorough cleaning. The P-Series Vacuum Receivers are used in a variety of challenging material handling applications. In chemical applications, P-Series Vacuum Receivers are used for Vessel loading, loss-in-weight feeder refill and reactor
- Mass Flow of Material: 4.449999999999995 t/hr
- Features: Bulk Material Conveyor
- Conveyor Type: Pneumatic / Vacuum Conveyor
-
Supplier: Schutte & Koerting
Description: eductor and produces a high-velocity jet. This creates a suction in the body of the eductor and causes the suction material to be drawn into the eductor and entrained by the liquid. Both the motive liquid and the entrained material are intimately mixed in the throat of the eductor and are
-
Description: are given in ISO 80601‑2‑70[16]; - continuous positive airway pressure (CPAP) ME equipment; - high-frequency jet ventilators (HFJVs)[31], which are given in ISO 80601‑2‑87[21]; - gas mixers for medical use, which are given in ISO 11195[9]; - flowmeters, which are given in ISO
Find Suppliers by Category Top
Featured Products Top
-
“3D printing” and the broader term “additive manufacturing” interchangeably. Additive manufacturing is the creation of objects by “adding” material — as opposed to removing material, like in the traditional processes of CNC machining (drilling, boring, milling, reaming), laser cutting and water jet cutting (collectively known as “subtractive manufacturing”) (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Micro and Macro Mixing
The different kinds of process equipment are jet mixer , static mixer and mixing vessels equipped with rotating stirrers.
-
Handbook of Industrial Mixing: Science and Practice Complete Document
9-5.2 Jet Mixer Design Method .
-
Demonstration and Optimization of BNFL's Pulsed Jet Mixing and RFD Sampling Systems Using NCAW Simulant
The BNFL Inc. flowsheet for the pretreatment and vitrification of the Hanford High Level Tank waste includes the use of several hundred Reverse Flow Diverters (RFDs) for sampling and transferring the radioactive slurries and Pulsed Jet mixers to homogenize or suspend the …
-
Passive versus active mitigation cost analysis
22 4.2.2 Jet Mixer Pump and Transfer Pump/Recirculation, Alternative 1 . . . .
-
Industrial mixing techniques for Hanford double-shell tanks
Jet mixer pumps are currently the baseline technology for sludge mobilization and mixing in one- million gallon double-shell tanks at the Hanford and Savannah River Sites.
-
jet mixer - offers from jet mixer manufacturers, suppliers, exporters & wholesalers
jet mixer .
-
Waste Treatment Plant Support Program: Summaries of Reports Produced During Fiscal Years 1999-2010
pulsed jet mixer PNNL .
-
An Assessment of Technologies to Provide Extended Sludge Retrieval from Underground Storage Tanks at the Hanford Site
Deployed Technologies for Enhanced Sludge Removal ....................................................................6.l 6.1 Fluidic Pulse Jet Mixing ................................................................................................................6.l 6.1.1 Pulse- jet Mixer Operating Cycle ...........................................................................................6.2 6.1.2 Pulse-Jet Mixer System Components .....................................................................................6.2 6.1.3 Pulse-Jet Mixer …
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361100059S.pdf
THE EFFECTS OF ARBITRARY INJECTION ANGLE AND FLOW CONDITIONS ON VENTURI- JET MIXER .
Indicates content that may require registration and/or purchase.