-
Supplier: New York Blower Company (The)
Description: New York Blower Unit Heaters are designed for continuous operation in the industrial environment. With their rugged, low-maintenance design, Unit Heaters are well-suited for space-heating applications in warehouses, steel plants, pulp-and-paper mills and food-processing
- Maximum Operating Temperature: 600 F
- Heating Capacity: 179.69961 kW
- Maximum Air Temperature: 150 F
- Maximum Operating (Sheath) Temperature: 600 F
-
Supplier: Mobile Air, Inc.
Description: The Mobile Steam Fan Coil 362 fits perfectly into a small or medium sized office, computer, or server room. It includes a mechanical thermostat, a 2hp fan motor, and is rated up to 200 psig stream supply. The 362 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 12,160 SCFM
- Features: Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Phase: Single Phase
-
Supplier: Johnson Controls, Inc.
Description: An extensive variety of components provide a flexible and versatile fan coil unit to meet the needs of any building. Plus, the variety of options available with FCC units is where you find the versatility to fit any heating, ventilating, and air-conditioning need. FEATURES AND BENEFITS Optimized
- Heating Capacity: 3.66375 to 29.57379 kW
- Maximum Air Flow: 400 to 2,000 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
-
Supplier: Armstrong International
Description: hidden benefits. The Armstrong Door Heater is a Unit Heater with a high velocity nozzle.
- Maximum Air Flow: 22,110 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater, Stainless Steel, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: Low profile vertical fan-coil units offer optimized performance, flexible design, choice of controls and more, to offer excellent performance and indoor air quality. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or electric
- Heating Capacity: 3.45858 to 22.09974 kW
- Maximum Air Flow: 250 to 1,200 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Mobile Air, Inc.
Description: The Mobile Hot Water Coil 271 fits perfectly into a small or medium sized office, computer, or server room. It includes a 1/2 hp fan motor, a supply of 1 1/4" outlet and has a return 1 1/4" outlet. The HWC271 is an ideal portable heating unit for small office environments.
- Maximum Air Flow: 5,130 SCFM
- Features: Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
- Phase: Single Phase
-
Supplier: Johnson Controls, Inc.
Description: The FW vertical low-profile fan coil has raised the bar by lowering the power consumption required. The vertical floor mounted unit’s impressive list of standard features provides unparalleled design flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Heating Capacity: 2,302.5936 to 18,232.5786 kW
- Maximum Air Flow: 230 to 920 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Armstrong International
Description: Many of the best reasons to insist on Armstrong unit heaters are ones you never even see. Components like motors, bearings, tubes, enclosures and fins are heavy-duty, to ensure lasting performance. Armstrong’s options for fin material, pitch, height and type, for example, help explain why our
- Maximum Air Flow: 22,110 SCFM
- Features: Air Heater, Forced Air Heater, Other, Space Heater, Stainless Steel, Steel
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled; chilled-water coil or
- Heating Capacity: 5.12925 to 47.39427 kW
- Maximum Air Flow: 600 to 2,000 SCFM
- Features: Air Heater, Forced Air Heater, Space Heater
- Fuel / Energy Source: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to 25 times more than the volume of (read more)
Browse Nozzles Datasheets for Vortec -
comfort of the passengers and the crew, environmental control systems are crucial. While cruising in the jet stream, these systems manage temperature, humidity, and pressure in the cabin, ensuring a pleasant flight for all. Reducing the size and weight of components is crucial for all aircraft (read more)
Browse Brushless Motors Datasheets for Portescap -
joints. IP65 Waterproof and Dustproof Protection – Sealed housing with O-ring construction provides complete resistance to dust ingress and water jets, ensuring reliable operation in wet, humid, and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Renewable energies
… 406 stimulation 73 damming power plants 356 damming wall 358 stowage 358 STC conditions 213 … … 358 servomotor 526 Stirling- heaters 624 Stirling-machine 621 … … 505 Straflo turbine 363 beam network 468 radiation deterministic … … bales of straw 647 current development 354 Stromerzeugungscharak., comparison …
-
1979-1980 Conference Index
… Options and issues; EASCON 80 436-442 Rathjen, Scott Martin, and Donald K. Reynolds; Computer modeling for a space power transmission system; IECEC … … design of Stirling engine heaters ; IECEC 80 Vol 2 … … of operation of a jet - stream fluidyne; IECEC 79 1098 …
-
Dubbel
… 40 lifting devices U 3 tail drive Q 5 tail collision Q 40 Hedströmzahl He B 55 yeasts N method 91 hot corrosion P 20 radiators M 26 radiator thermostat valve M 37 … … hollow rivets G 39 cavity component D 33 holography … … 20 representation Y 16 hybrid motor, lean motor P 67 hybrid to wrapping surface X 2 hybrid / step motor V 31 -, layer charging motor P 67 -, igniting beam -diesel-gas engine P … … H 16 -, gear with current division H 4 -, gear …
-
Dubbel
… C 2 main normal voltage trajectories C 2 main clause, first D 4 -, zeroth D 2 -, second D 7 main shear stress C method 19 radiators M 25 radiator thermostat valve M 35 … … hollow rivets G 35 cavity component D 33 bar … … representation hybrid to 35 wrapping surface X 2 hybrid-drive U 44 Y 15 hybrid motor V 32 -, lean motor P 63 -, layer charging motor P 63 -, igniting beam -diesel-gas engine P … … H 4, -, gear with current division H 4 -, gear …
-
Room climate technique
The parabolic curves for the relative power of room radiators are subordinate dependent on the ratio (σ/∆ϑV)0 in its process crucially of the high number neff and only. The water current serves as the setting size for control of the heat emission of a room heating surface applies so with the same discrimination as derived above, of equation D1.6-26, for integrated heating surfaces and cover beam plates: .
-
Electro and regulating technique
… 4 star point conductors 4 star connection 4 driving relay 51 control installation 84 stitch supply 43 floor distributors 44, 46, 120 disturbing size 86 disorder message 94 beam network 122 radiators 54 … … 8 radiation power 5 current outlet 46 current input … Technique space 122 partial flash 22 telephone system 104 temperature sensors 67, 68 temperature switches 68, 96 thermostat 68 thermostatic radiator valve 89 load-bearing rail 51 transformer 4, 37, 38 transformer arrangement 122 transformer space 2 transformer station 114 separating-junction …
-
Journal of Spacecraft and Rockets > Thermal response and ablation characteristics of lightweight ceramic ablators
An arc- jet facility is used to simulate heating conditions similar to those experienced by a space vehicle entering the atmosphere. The arc-jet facilities use a constricted arc heater to generate a high-temperature plasma stream .
-
Frick / Knöll building construction lesson 1
… over the "heat recovery" flows in finally over the supply air openings into spaces and this cools … … g. alone via a Fotovoltaikanlage are set ready through a small refrigerating machine (" green current "). When the passive house by the controlled ventilation system assesses via a surface heating system like, e.g., floor heating, the lower wall radiators , cover beam surfaces, component activation o. a., can be also cooled over these surfaces without large additional effort.
-
Frick / Knöll Baukonstruktionslehre1
… over the "heat recovery" flows in finally over the supply air openings into spaces and this cools … … g. alone via a Fotovoltaikanlage are set ready through a small refrigerating machine (" green current "). When the passive house by the controlled ventilation system assesses via a surface heating system like, e.g., floor heating, the lower wall radiators , cover beam surfaces, component activation o. a., can be also cooled over these surfaces without large additional effort.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41015/37911981-MIT.pdf?sequence=2
Rh,pla = thermal resistance of the faceplate (m2.K/MW) Rth,total = total thermal resistance between the heater and the water boundary layer (m2.K/MW) s = nozzle to nozzle spacing (m) … ceramic/faceplate surface (K) T3 = temperature at the faceplate/water surface (K) T, = circular disc cold temperature (K) Tf = film temperature (K) Th = circular disc hot temperature (K) T. = free stream water temperature (K) Td … … wall temperature (K) uj = jet water velocity (m/s) V …
Indicates content that may require registration and/or purchase.