Products/Services for JIC Pneumatic Cylinders
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators driven by pressure differential in the cylinder chambers. One side of a piston flange can be pressurized to provide force and motion with a spring (providing return force after pressure is released...Cylinder ConfigurationCylinder ActionBody Material -
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Rodless Cylinders - (106 companies)Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more... -
Hydraulic Reservoirs - (100 companies)Hydraulic reservoirs are storage tanks that hold liquids or gases used in fluid power applications. They are usually rectangular, cylindrical, T-shaped, or L-shaped and made of steel, stainless steel, aluminum, or plastic. Hydraulic reservoirs... -
Pneumatic Lubricators - (149 companies)Pneumatic lubricators in compressed air lines atomize oil into aerosol form for injection into the air stream to lubricate downstream pneumatic tools, cylinders, motors, and valves. Pneumatic lubricators are used in compressed air lines to atomize...
-
Hose Fittings - (1197 companies)...terms describing rigid hollow cylinders composed primarily of one solid material throughout. "Hose" however, is typically more flexible and portable than piping or tubing, and is made up of multiple layers of different materials depending...
-
Pneumatic Brakes - (121 companies)Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake. Pneumatic brakes, or air brakes or compressed air brakes, use compressed air generated...
-
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
-
Cylinder Repair Services - (70 companies)...in rebuilding and rebuilding one or more types of industrial cylinders. For example, pneumatic cylinder repair services specialize in the repair of air cylinders, pneumatic linear actuators that are driven by a pressure differential in the cylinder’s...
Product News
-
Compact Automation
Guided Pneumatic Cylinders GC2000 series guided cylinders outperform conventional non-rotating cylinders and is designed for short stroke, limited space applications where a cylinder is needed that guides and supports its own load. GC2000 series cylinders are designed for both torsion and direct side load. GC3000 and 4000 series guided air cylinders are highly space efficient devices designed to bridge the gap between expensive ball bearing slides and zero load bearing non rotating cylinders. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Bansbach Easylift®
SPECIAL PNEUMATIC CYLINDERS SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING. Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories. Our quality, reliability and durability are second to none!. Our contract manufacture business is the third main pillar of our company. Our customer's satisfaction is the Center point of this business. All products are customer specific and correspond exactly to the requirements of the application; even... (read more)Browse Air Cylinders Datasheets for Bansbach Easylift® -
Festo Corporation
DSBC Pneumatic Family of Cylinders Festo introduces the new DSBC family of ISO 15552 standard pneumatic cylinders, all of which feature the company 's unique PPS self-adjusting cushioning capability. PPS ensures that cushioning into the end position is dynamic, but gentle, and requires no manual intervention. PPS eliminates the time consuming back and forth typically required during the adjustment stage of installing pneumatic cylinders. The DSBC has the reliability and sturdiness of the popular ISO 15552 standard Festo... (read more)Browse Air Cylinders Datasheets for Festo Corporation -
Compact Automation
Compact Metric Pneumatic Cylinders Compact Automation Products cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. Compact Automation's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. Standard Duty. Our most space efficient duty. Short rod bearing and thin piston design. Available... (read more)Browse Air Cylinders Datasheets for Compact Automation -
Branham, W.C. Inc.
Stainless steel pneumatic rod cylinders Artec Pneumatic has been supporting companies in the industrial automation sector by designing and manufacturing pneumatic cylinders, both standard and stainless steel. High quality cylinders inside and out. Choose Artec (R) pneumatic cylinders for difficult applications where high resistance to corrosion is required such as food and beverage, chemical, pharmaceutical, marine or in applications where sanitation is often needed. Learn more. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Compact Automation
Small and Powerful Round Pneumatic Cylinders COMPACT (R) cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. COMPACT (R) 's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and. factory automation industries. (read more)Browse Linear Actuators Datasheets for Compact Automation -
Compact Automation
Inch Pneumatic Cylinder Repair Made Easy Want to know more about how easy it is to maintain and repair a Compact Inch Cylinder in the field? Learn more in this exclusive How-To-Video and do it your self with our easy to install kit. (read more)Browse Air Cylinders Datasheets for Compact Automation -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder in V-ring. 3. Dustproof : The hydraulic cylinders adopted polyurethane or rubber free- skeleton dust ring. 4. Applicable media: hydraulic oil, machine oil, emulsion, Inapplicable to organic phosphate . 5.Applicable temperature:-40 -+120. We are one of the leading suppliers of pneumatic and hydraulic cylinder products in China. We specialize in producing precision chromed bar, high precision & cold-drawn tube. We are equipped with 18 centerless grinders, 5 polish machines, 10 CNC turning controlled... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Festo Corporation
Custom Pneumatic Valve Actuators Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments. - High and/or low temperatures. - Vacuum. - Class 10 clean room. - Wash down. - Hazardous location and/or corrosion resistance. Size and/or weight reduction. Special functions and/or configurations. - Low friction cylinders. - High speed cylinders and valves. - Cylinder/valve combinations. - Motor mounting kits (read more)Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Clippard
Pneumatic Valve Actuators Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in the world. If you need a product that fits your application perfectly, Clippard has the capability to design or modify one of its products to suit your exact needs. We understand that a standard catalog... (read more)Browse Pneumatic Valve Actuators Datasheets for Clippard
-
International (“World Class”) certification for hazardous area electrical equipment. The “IECEx” scheme
the pneumatic industry where, under the influence of the powerful automotive industry, committees like JIC [ 6 1 and CETOP [7] have harmonised pneumatic valves and cylinders to the point where they are sometimes indistinguishable from one another except for the paint colour!
-
Are Hydraulics Holding Their Own?
… advantages and econom- ics of hydraulic actuation in compar- ison with those of pneumatic or elec- trical … At that time it was com- mon practice for hydraulic pumps, relief valves, cylinders or fluid motors … The JIC and the primary hydraulic-equipment builders have developed some degree of uni- formity and improvement …
-
Tronair Inc
Pneumatic pump units are offered, one model having a capacity for two 18.9 litre containers; the … … 1100 is a semi-automatic system operated by an air-driven hydraulic actuating cylinder while the 18 … … to 2,500 psi certified gauge with 15 ft output hose with 37º JIC female swivel connector.
Indicates content that may require registration and/or purchase.