Products/Services for Joy Variable Pitch Fans
-
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers move air and powders in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial...ApplicationsDesign ConfigurationSystem -
Electronic Cooling Fans - (618 companies)...dimension; and operating temperature. Common features or options for electronic cooling fans include locked rotor and over temperature protection, variable speed or flow, and fault detection. Electronic cools fans that feature IC/PCB cooling... -
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft. Variable transmissions are a broad category of products applying to any industrial transmission powering machinery. Variable transmissions are used... -
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Fan Blades and Propellers - (75 companies)...referred to as props. Typically, fan blades and propellers are used in axial fans, industrial blowers, boats, and airplanes. Types of Fan Blades and Propellers. Types include: controller pitch propellers. skewback propellers. modular propellers. Flow...
-
HVAC Fans and Blowers - (343 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move...
-
Fan Guards - (60 companies)Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects. They are typically constructed using metal wire or plastic. Fan guards are manufactured in a variety...
-
Variable Air Volume (VAV) Units - (29 companies)...if conditioned air is required. Types of Variable Air Volume (VAV) Units. There are several basic types of variable air volume (VAV) units. Fan-less or cooling-only VAV boxes are thermostat-controlled assemblies with an integral damper. Fan-powered VAV...
-
Circular Variable Filters - (7 companies)Circular variable filters provide linear attenuation of incident light by rotating the filter. Circular variable filters are doughnut-shaped devices that allow narrow wavelengths from the electromagnetic spectrum to pass through circular substrates...
-
Variable Reluctance Linear Position Sensors and Switches - (10 companies)Variable reluctance linear position sensors and switches are non-contact devices that use variable reluctance based technology, and whose output signal represents the distance between an object and a reference point. Variable reluctance (VR) linear...
Product News
-
New York Blower Company (The)
Vaneaxial Adjustable Pitch Fans The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems. . Design Features: Volume - 120,000 CFM (203,000 m3/hr). Pressures - to 20" WG (4,980 Pa). Temperatures - to 120 F... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Vaneaxial Fixed Pitch Fans for Maximum Efficiency For high-pressure ventilation, NYB Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This belt driven product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to select the most efficient fan for your application. Uses include heat, smoke and fume removal, process drying, comfort and process cooling and general ventilation. Design Features. Capacities - to 100,000 CFM. Pressures... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
STEGO
Smart Enclosure Heater with Variable Output Datasaheet. Enclosure heater with fan Plus. CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior. The flexible mounting option (variable) supports optimum air circulation. Variable heating capacity, depending on the set temperature. Intelligent control behavior... (read more)Browse Industrial Heaters Datasheets for STEGO -
APM Hexseal Corp.
The Importance of Thread Pitch The Importance of Thread Pitch and How to Select the Right Fastener for Secure and Reliable Connections. Thread pitch is one of the fundamental characteristics of screw design. Pitch directly affects the holding power and integrity of threaded assemblies. It is the key to pairing a screw or bolt with a compatible nut and ensuring smooth installation. Whether you 're working with an automotive, aerospace, or any other application that relies on secure fasteners, selecting the correct thread... (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
Lab-Tools Ltd.
Optional Variable-Temperature Probe Peltier thermo-electrically cooled variable-temperature (VT) NMR probe, ranging from -60C to +80C, is ideal for Material-Science measurements across temperatures. It enables detailed analysis of sample component-mass and dynamic properties such as mobility, dynamics, stiffness, viscosity, or rigidity, with extreme stability provided by Peltier cooling. Peltier thermo-electrically cooled variable-temperature probe -60C to +80C;. Ideal for Materials-Science measurements as a function... (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Continuously variable transmission fluids A continuously variable transmission (CVT) is a belt-and-pulley system that provides infinite gear ratios. This transmission style was popularized by vehicle manufacturers in Japan but is becoming common in the US and other markets. Constant metal-on-metal traction is required to avoid slippage in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity - lower than 6 cSt kinematic viscosity... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Nicomatic North America
CMM Micro Connectors — 2mm Pitch CMM connectors are designed to meet or exceed electrical and mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more) -
Nicomatic North America
DMM - 2mm pitch metal connectors DMM rugged connectors comply with MIL-DTL-83513G performances and enable a wide choice of arrangements compared to other mil-spec connectors like Micro-d or Sub-d. They allow space-saving, electromagnetic & mechanical protection. Moreover, you can use one-piece or two-piece backshells for 360 shielding and protection of your cable interconnection. You can use DMM with Flange for better shielding continuity when mounting on a panel or without Flange as a low-profile solution. (read more)Browse Automotive Electrical Connectors Datasheets for Nicomatic North America -
Rosenberg USA
Explosion Proof Evaporator Fans 13463-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
-
Journal of Energy > The Lebost Wind Turbine - Laboratory tests and data analysis
The tunnel was operated closed-circuit driven by a Joy Company Series 1000 Axivane Fan , Model 72-26-870, rotating at constant angular velocity of 860 rpm and utilizing variable pitch in the fan blades to control tunnel flow velocity.
-
Overall Ventilation System Flow Network Calculation for Site Recommendation
A primary fan is selected from the fan catalog “Joy Axivane Fans , Mining Catalog J-670”, Joy Mining Machinery (1982). The fan is a variable pitch , axial flow fan.
-
Sampling Aerosol By In Situ Versus Standard Methods: Some Results From Recent Experiments And Developmental Work
VARIABLE PITCH W" DIA. JOY . EIVANE FAN .
-
Design and Aerodynamics of a Portable Wind Tunnel for Soil Erosion and Fugitive Dust Research
Power was provided by a 33 kW (40 Hp) Ford industrial type gas engine connected to a 1.4-m diameter Joy Series 1000 axivane fan model 54-26. Variable - pitch blades allowed the maximum wind speed to be set manually.
-
Wind turbine testing. Final report
Air was pulled through the tunnel by the 100 hp Joy Manufacturing multi-blade fan shown in the background of Figure 1. The variable pitch blades of this fan allowed the wind velocity past the ventilator rotor to be controlled.
-
Evaluating Material Properties to Optimize Wood Strands for Wind Erosion Control
Wind was generated by a 1.4-m diameter Joy Series 1000 axivane fan driven by a Ford industrial type gas engine. Thirteen available engine speeds and variable pitch fan blades yield free stream velocities in the range of <2 to 20 m/s.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… faculty_N|11 computer_accessory_N|1 pretty_R|15 connect_V|19 conduit_N|1 connector_N|1 amplifier_N|3 napoleon_N|2 console_N|1 weight_N|26 consignment_N|1 contemporary_J|10 container_ship_N|1 exceed_V|8 pound_N|25 controller_N|1 turntable_N|1 properly_R|11 command_N|10 control_center_N|1 instrument_panel_N|1 suddenly_R|30 light_V|24 christmas_tree_N|10 tent_N|14 cookhouse_N|1 cooling_N|1 overhead_J|3 fan _N|10 designer_N|7 clone_N|1 ancestor_N|7 … … rain_V|10 drip_loop_N|1 riverside_N|1 scenic_J|3 variable _J|11 permit_V|12 range_N|21 park_V|6 … … soap_N|6 take-up_N|1 spool_N|2 combine_V|9 tape_measure_N|1 teaser_N|1 disentangle_V|3 fiber_N|5 telecom_hotel_N|1 prime_J|7 tv_set_N|4 telly_N|1 pitch _V|4 creek_N|4 thermobaric_bomb_N|1 … … cooperate_V|3 veto_V|4 plow_V|6 involuntariness_N|1 automaton_N|3 reluctance_N|3 hesitancy_N|1 indisposition_N|1 solemnity_N|2 seriousness_N|3 robert_N|5 mood_N|23 lightness_N|2 joy _N|11 playfulness_N|1 surprise_V|10 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 44476,'exertion'),(44477,'exfiltrate'),(44478,'exfiltration operation'),(44479,'exfoliate'),(44480,'exfoliation'),(44481,'exhalation'),(44482,'exhale'),(44483,'exhaust'),(44484,'exhaust fan '),(44485,'exhaust fumes' … … 'experimental psychology'),(44671,'experimental variable '),(44672,'experimentalism'),(44673 … … 'express feelings'),(44773,'express joy '),(44774,'express luxury … … 47757,'feudalize'),(47758,'feudally'),(47759,'feudatory'),(47760,'fever'),(47761,'fever blister'),(47762,'fever pitch '),(47763,'fever …
-
Flatback airfoil wind tunnel experiment.
The wind tunnel is driven by a Reliance Electric, Premium Efficient 125 hp motor and a Joy size 84-26-FB-1000 Arrangement 4 direct drive Axivane vaneaxial fan . … to within ±0.2% FS by an electronic speed controller (Mitsubishi Meltrac A-100 variable frequency drive). In the present study, the balance was used to measure lift and pitching moment about the quarter …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… last_V|24 long_R|28 good_J|214 feeling_N|95 prevail_V|18 coach_V|3 staff_N|17 attention_N|70 turn_V|194 happy_J|45 thing_N|271 kid_N|53 stay_V|113 pitch _V|9 pressure_N|102 on_J|6 … … organ_N|9 noted_J|3 exotic_dancer_N|1 o'clock_R|16 starting_N|3 world_N|209 ranked_J|1 lightweight_N|1 line_double_N|1 elude_V|3 dive_V|5 last_N|3 liner_N|1 fan _N|10 run_batted_in_N|1 tag_V|5 … … satellite_N|4 orbit_N|13 perfectly_R|15 understandable_J|8 imitate_V|6 mistake_N|14 life_N|234 statesmanlike_J|1 folly_N|3 east_german_N|1 flee_V|21 west_N|35 paean_N|1 joy _N|15 rise_V|112 western_J|34 … … amusing_J|7 accurate_J|10 easter_N|3 vacation_N|23 collegian_N|1 come_to_grips_V|4 moral_J|29 commonly_R|11 vex_V|1 age_group_N|1 that_is_to_say_R|4 sex_N|21 reasonably_R|12 varied _J|9 healthily_R|1 individual_J|52 …
Indicates content that may require registration and/or purchase.