-
Supplier: RS Components, Ltd.
Description: Kingston SX2000 1TB USB3.2 Portable SSD
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Advantech
Description: WD 3.5" 2TB SATAIII 7KRPM 256MB HDD NoTouch Ramp Load Technology Data LifeGuard Advanced Low power consumption IntelliSeek Support for S.M.A.R.T.
- Device Type: Hard Drive
-
Supplier: Advantech
Description: WD PURP 2TB 3.5" 5KRPM SATAIII 128MB Engineered for mainstream surveillance systems Multiple Cameras, Multiple Streams Wide Compatibility. Seamless Integration. Enhanced Workload Ratings Support for S.M.A.R.T.
- Capacity: 2,000 GB
- Width: 3.9763801 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
-
Supplier: Advantech
Description: SG AV 3.5" 8TB 7KRPM SATA 256MB HDD 24x7 continuous operation ImagePerfect firmware Low power management High workload up to 180 TB per year Support for S.M.A.R.T.
- Capacity: 8,000 GB
- Width: 4.00000216 inch
- Length: 5.787010999 inch
- Height: 1.027953311 inch
-
Supplier: Advantech
Description: Seagate 2.5" 2TB SATAIII 5KRPM 128MB HDD 2 TB Storage 5K RPM 128MB Cache Ideal for General Storage Purpose SATA Interface 3 year limited warranty
- Capacity: 2,000 GB
- Width: 3.950789535 inch
- Length: 2.750001485 inch
- Height: 0.2755907 inch
-
Supplier: M. Farris & Associates
Description: 3.5"
- Capacity: 1.08 GB
- Width: 3.5 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 480GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:480GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: (Write Protection) of up to 8 different areas and Password-based Drive Access protection are also included. Features: -- Wide Temperature Range (-40C to +85C) -- S.M.A.R.T. Command Capable -- Password-based Drive Access -- Read-Only Zoning (up to 8) -- 100% Pre-Screened Parts --
- Capacity: 1 to 8 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Visual Sound, Inc.
Description: RAID management is perfect for small business users such as doctors or graphic designers to easily manage and store large amounts of data such as images, video, etc. Storage capacity is drive dependent with two hot swappable hard drive bays. The N2B1D with and HDDs (N2B1DD2)
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 40 GB
- Transfer Rate: 0.035 GB/sec
- Width: 3.54 inch
- Length: 5.91 inch
-
Supplier: TapeOnline.com
Description: Seagate Momentus 5400.6 500GB - ST9500325ASThe Seagate Momentus ST9500325AS hard drive is ideal for laptop computers. The fast 3.0Gbps SATA connection fits most laptops. Momentus' 500GB of storage capacity makes it ideal for storing entire music libraries or for editing video.Momentus
- Device Type: Hard Drive
-
Supplier: Verbatim Corporation
Description: 500GB Acclaim™ USB Portable Hard Drive - Pink Experience Verbatim's performance-driven Acclaim™--this compact and stylish USB portable hard drive is one of the smallest in the industry. Acclaim™ is compatible with all USB connections and includes Turbo USB software and
- Capacity: 500 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14,400 GB
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.02 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Seagate - Barracuda 2TB Internal Hard Drive - ST2000DM001 7200rpm 64MB cache 3.5" form factor SATA 6.0 Gbps Acu-Trac TechnologySeagate's Barracuda drives incorporate 1TB per disk technology, which stores 340,000 tracks in one inch.This storage density allows for higher storage
- Device Type: Hard Drive
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6 GB/S, TLC NAND, 960GB; Drive Type:Internal; Form Factor:M.2 2280; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Interlink Electronics by SMK-Link Holds up to 1GB Memory. Can be used as a receiver for VP4450 and VP4910. Operates via USB port. Store your documents, even the PowerPoint Viewer in case you have to use someone elses computer! Don't email your presentation, bring it with you!
- Device Type: Hard Drive
-
Supplier: Corsair Memory
Description: generation SandForce controller and MLC NAND flash for fast performance Internal SATA II connectivity TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased
- Device Type: Hard Drive
-
Supplier: MagicRAM, Inc.
Description: With its small size and JEDEC MO-297 standard compliant,MagicRAM Slim SATA III SSD is an ideal solution for business-critical embedded,networking and industrial applications. MagicRAM Slim SATA III SSD offers a wide range of features such as S.M.A.R.T.based Life Time Monitoring, TRIM, advanced Wear
- Capacity: 1 to 256 GB
- Transfer Rate: 0.195 to 0.53 GB/sec
- Width: 1.5354339 inch
- Length: 2.1259854 inch
-
Supplier: Hewlett Packard Enterprise
Description: ProLiant drives for Gen8 and Gen9 ProLiant Servers. Total support can grow up to 96 LFF or 200 SFF drives. Capacity 960 TB maximum, depending on drive capacity and form factor Drive description 96 HPE LFF SAS/MDL SAS/SSD or 200 HPE SFF SAS/SATA/SSD, Maximum, depending on
- Capacity: 960,000 GB
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully distributed storage pools, allowing a single system to
- Mounting Options: Free Standing
- Device Type: Hard Drive
-
Supplier: Iomega Corporation
Description: No Description Provided
- Capacity: 120 GB
- Transfer Rate: 0.06 GB/sec
- Width: 4.5 inch
- Length: 7.25 inch
-
Supplier: Global American, Inc.
Description: The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers
- Capacity: 8 GB
- Width: 8.012 inch
- Length: 8.465 inch
- Height: 2.795 to 3.17 inch
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.011 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various
- Capacity: 2 GB
- Width: 17.716545 inch
- Length: 25.590565 inch
- Height: 5.2362233 inch
-
Supplier: Newark, An Avnet Company
Description: SSD, SATA 6GBPS, TLC NAND FLASH, 960GB; Drive Type:Internal; Form Factor:2.5 Inch; Drive Interface:SATA 6 Gb/s (SATA III); Memory Capacity:960GB; Flash Memory Type:TLC NAND; Encryption:AES 256-bit; Sequential Read Speed:540MB/s RoHS Compliant: Yes
-
Supplier: Corsair Memory
Description: Want the fastest SSDs that Corsair makes? Choose Force Series GT. Corsair SSDs are 2.5" wide, the same size as notebook hard drives. An adapter is included for mounting in standard desktop PC 3.5" drive bays. Built for speed. You probably already know that solid-state
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: LG Electronics, U.S.A LG Super-Multi NAS N1T1DD1W is a network storage device with a DVD rewriter which serves as an additional backup option storing up to 8.5GB on a dual layer DVD disc or up to 4.7GB on a single layer DVD disc. LG Super-Multi NAS N1T1 is a network storage device with a DVD
- Device Type: Hard Drive
-
Supplier: TapeOnline.com
Description: Western Digital Caviar Blue Internal Hard Drive 250GB - WD2500AAKSWestern Digital's 250GB Caviar Blue internal hard drive uses a SATA (Serial ATA) port coupled with 16MB of onboard cache to achieve a fast 3.0 Gbps maximum data transfer rate. Caviar Blue is ideal for a
- Device Type: Hard Drive
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Width: 8.02 inch
- Length: 8.47 inch
- Height: 4.18 to 4.38 inch
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional
- Capacity: 1 to 2,000 GB
- Transfer Rate: 0.43 to 0.51 GB/sec
- Width: 2.750001485 inch
- Length: 3.94094701 inch
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance. Various capacity options SSD PC upgrade kits
- Capacity: 512 to 5,000 GB
- Transfer Rate: 0.55 to 0.75 GB/sec
- Mounting Options: Chassis Mount
- Device Type: Hard Drive, Solid State Disk
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.244 GB
- Width: 5.25 inch
- Mounting Options: Chassis Mount
- Device Type: Hard Drive
-
Supplier: Toshiba America, Inc.
Description: traditional hard drive. Wireless streaming and sharing Uninterrupted Internet Small and easy to carry Keep smart storage center stage. Pocket-sized and easy to carry Wireless access and share Broad compatility FlashAir™ III Wireless SD Card Share it fast. Share photos and videos
- Capacity: 16 to 1,000 GB
- Transfer Rate: 0.06 to 0.625 GB/sec
- Mounting Options: Free Standing
- Device Type: Hard Drive, Solid State Disk
Find Suppliers by Category Top
More Information Top
-
Quantum Fireball Cx 3.5 series Jumper settings
• Hard Drive /IDE/SCSI Drivers • Quantum Fireball Cx 3.5 series Jumper settings .
-
Quantum Fireball Cx 3.5 series Jumper settings
• Hard Drive /IDE/SCSI Drivers • Quantum Fireball Cx 3.5 series Jumper settings .
-
Plug and Play ATA
This appears to be a proposal made by Quantum and Hewlett-Packard to standardize the connection and configuration of ATA hard disks in order to eliminate the need for master and slave configuration jumpers . The idea is based on the cable select feature that has been used by a number of manufacturers to get around the need for setting specific drives as master or slave.
-
Problems with 2nd hard drive - Page 2 - Free Drivers Download | Request and Support Forums
i need a bit of help with a drive problem.we have been trying to install second hard drive into my computer, but when i go to click … … is no problem with the connections. i have a Quantum Fireball CX 6.8AT … check your jumper settings on the secondary drive .
-
Free Drivers Download | Request and Support Forums - Problems with 2nd hard drive
i need a bit of help with a drive problem.we have been trying to install second hard drive into my computer, but when i go to click … … is no problem with the connections. i have a Quantum Fireball CX 6.8AT … check your jumper settings on the secondary drive .
-
Windows 2000 Motherboard/Harddrive Problem
I have a problem with my hard drives ; (C) 6gig Maxtor & (D) 20gig Quantum . At first I could not get the board to start up ( Jumper Setting wrong).
-
Windows 2000 Motherboard/Harddrive Problem
I have a problem with my hard drives ; (C) 6gig Maxtor & (D) 20gig Quantum . At first I could not get the board to start up ( Jumper Setting wrong).
-
HDD master/slave prob
… i just put in, it replaced a 2g. my second hdd is a quantum st6. the prob … Then it first tries to boot from floppy and hang again for about 20 sec..then boots and runs fine. i have tried all different jumper setting ....always the same. if i put just 1 drive ..its fine ...no matter which ...put … Quick Navigation Hard Drive/IDE/SCSI Drivers Top .
-
[Home] - Hard Error c0000221 - ntdll.dll
I then try something else: reset the jumpers of 2 drives to Maxtor (I mistakenly said it's a Quantum ) as master and Seagate as slave. At the clean installation, the jumpers were already set as Master and Slave respectively. It comes the Hard Error: ntdll.dll is corrupted.
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… quake_N|1 instigator_N|1 internee_N|1 alien_N|5 suspect_V|13 interpreter_N|2 bank_check_N|1 void_V|3 invalidator_N|1 hardwareman_N|1 janissary_N|1 jockey_N|3 disc_jockey_N|1 jumper _N|3 parachute_N|1 junior_N|2 … … apparent_motion_N|1 blood_pressure_N|6 systolic_pressure_N|1 diastolic_pressure_N|1 arterial_pressure_N|1 cardiac_output_N|2 high_wind_N|3 ampere_N|1 exfoliation_N|1 sunburn_N|2 streak_V|3 duster_N|1 doe_N|2 quantum _theory_N|2 energy_level_N|2 fertilize_V|7 … … bring_back_V|3 cuban_J|2 cigar_N|9 red_cross_N|3 blood_bank_N|1 food_bank_N|1 seashore_N|1 pirate_N|2 west_indies_N|1 valuable_N|2 dame_N|2 bad_check_N|1 franc_N|1 hard _cash_N|1 hard_currency_N|2 taxi_N|10 … … pull_off_V|1 dunkirk_N|1 exigency_N|1 realize_V|12 critical_point_N|2 alert_V|2 desynchronization_N|1 eeg_N|1 fever_pitch_N|1 calm_V|2 inflammation_N|3 testosterone_N|1 sex_ drive _N|1 asphyxiation_N|2 jogging_N|2 … … ammonia_N|1 tin_N|1 graphite_N|1 allotrope_N|1 atrazine_N|1 emulsion_N|2 barbecue_N|2 leaded_gasoline_N|1 lead_poisoning_N|1 milligram_N|1 ricin_N|1 abundant_J|2 gem_N|3 set _in_V|8 ada_N|2 severe_combined_immunodeficiency_disease_N|1 …
Indicates content that may require registration and/or purchase.