Products/Services for Katharometer Thermistor

  • Thermistors-Image
    Thermistors - (332 companies)
    Thermistors are thermally-sensitive devices whose electrical resistance varies with temperature. Unlike RTDs and thermocouples, thermistors do not have standards associated with their resistance vs. temperature characteristics or curves...
    Package / Electrode Type
    Lead Style
    Coating
  • Thermistor Temperature Probes-Image
    Thermistor Temperature Probes - (148 companies)
    How to Select Thermistor Temperature Probes. Image Credit: CCI Thermal Technologies, Inc. | Fotronic Corporation / Test Equipment Depot | Campbell Scientific, Inc. Thermistor temperature probes sense temperature by using thermistors, devices made...
  • Temperature Probes-Image
    Temperature Probes - (921 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  • Temperature Signal Conditioners-Image
    Temperature Signal Conditioners - (183 companies)
    Temperature signal conditioners accept outputs from temperature measurement devices such as resistance temperature detectors (RTDs), thermocouples, and thermistors. They then filter, amplify, and/or convert these outputs to digital signals...
  • Bridge Conditioners-Image
    Bridge Conditioners - (126 companies)
    ...require filtering and amplification. In terms of sensors, current loop converters receive inputs from accelerometers, thermocouples, thermistors, and resistance temperature detectors (RTDs). They also receive inputs from strain gauges, many of which use...
  •  
    Oceanographic Instruments - (27 companies)
    Oceanographic instruments measure various physical characteristics of the world 's oceans. They include devices such as thermometers, fluorometers, depth sensors, acoustic current meters, echo sounders, tide and turbidity gauges, coastal buoys, meteorological instruments, water samplers, and salinometers.
  •  
    Heat Detectors - (105 companies)
    ...of-rise thermal sensor. Both types of heat detectors are designed to send an electrical signal to a control panel in order to trigger an alarm. Rate-of-rise heat detectors with fixed heat detection may contain a dual-thermistor, a heat-sensing circuit...
  •  
    Vacuum Gauges and Instruments - (220 companies)
    Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.
  •  
    Instrument Calibration Services - (727 companies)
    ...or vacuum pumps. Force, weight or mass instruments including strain gauges, load cells, scales or torque monitors. Temperature instruments including thermocouple, RTD or thermistor type devices. Humidity instruments including absolute or relative...
  •  
    Signal Conditioners - (1041 companies)
    ...thermocouple, thermistor, RTD, strain gauge or bridge, and LVDT or RVDT. Specialized inputs include encoder, counter or tachometer, timer or clock, relay or switch, and other specialized inputs. Excitation. Sensors can be classified as either active...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.