-
Supplier: ASTM International
Description: Standard Specification for Gypsum Keenes Cement
-
Supplier: Accuris
Description: CEMENT: KEENE'S
-
Supplier: ASTM International
Description: This specification covers various grades of anhydrous calcined gypsum known as gypsum Keene's cement, designed for use in the base and finish coats of gypsum plaster. The cement shall show a combined water content not more than the specified value when tested in accordance with
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR GYPSUM KEENE'S CEMENT - INCLUDES STANDARD + REDLINE (PDF)
Find Suppliers by Category Top
Cement, Concrete, and Mortar
(592 Companies)
Cement Boards
(16 Companies)
Cement Tiles
(17 Companies)
Hydraulic and Portland Cement
(133 Companies)
More Information Top
-
The Gypsum Construction Handbook
Keenes cement to 100 lb. dry double-hydrated lime and up to 400 lb. but not less than 200 lb. clean, properly graded silica sand with suf cient water to form a smooth consistency for hand applica- tion.
-
ASTM MNL32 - Manual on Test Sieving Methods: Guidelines for Establishing Sieve Analysis Procedures
… Cooled Nuclear Reactor Components Guide for Petrographic Examination of Aggregates for Concrete Test Methods for Physical Testing of Gypsum, Gypsum Plasters and Gypsum Concrete Specification for Gypsum Casting Plaster and Gypsum Molding Plaster Specification for Gypsum Keenes Cement Test Methods for Chemical …
-
Manual on Test Sieving Methods: Guidelines for Establishing Sieve Analysis Procedures
Gypsum Keenes Cement C61 .
-
THE BUCKLING OF WALL TILE *
lath, tied to S/4-inch vertical channel irons spaced about 24 inches. l h e following scratch coat put onto both sides of the metal lath consisted of 4 sacks Keene cement , S cubic feet lime putty, I cubic yard extra coarse …
-
Book Reviews
Many eponyms occur: Aaron's Rod, Adam pattern, Adam period, Adam style, K'ang Hsi Bowl, Keene cement , Muntz metal, Ross board, or Crouch ware.
-
The Chemical Formulary, Volume 11
Keene Cement .
Indicates content that may require registration and/or purchase.