-
Supplier: Accuris
Description: ASTM ELEARNING: D7224 Standard Test Method for Determining Water Separation Characteristics of Kerosene-Type Aviation Turbine Fuels Containing Additives by Portable Separometer: SINGLE-USER LICENSE
-
Supplier: UL Standards & Engagement
Description: automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation
-
Supplier: UL Standards & Engagement
Description: automotive fuels and similar fuels or liquids under the expected use conditions, and exposures that have similar chemical, physical and material compatibility properties as represented in these requirements based on fuels formulated in accordance with 40 CFR Part 80, Regulation
-
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for calculating the estimated kinematic viscosity of a blend of two or more petroleum products, such as lubricating oil base stocks, fuel components, residual fuel oil with kerosene, crude oils, and related products, from their kinematic
Find Suppliers by Category Top
Featured Products Top
-
before filling or application. Crucial for spray application quality. Oil & Petrochemical Industry: Fuels: Filtering diesel, gasoline, kerosene, jet fuel, biodiesel (both feedstocks and finished fuel). Lubricants: Filtering base oils and (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
fuel transfer systems. Key Challenges One of the key challenges for the aerospace industry is maintaining high performance for fleet safety. Carbon footprints and oil consumption reduction pressures are constant concerns, as well as reductions in cost. Oil analysis has been (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
seal materials Specific design features (metal-to-metal design, special seal profile) contribute to safe static sealing of aircraft fuel systems Can also be used in dynamic applications (relief valve, poppet valve (read more)
Browse Dynamic Seals Datasheets for Technetics Group
More Information Top
-
States > California > State > Air Districts > San Diego County > Regulation IV - Prohibitions > [sd AQMD 69-4-1] Rule 69-4-1 - Stationary Reciprocating Interna...
(3) For an engine operating on diesel or kerosene fuel without add -on control equipment and certified by EPA or ARB at an emission rate equal to or below the applicable emission rate limits of Section (d), measurements of NOx, CO, CO2…
-
Cloud Point Depressant Response Effects in Ultra-Low-Sulfur Diesel Fuel
CP RESPONSE IN KEROSENE-DILUTED FUELS Figure 6 shows CP reductions resulting from kerosene addition in fuels with and without CPD additive.
-
Federal Register > Friday, May 23, 2003 > [68 FR 28328] Control of Emissions of Air Pollution From Nonroad Diesel Engines and Fuel
Unlike diesel fuel additives , kerosene is a narrow distillation fraction of the range of hydrocarbons normally contained in diesel fuel.
-
Federal Register > Thursday, January 18, 2001 > [66 FR 5002] Control of Air Pollution from New Motor Vehicles: Heavy-Duty Engine and Vehicle Standards and High...
Unlike diesel fuel additives , kerosene is a narrow distillation fraction of the range of hydrocarbons normally contained in diesel fuel.
-
Federal Register > Tuesday, June 29, 2004 > [69 FR 38958] Control of Emissions of Air Pollution From Nonroad Diesel Engines and Fuel
Unlike diesel fuel additives , kerosene is a narrow distillation fraction of the range of hydrocarbons normally contained in diesel fuel.
-
Federal Register > Friday, July 15, 2005 > [70 FR 40889] Control of Emissions of Air Pollution From Diesel Fuel
(a) For purposes of this subpart, a kerosene blender means any refiner who produces NRLM or motor vehicle diesel fuel by adding kerosene to NRLM or motor vehicle diesel fuel downstream of the refinery that produced that fuel or of the import…
-
Federal Register > Friday, June 25, 1999 > [64 FR 34243] Final NPDES General Permit for Discharges From Petroleum Bulk Stations and Terminals in Texas (TXG3400...
Petroleum Fuel means gasoline, diesel fuel, fuel oil, fuel additives , kerosene and jet fuel, or any other petroleum-based material having physical and chemical properties similar to the listed materials.
-
States > Ohio > State > Statutes > Title 37 - Health - Safety - Morals > 3701 - Department of Health
(G) No product labeled as a fuel additive for kerosene heaters and having a flash point below one hundred degrees fahrenheit or thirty-seven and eight-tenths degrees centigrade shall be sold, offered for sale, or used in any kerosene space heater.
-
Cloud Point Depressant Response Effects in Ultra-Low-Sulfur Diesel Fuel
While kerosene addition enables fuels to reach CP guidelines, it may negatively impact the fuel's energy content, cetane number, lubricity, flash point and density.
-
Oxides of Organic Sulfides for Refining and Petrochemistry
Dearomatized raffinates are produced in some plants — from hexane for extraction of alimentary oils and fats to kerosene cuts with a high smoke point used as burning kerosene and jet fuel additives .
Indicates content that may require registration and/or purchase.