-
Supplier: Superlok - Mako Products
Description: It can prevent various caused by inappropriate operations the unauthorized or unskilled persons in constructing, inspecting and running piping-work. It can prevent the accidents caused by inappropriate operations without permission or by intention in the places to come and go freely. Features ■
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 1,000 to 6,000 psi
- Number of Ports: 2
- Media Temperature: -65 to 350 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Ball Valve 2000 WOG, with Full Bore from 1/4 Inches to 2 Inches LD-024S-BL Key Specifications/Special Features: Key Specifications/Special Features: Manufacturing standards: ANSI, DIN, BS Type: ball valve 2000 wog with locking device (2-PC) Size range: from
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Media Temperature: -76 to 842 F
- Agency: ANSI, DIN
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves for general use and commodity applications Features and benefits The Velan Valvac three-piece ball valve with integral ISO mounting pad is a low-cost ball valve for many industrial, commercial and OEM automated applications. The
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,000 psi
- Features: Ball Valves, Butterfly Valves, Wastewater, Water
- Connection Description: Socket Weld / Solder, Threaded
-
-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The
- Features: Ball Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Types: ball valve 2000 wog with locking device (2-PC) Size range: from 1/4 inch to 2 inch full bore Working pressure: 2000 PSI for W.O.G. Connection: BW; SW; threaded: BSPT, BSP, NPT, DIN2999 Body material: stainless steel 304, 304L, 316,
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 2,000 psi
- Media Temperature: -78 to 842 F
- Agency: ANSI
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow.
- Pressure Rating: 300 psi
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Connection Description: Threaded
-
Supplier: Mueller Company
Description: The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available on
- Pressure Rating: 300 psi
- Agency: ANSI, AWWA
- Features: Ball Valves, Potable Water, Water
- Connection Description: Threaded
-
Supplier: DynaQuip Controls
Description: VA Series ball valves are designed for general media service applications where simple and fast installation and maintenance is key! These three-piece bolted in-line valves feature corrosion-resistant Bronze Body and stainless steel ball and stem for maximum
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Mueller Company
Description: Air Release Valve Vault The Mueller Air Release Valve Vault provides a means to quickly install an Air Release Valve*. To make the air release valve more accessible, Mueller provides a steel mounting platform and an inline ball valve that can be controlled
-
Supplier: KSB AG
Description: Design Double-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force
- Actuator Torque: 2,477.8761061946902 to 1,327,433.628318584 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Non-hazardous, On / Off (isolating), Travel Stop (Limit Stop)
-
Supplier: KSB AG
Description: Design Single-acting hydraulic actuator for mounting on quarter-turn valves (butterfly valves or ball valves). Top flange to ISO 5211. Control pressure up to 120 bar. Can be mounted on various types of valve stem ends (square end, flat end or key). Force
- Actuator Torque: 1,123.8938053097345 to 35,398.23008849557 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Hydraulic, Local Position Indication, Manual Override of Power Actuator, Modulating, Non-hazardous, Travel Stop (Limit Stop)
- Control Signal Input: Pressure Control Signal
-
Supplier: Mueller Company
Description: sealing. • Brass lock nut speeds hand assembly of valves and couplings toy oke. • Lock nut allows adjustment of valves and couplings to accommodate a wide variation of service line routing. • Rubber gaskets are confined inside lock nuts to assure positive sealing.
-
Supplier: Brady Corporation
Description: The perfect lockout kits for anyone in your maintenance crew. Includes: 1 - 1/2" to 2-1/2" Small Ball Valve Lockout (BS07A), 1 - 1" to 2.5" Gate Valve Lockout (65560), 1 - 2.5" to 5" Gate Valve Lockout (65561), 1 - All Purpose Cable Lockout (50943), 1 - 3-in-1 Electrical
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
-
Supplier: Lift Products, Inc.
Description: safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Conveyor Top Stainless Steel Rotating Top Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are supplied
Find Suppliers by Category Top
Featured Products Top
-
life. Key Features Custom PTFE Ball Valve Seats Excellent Chemical Resistance Low Friction Performance High Wear Resistance Excellent Heat Resistance Wide Material Selection Precision Machining (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-term performance. Wave springs provide a compact and efficient solution for stable seat loading. Key Functions in Ball Valves (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
Engineered from 62% copper (Cu) and 38% zinc (Zn), these high-strength brass balls deliver reliable performance in demanding valve applications. Their robust composition ensures excellent durability and corrosion resistance, while the ease of drilling and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Brass balls play an important role in fluid control, switching, and precision mechanical assemblies where consistent material properties and reliable performance are required. Manufactured from H62/H65 brass containing approximately 62% copper and 38% zinc, these brass balls provide excellent (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Bonomi North America Introduces Full-Port, High-Performance Three-Piece Ball Valves With ISO 5211 Actuator Mounting Pad Bonomi North America is introducing a new line of automation-ready full (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
stainless steel, these precision balls achieve HRC 50–55 hardness, making them ideal for applications requiring long service life, dimensional consistency, and reliable performance. Key Features: Magnetic 420 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Sell Magnetic Lifter
• Brass lockable ball valve , steel key with nickel plated.
-
Sell Hard Ferrite Permanent Magnet
• Brass lockable ball valve , steel key with nickel plated.
-
Sell Cast Alnico Magnet
• Brass lockable ball valve , steel key with nickel plated.
-
key ball valve - offers from key ball valve manufacturers, suppliers, exporters & wholesalers
key brass ball valve with lock Item: lock/padlock padlock Key withdrawal with Shackle open or closed Material: brass ...
-
Stainless Style Valve - Stainless Style Valve Manufacturers, Suppliers
Brass combination padlock used locksmith tools lockout brass lock china alibaba safety padlock new design for lockout body and newest lock with key brass ball valve with lock Item: lock/padlock padlock Key...
-
Sell Magnetic Powder
• Brass lockable ball valve , steel key with nickel plated.
-
Sell Permanent Magnet Lifter
• Brass lockable ball valve , steel key with nickel plated.
-
ball valve china supplier - offers from ball valve china supplier manufacturers, suppliers, exporters & wholesalers
ball valve with lock Item: lock/padlock padlock Key withdrawal with Shackle open or closed Material: brass /iron/Zinc ...
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > BEST PRACTICES, TOOLS, AND TECHNIQUES TO REDUCE THE MAINTENANCE COSTS OF FIELD INSTRUMENT...
When rotary valves, such as ball and butterfly valves , have high friction and long shafts and just one or two key lock connections between the actuator stem and the valve shaft, the actuator will move, but the ball or disk will not …
-
ISA ADV PH MEAS CNTRL - Advanced pH Measurement and Control
It is worse for rotary valves because of the gaps in gear teeth in rack and pinion and the slot in scotch yoke actuators, key lock shaft-stem connections, and linkages … … actuator shaft motion to rotary ball , disc, or plug movement.
Indicates content that may require registration and/or purchase.