-
Supplier: Gaumer Process
Description: Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger
- Scrubber Type: Building / Enclosure
- Orientation: Horizontal, Vertical
- Process Type: Wet
-
Supplier: ABB Measurement & Analytics
Description: assembly has no moving parts and no loss of energy due to beam divergence. Multiple coupler and probe types are available to accommodate applications such as knock out drums, feed water heaters, production vessels and separators. 316L stainless steel is the standard probe
- Measuring Range: 23.62206 to 2,603.938414 inch
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -60 to 800 F
- Liquid Specific Gravity: 0.6 (Specific Gravity #)
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® HazMat Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when these
-
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Universal Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® HazMat Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when these
-
Supplier: SpillTech
Description: Be prepared for fast response with a SpillTech® Universal Spill Kit! Quick Response is Key Spills happen no matter how hard you try to avoid them. Forklifts knock over drums, tanks are punctured and transporters leak and drip. It is important to have the right sorbents on-hand when
Find Suppliers by Category Top
Featured Products Top
-
Fuel Gas Scrubber or Knock-out (KO) drum or mist eliminators are used to remove the entrained liquid droplets and slugs from vapor stream. It assists in removing free liquids present with incoming gas and helps prevent overloading of downstream final filter elements. Bigger droplets are (read more)
Browse Scrubbers Datasheets for Gaumer Process
More Information Top
-
Application of CFD to a Flare Drum Carryover Issue
Flare knock out drums are designed to disengage these entrained liquids from hydrocarbon fluid streams routed to the flare disposal system.
-
EXAMINE AND EVALUATE A PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LIQUEFIED NATURAL GAS
9'ID x 45', 304 SS BOG Compressor Knock Out Drum .
-
A NOVEL PROCESS TO USE SALT CAVERNS TO RECEIVE SHIP BORNE LNG
9'ID x 45', 304 SS BOG Compressor Knock Out Drum .
-
Industrial Gas Flaring Practices
The use of expansion joints is limited to the case in which thermal expansion can- not be absorbed by pipes alone because of a short route, e.g., the route between the seal drum (or knock out drum ) and the flare stack.
-
Bio-Based Adipic Acid
Knock out ( drum ) KT .
-
CR4 - Thread: Knock Out Drum (KOD) and Separator
Knock Out Drum (KOD) and Separator .
-
Dimethyl Ether (DME) from Coal
Knock out ( drum ) kta .
-
Residue Hydrotreating
MAKE-UP H2 KNOCK OUT DRUM .
-
GASIFICATION PLANT COST AND PERFORMANCE OPTIMIZATION
… Filter Acid Gas Stripper Acid Gas Stripper Recirculation Cooler Acid Gas Stripper Reflux Drum Acid Gas Stripper Quench Pumps Acid Gas Stripper Reboiler Acid Gas Stripper Overhead Filter Lean MDEA Transfer Pumps Acid Gas Stripper Knock Out Drum Acid Gas Stripper Preheater …
-
Pressurized fluidized-bed hydroretorting of Eastern oil shales
Knock out drums were added after Cooler I and the heat exchanger following .
Indicates content that may require registration and/or purchase.