Products/Services for Kokam Battery Packs
-
Battery Packs and Assemblies - (426 companies)Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable. Primary batteries are disposable, non-rechargeable devices. They must be replaced once...Battery TypePackaging MethodTermination -
Batteries - (1829 companies)They are commonly used in older laptop batteries and consumer battery packs. N batteries are roughly three-fifths the length of an AA battery. Similarly to AAAA batteries, they are used in small device applications. Sub-C batteries are typically used... -
Cold Packs - (28 companies)Cold packs, also called ice packs or gel packs, are enclosed sacs of ice or refrigerant used to maintain temperature of a surface or packaged item. Cold packs, also known as ice packs or gel packs, cool objects and the environment around them...
-
-
Lithium Batteries - (564 companies)A batteries are approximately the same length as the AA size, but with a larger diameter. They are commonly used in older laptop batteries and consumer battery packs. Fractional batteries are expressed as a fractional number combined with a common battery... -
Battery Assembly Machines - (15 companies)How to Select Battery Assembly Machines. Battery assembly machines are used to manufacture electrical batteries and battery packs. They are categorized according to the type of product assembled. Types of Battery Assembly Machines. Product-Specific...
-
Battery Holders - (202 companies)...leads. Battery cell sizes held by battery holders include: AAAA. AAA. N. 1/3 AA. 2/3 AA. AA. 1/2 A. 2/3 A. A. 4/5 Cs. Cs. C. 1/2 D. 9V. Lantern. Photo or electronic cells. Battery packs. Coin or button cells. Standards. UL 2069 OUTLINE - BATTERY...
-
Rechargeable (Secondary) Batteries - (596 companies)...oxide hydroxide and cadmium as electrodes. They are commonly available in consumer sizes as well as in battery packs. NiCd batteries are manufactured for a wide range of applications, from toys and phones to electric vehicles and aircraft. Silver...
-
Reserve Batteries - (30 companies)Reserve batteries are designed to retain their charge during long storage periods. The electrolyte is kept separate from the rest of battery to avoid self-discharge. This allows the electrolyte to remain inert and makes reserve batteries well-suited...
-
Disposable (Primary) Batteries - (373 companies)...but with a larger diameter. They are commonly used in older laptop batteries and consumer battery packs. N batteries are roughly three-fifths the length of an AA battery. Similarly to AAAA batteries, they are used in small device applications. Sub-C...
Product News
-
Shenzhen Milvent Technology Co., Limited
Battery Pack Vent Valve How do you protect battery packs from pressure buildup, moisture, and contaminants?. The M32 x1.5 Battery Pack Vent Valve is designed to improve battery safety and reliability by balancing internal pressure while preventing water, dust, and debris from entering the enclosure. Its fast-response venting design helps protect battery packs during temperature fluctuations and abnormal pressure events. Key Features: Pressure equalization and rapid pressure release. Helps prevent internal condensation... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Portage Electric Products, Inc.
Thermal Controls for portable battery packs Pepi Thermal Controls which are utilized in battery packs for portable power applications. These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are available with gold diffused fine silver electrical contacts to reduce internal resistance of the electrcial circuit of the battery pack. See Battery Pack Applications (read more)Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Portage Electric Products, Inc.
The Advantages of Circuit Design in Battery Packs There is a cost-saving, less power-drawer solution to protecting batteries and battery packs from the dangers of runaway thermal events. Read the Whitepaper (read more)Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Shenzhen Milvent Technology Co., Limited
Screw-In Type Battery Pack Vents The Screw-In Type Battery Pack Vents are designed to provide optimal protection and performance for automotive battery packs. These vents are crucial in ensuring the longevity and reliability of battery packs, with two stages that manage pressure equalization and gas release. By maintaining continuous pressure balance and offering effective ventilation, these vents help to avoid internal condensation and safeguard against extreme pressure changes. They are particularly useful in managing... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Dual-Stage Battery Pack Vents Automotive battery designers face critical challenges such as overpressure, internal condensation, and thermal runaway, which can reduce battery life, compromise safety, and increase maintenance risks. These dual-stage battery pack vents provide a robust solution to these issues: Pressure Equalization: First-stage porous membrane maintains stable internal pressure during normal operation. Thermal Safety: Second-stage burst or flex mechanism rapidly releases gases in case of thermal runaway... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Portage Electric Products, Inc.
The Perfect Battery Pack Thermal Controls The PEPI (R) Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal resistance for maximimum protection and minimal power drain. The uniquely shaped cases are designed to meet tighter space requirements of smaller battery packs. For full details, visit: http://pepiusa.info/models (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Shenzhen Milvent Technology Co., Limited
Battery Pack Explosion-Proof Vent Battery enclosures are constantly exposed to pressure fluctuations caused by temperature changes, altitude variations, and internal gas generation. Without effective pressure management, these conditions can lead to seal failure, condensation, contamination ingress, and reduced system reliability. Milvent Battery Pack Explosion-Proof Vents are designed to equalize pressure while maintaining high levels of environmental protection. The vents allow battery enclosures to breathe, reducing internal... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Battery Pack Protective Vent Valves Modern battery packs require effective pressure equalization, reliable environmental sealing, and rapid pressure relief to maintain long-term safety and operational reliability. Temperature fluctuations, condensation, and abnormal pressure buildup can compromise enclosure integrity and shorten seal life. MILVENT battery pack protective vent valves combine IP66, IP67, and IP68 waterproof protection, breathable pressure equalization, and rapid pressure release under abnormal conditions to help... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Compact Snap-In Battery Pack Vents Battery systems require reliable venting solutions that prevent pressure buildup while protecting internal components from water, dust, and harsh environments. Milvent MIV-SNAP-16 snap-in vents feature a compact press-fit design with waterproof breathable membranes and pressure relief capability, helping battery packs maintain safe and reliable operation. During normal operation, the vent membrane allows air exchange while preventing moisture and contaminants from entering the enclosure. Under... (read more)Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Shenzhen Milvent Technology Co., Limited
Tiny Snap-In Vent for Battery Packs Applications. Battery packs and energy storage systems. Portable electronics and consumer devices. Automotive battery modules. Industrial electronic enclosures. Engineering Value. Improves battery safety and pressure management. Enhances system reliability in harsh environments. Reduces risk of failure due to pressure buildup. Supports compact and efficient enclosure design. The Milvent Tiny Snap-In Vent provides engineers with a compact, reliable, and safety-focused venting solution for modern battery... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
-
Evaluation of Energy Storage System Requirements for Hybrid Mining Loaders
• High power: Simulation with elevated charge current limit (4C) for the Kokam battery pack .
-
Katech (Lithium Polymer) 4-Passenger NEV - Range and Battery Testing Report
The KATECH NEV (called the Invita) was equipped with a lithium polymer battery pack from Kokam Engineering.
-
Improvement of a High Energy Type Lithium-Ion Battery System For Unmanned Underwater Vehicle
Autosub6000 (5.5 m long and 2000 kg in weight), which is powered by 12 pressure balanced lithium-polymer battery packs composed of Kokam cells, runs over 1000 km at speed of 1 m/s.
-
On-line parameter, state-of-charge and aging estimation of Li-ion batteries
The vehicle is powered by a Li-ion polymer battery pack consisting of Kokam cells with a nominal capacity of 100 [Ah].
-
Quantification of the environmental benefit of used batteries of electric vehicles as gebäudeintegrierte 2 nd‐Life‐Stromspeichersysteme
In detail, Brusa EVB1 is it the li battery packs on base of prismatic Kokam SLPB li ion-cells with polymer-electrolyte [15].
-
Lateral undulation of a snake-like robot
Despite this problem, these batteries are still superior to others for this application; so, the Kokam 2 cell 560mA-Hr battery pack with a nominal charged voltage of 8.4V was chosen.
-
P1.2 -- Hybrid Electric Vehicle and Lithium Polymer NEV Testing
When comparing the range attained to the range data provided by Kokam ,6 it appeared that the battery pack had either degraded or was not operating at full capacity.
-
Océan Vital Eraole
Powered by three packs , each of 20 Kokam lithium-polymer batteries .
-
Statistical learning controller for the energy management in a fuel cell electric vehicle
The Battery pack is composed of 19 lithium polymer cells produced by Kokam , each with a nominal voltage of 3.7 V and 70 Ah each one.
-
On the grid for green - [power motor racing]
ABsL, for example, is providing consulting to develop the battery packs for Irg03, with significant discount on the cells from Kokam America, while Johnson Matthey and Nedstack worked together to provide fuel- cell stacks.
Indicates content that may require registration and/or purchase.