Products/Services for Kraft Paper Honeycomb Core Panels

  •  
    Foam Cores - (45 companies)
    Foam cores and foam core materials are low density, high porosity materials used between structural skins to form a cored laminate with increased stiffness. Industrial foams consist of low density elastomers, plastics, or other materials...
  • Honeycombs and Honeycomb Materials-Image
    Honeycombs and Honeycomb Materials - (72 companies)
    ...sandwich panels with a honeycomb core possessing tremendous compression strength. Utilizing materials such as paper, thermoplastics, or cloth for core material allows for the production of lightweight honeycomb structures with substantial structural...
  •  
    Cores and Tubes - (41 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
  • Paper and Paperboard Materials-Image
    Paper and Paperboard Materials - (563 companies)
    Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard. Paper and paperboard materials...
  • Composite Panels-Image
    Composite Panels - (163 companies)
    ...to stiffness or strength of the panel. These cores may be made of balsa, aluminum honeycomb, corrugated paper, foamed plastic, or similar materials and the saturated fabric is molded to each face of the core. Consequently, the high strength surface material...
  •  
    Flooring (industrial) - (877 companies)
    ...or fillets. Parquet - Has a mosaic design. Laminate - This type of industrial wood flooring has a surface wear layer, a core, and a backing. The layers are fused by heat and pressure as a direct-pressure laminate (DPL) or a high-pressure laminate (HPL...
  •  
    Structural Insulated Panels (SIP) - (118 companies)
    Structural insulated panels (SIPs) consist of a foam core sandwiched between wood based (OSB, plywood) or fiber cement boards. Structural insulated panels (SIP) are composite building materials, which are comprised of two layers of structural board...
  •  
    Boxes and Crates - (275 companies)
    PE), polypropylene (PP), and polyvinyl chloride (PVC). Metal boxes and crates are made of aluminum, steel, stainless steel, and intertwined steel wires. Paper boxes and crates are made of various types and grades of cardboard and paperboard. Other...
  •  
    Pulp and Paper Testing Equipment - (36 companies)
    Pulp and paper testers include specialized sensors, instruments, COBB testers, and test equipment for evaluating the material properties and processability characteristics of pulp and paper. These properties and characteristics include consistency...
  •  
    IP Cores - (108 companies)
    Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
General Plastics Manufacturing Co.
General Plastics Manufacturing Co.
Dexmet® Corporation, a part of PPG’s engineered materials division
General Plastics Manufacturing Co.