-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84 25/50 Smoke
- Thickness: 0.0787402 inch
- Width: 2.9583333333333335 ft
- Material: Aluminum, Other
- Applications: Ducting, Piping
-
Description: Nashua Tapes Products ASJ ALL-SERVICE JACKETING TAPE White Kraft Paper, Scrim, and Metal Foil backing with an acrylic based adhesive. Applications For use as a permanent closure system and vapor barrier on ASJ-faced duct and pipe systems. Features & Benefits High tack
- Thickness: 0.0088 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: -37.22222222222222 to 162.77777777777777 C
- Adhesive: Acrylic
-
Description: Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. Application: Vapor barrier paper for all types
- Features: Adhesive Tape, Specialty Tape, Thermally Insulating / Insulative
-
-
Description: Uncoated barrier material consisting of flame resistant, high intensity white Kraft paper, fiberglass yarn reinforcement and aluminum foil lamination. Scrim 5 x 5/sq. in. (2.5 x 2.5 cm) tridirectional pattern. Application: Vapor sealing for foil faced insulation products
- Type: Foil Tape
- Features: Thermally Insulating / Insulative
-
Description: Polyken 438 Extreme-Weather FSK Foil, Scrim, Kraft Laminate Tape with acrylic adhesive suitable for use in a wide range of temperatures. Applications Seal and patch FSK duct boards and insulation. Provides an extra-strength seal to maintain vapor barrier integrity. Features &
- Thickness: 0.006 inches
- Peel Strength / Adhesion: 4.6875 lbs/in
- Temperature Resistance: -37.22222222222222 to 126.66666666666666 C
- Adhesive: Acrylic
-
Description: FSK Facing rolls are an uncoated, flame resistant aluminum foil/fiberglass scrim/Kraft lamination used for facing thermal insulation. Scrim: 2 x 3/sq.in. (2.5 x 2.5 cm). Tridirectional pattern. Application: Vapor barrier paper over plain fiberglass and other insulation
- Features: Adhesive Tape, Specialty Tape, Thermally Insulating / Insulative
Find Suppliers by Category Top
Conduct Research Top
-
How to Select Your Insulation Facing
kinds of facing offered by JM: foil scrim kraft (FSK), poly scrim kraft (PSK), all service jacket (ASJ), and polypropylene-coated ("poly-top") ASJ. In terms of functionality, facing is often used to limit vapor drive with the ultimate goal of preventing condensation. This is a two-part function
More Information Top
-
HVAC Equations, Data, and Rules of Thumb, Third Edition > Part 35: Insulation
…conductivity (k) not greater than 0.29 Btu-in./sq.ft./°F/h at a mean temperature difference of 75°F and a factory-applied jacket of minimum 0.001" aluminum foil reinforced with glass fiber bonded to flame-resistant Kraft paper vapor barrier .
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Insulation
…conductance (k) not greater than 0.29 Btu-in./sq.ft./ºF/hr. at a mean temperature difference of 75ºF and a factory-applied jacket of minimum 0.001″ aluminum foil reinforced with glass fiber bonded to flame-resistant Kraft paper vapor barrier .
-
Asphalt Roofing Shingles Into Energy Project Summary Report
Kraft paper vapour barriers are normally composed of two layers of 30 lb. kraft paper laminated with asphalt and reinforced with glass fiber.
-
States > Arizona > State > Forms > Department of Environmental Quality > [AZ FORM annual] State of Arizona Recycling Program Annual Report FY1998 (500 KB)
The grant would allow the company to purchase additional equipment that would laminate a kraft paper vapor barrier to the insulation.
-
Roof/Wall Seals in Buildings
…to movement of the decking material in relation to the wall, and shrinkage and probable crumbling of the mortar, a seal utilizing a tough flexible membrane such as 20 mil vinyl or a strong kraft paper vapor barrier material, would provide a…
-
Corrosiveness of Residential Thermal Insulation Materials under Simulated Service Conditions
At the medium humidity value a Kraft paper vapor barrier prevented condensation but did not at the high humidity value.
-
Insulating Basement Walls - Self Help Forums
I was planning on using standard R-13 fiberglass insulation with the kraft paper vapor barrier facing out.
-
Wall Insulation - Self Help Forums
3) the "exterior wall" portion of each bay is insulated, with the kraft paper vapor barrier wrapped under the bottom edge of each section of insulation to provide a vapor barrier between the insulated and uninsulated portion of each stud bay.
-
crawl space vapor barrier - floor or joists? - Self Help Forums
This cross section in a crawl space is not a double vapor barrier: dirt - plastic sheet - large air space vented to outside - fiberglass insulation between joists - Kraft paper vapor barrier - subfloor - flooring.
Indicates content that may require registration and/or purchase.