Products/Services for Ks Piston Rings
-
Piston Rings - (115 companies)Description Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Piston ring seals are very important for the efficient performance of combustion engines... -
O-rings - (749 companies)...be reciprocating (like a piston and cylinder), or rotating (shaft rotating in a housing). Straight threads used with O-rings provide a better seal than tapered threads used alone. A boss seal is also an O-ring, however it does not fit the standard... -
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared... -
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances... -
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
-
Retaining Rings and Snap Rings - (279 companies)Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
-
Solid Elastomeric Rings - (117 companies)Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
-
Rolled Rings - (41 companies)Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
-
Back-up Rings - (117 companies)Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE High-Performance Piston Guide Rings PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent chemical and thermal resistance and low wear, these rings help engineers maintain equipment efficiency, reduce maintenance needs, and ensure long-term operational reliability. Reliable Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures... (read more)Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Beswick Engineering Co., Inc.
High Pressure Piston Regulator- Two Stages Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Niimi Ceramics Co., Ltd.
Ceramic Piston for Valveless Piston Metering Pumps Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? >= 99.5%) suitable for medical device applications. Learn more. (read more) -
Advantech
8-Ch 16-Bit 250 kS/s Simultaneous PCIe Card PCIe-1812. 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution. 2 analog outputs, up to 3 MS/s, 16-bit resolution. Full auto-calibration. 2 analog triggers and 2 digital triggers for AI/O. 32 programmable DI/Os with interrupt functions. Four 32-bit programmable counters/ timers/ encoders. Board ID switch. Support for Microsoft Windows 10/11 (read more)Browse Data Acquisition Datasheets for Advantech -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Pistons and Plungers Innovacera supplies ceramic pistons and plungers with various materials, such as alumina, zirconia, silicon nitride, silicon carbide, and so on. The variety of silicon nitride and silicon carbide pistons and plungers have evolved in response to growing interest in their application in manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Niimi Ceramics Co., Ltd.
Ceramic Pistons for Metering Pumps Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? >= 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision, reliability, and customization. Learn more. (read more) -
Atlas Copco Industrial Technique AB
Piston Air Motor PZB Efficiency and durability in a small motor housing. The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well as automation, handling and mixing applications. PZB piston motors are available in three sizes, offering outputs... (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON MC-Damper with floating piston. The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be pressurized by at least 20N. Depending on the position of the floating piston, the damper can be installed stably in either the push or pull direction. Dampers are used as safety and function elements in order to dampen speed and slow down masses. Catalog Download!. You can find detailed product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Fountyl Technologies Pte. Ltd.
Ceramic Pistons for Battery Manufacturing As battery manufacturing and precision fluid systems continue evolving, components increasingly require ultra-tight tolerances, chemical resistance, and long-term wear performance. Conventional metal solutions often struggle under aggressive media and continuous operation environments. Our Precision Ceramic Pistons are engineered for high-accuracy metering and dispensing applications. Manufactured using high-purity ceramic materials, 1700 C sintering, and advanced precision machining... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Insaco, Inc.
Piston and Sleeve Assemblies In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. Piston/Sleeve Assemblies. These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004 ", pumping is possible without use of flexible seals... (read more)
-
Latest joint-ventures and partnerships (Issue 8, 2015)
KSPG Riken Piston Rings KS Kolbenschmidt, a wholly-owned subsidiary of KSPG has agreed to form a joint-venture (JV) with Japan’s Riken Corporation to manufacture piston rings in China.
-
Innovative piston system solutions for combustion engines
By piston rings for highly loaded motors, KS prefers piston schmidt steel rings with auf the Tribosystem of adapted surface coatings and contourings.
-
KS Kolbenschmidt and NPR enter global alliance
KS Kolbenschmidt GmbH and Nippon Piston Ring Co. have signed a global cooperation contract.
-
Investigation of impact loads in valve plates of piston compressors
For lubricating the piston rings we used compressor oil KS -19 (expenditure 40 g/ .
-
Test results of the prototype of a general purpose compressor with a capacity of 12 m3 /min
For lubricating the piston rings we used compressor oil KS -19 (expenditure 40 g/ .
-
The multi-zone model of the low heat rejection engine for DI diesel injection engines
where l is cylinder length (m), kc is conductivity of ceramic coating (W/mK), lr is pistons rings length (m), ks is con- ductivity of skirt (W/mK), ls is pistons rings length (m), kl .
-
KS Kolbenschmidt enters strategic alliance with Metaldyne
Kolbenschmidt Pierburg Group has an alliance with Nippon Piston Rings while it’s another division, KS Gleitlager, specialises in bearings and bushings for passenger car and heavy-duty trucks.
-
Natural gas and renewable methane for the vehicle drive
Spark ignition engine piston with ring carrier and cooling channel [source: KS piston schmidt GmbH] .
-
2005 BMW 3 Series
+ Hummel O-Rings Freudenberg Permaglide bearings Kolbenschmidt Pierburg Piston pins Mahle Piston rings Federal-Mogul Pistons Federal-Mogul, KS Pierburg, Mahle Plastic clutch master cylinders FTE Automotive Plastic clutch slave cylinders FTE Automotive Power-steering pump LuK Secondary air system Kolbenschmidt Pierburg…
-
Natural Gas and Renewable Methane for Powertrains
Diagram 5.95 Spark ignition engine pistons with ring carrier and cooling gallery (illustration: KS Kolbenschmidt GmbH, D-74172 Neckarsulm) .
Indicates content that may require registration and/or purchase.