-
Supplier: Inductotherm Group
Description: VAR Furnaces for melting material that have already been melted and cast into electrodes that are near their full packing density. Consarc utilizes fully computerized controls to optimize reproducibility and ease of operation. Custom furnaces in laboratory scale or for
- Width / Tube O.D.: 6,000 to 1,050 mm
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: link via furnace PC to Consarc allows on line support for software updates and on line support Consarc can supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Inductotherm Group
Description: Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features Rugged steel shell induction furnace Rapid exchange features to
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial, Medium (< 1, >10-3 torr)
- Atmosphere: Vacuum
-
-
Supplier: Inductotherm Group
Description: CVD / CVI. Consarc offers offer top or bottom loading induction heating furnaces Vacuum induction heating furnaces utilise a static cylindrical induction coil with graphite susceptor and carbon based insulation. Features Vacuum induction heating furnaces utilize a
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 342.8998148341 mm
- Height: 222.2498799850648 mm
-
Supplier: Plansee SE
Description: the field of coating systems, annealing furnaces or sintering furnaces: We are experts in all high-temperature processes. Taking account of the atmosphere, cycle times and temperatures, we will work together with you to fine-tune the very best solution for your furnace. Every
- Process Temperature: 1,000 to 2,800 C
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Features: Industrial
-
Supplier: Isotech North America
Description: as a comparison calibration facility. A. The Medium Temperature Furnace will operate between 50°C and 700°C. B. The Medium Temperature Furnace is operated by 3 controllers in a master/slaves configuration which enables small temperature differences to be achieved along the
- Process Temperature: 50 to 700 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Tinius Olsen, Inc.
Description: Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -70-300°C (-95-570°F). An internal radial fan provides efficient air circulation that minimizes temperature gradients
- Process Temperature: 300 C
- Width / Tube O.D.: 245.00000000000003 mm
- Length (Chamber / Tube): 605.0000000000001 mm
- Height: 250.00000000000003 mm
-
Supplier: Tinius Olsen, Inc.
Description: The Tinius Olsen Compact Split furnace provides a means of performing tensile tests within a temperature range of up to 1200°C/2200°F or 1400°C/2500°F The furnace is supported on a sliding rail located behind the columns of the testing machine. When the furnace is not in use, it
- Atmosphere: Air / Oxidizing
- Application: Laboratory
-
Supplier: Isotech North America
Description: Model 426 is for Aluminum, Silver slim fixed point cells as well as for comparison calibration. Heatpipes provide the ideal conditions for the creation and maintenance of slim ITS-90 cells. The furnace core is a specially-designed stress-free isothermal heat pipe, which provides a very low
- Process Temperature: 450 to 1,000 C
- Width / Tube O.D.: 415 mm
- Length (Chamber / Tube): 280 mm
- Height: 410 mm
-
Supplier: Trent, Inc.
Description: The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is
- Process Temperature: 1,371.111111111111 C
- Width / Tube O.D.: 203.19989027205926 mm
- Length (Chamber / Tube): 355.5998079761037 mm
- Height: 126.99993142003704 mm
-
Supplier: Isotech North America
Description: The recent addition to our long-established range of metrology furnaces offers an alternative for those who prefer 3-Zone furnaces to Heat-Pipe technology. The 3 Zones create a controlled volume of constant temperature within the furnace in which High-Temperature Fixed Points
- Process Temperature: 200 to 1,200 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Tinius Olsen, Inc.
Description: Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of Ambient-350°C (Ambient-662°F). Air is forced over the heating elements located in an insulated enclosure protecting the user
- Process Temperature: 350 C
- Width / Tube O.D.: 240 mm
- Length (Chamber / Tube): 230 mm
- Height: 610.0000000000001 mm
-
Supplier: Isotech North America
Description: The Annealing Furnace, model 414, is designed to heat, anneal and cool SPRT's (Standard Platinum Resistance Thermometers) prior to calibration. The temperature range of the Furnace - from ambient to 1000°C enables all types of SPRT's to be annealed. One of the duties of a calibration
- Process Temperature: 30 to 1,000 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 620.0000000000001 mm
- Height: 800 mm
-
Supplier: Tinius Olsen, Inc.
Description: Suitable for most twin screw materials testing machines, the Tinius Olsen Environmental Chamber provides a means for performing physical tests within a temperature range of -100-350°C (-148-662°F). Air is forced over the heating elements located in an insulated enclosure protecting the user and
- Process Temperature: 350 C
- Width / Tube O.D.: 240 mm
- Length (Chamber / Tube): 230 mm
- Height: 610.0000000000001 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved porcelain
- Process Temperature: 537.7777777777777 C
- Height: 317.4998285500926 mm
- Width / Tube O.D.: 298.44983883708704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating
- Process Temperature: 760 C
- Height: 812.799561088237 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 673.0996365261963 mm
- Length (Chamber / Tube): 673.0996365261963 mm
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy
- Process Temperature: 426.66666666666663 C
- Height: 63.49996571001852 mm
- Width / Tube O.D.: 76.19995885202222 mm
- Length (Chamber / Tube): 3,047.998354080889 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 1,244.5993279163629 mm
- Width / Tube O.D.: 787.3995748042296 mm
- Length (Chamber / Tube): 812.799561088237 mm
Find Suppliers by Category Top
Featured Products Top
-
controlled atmosphere furnace technologies for the processing of metals, specialty alloys, and engineered materials. Those vacuum furnace technologies include: Vacuum Arc Remelting Furnaces (VAR) Electroslag Remelting Furnaces (ESR) Vacuum Induction Melting furnaces (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Inductotherm Group companies manufacture Consarc® Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Furnace Components - √ Metal Vaporize Crucible - √ The Container of Metal or Glass Melting - √ The Casting Mold Components of The Precious Metal and (read more)
Browse Oxide Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Effect of boron and yttrium on the phase composition and the microstructure of natural Nb-Si composites
Alloyed 10–15 g specimens were melted from the base alloy with an addition of boron and yttrium powders in a 5SA Centorr/ Vacuum Industries laboratory arc melting furnace at a copper bottom in a helium medium using a nonconsumable tungsten electrode.
-
Microstructural Design of Advanced Engineering Materials
All materials were subjected to the same manufacturing route, namely vacuum arc melting in a laboratory furnace .
-
Spongy titanium alloyed with oxygen for the production of titanium alloys
An electrode was melted in a laboratory vacuum - arc furnace into a copper water-cooled crystallizer under the following conditions: a current strength of 3 kA, a voltage of 40 V, and a pressure of 0.13–0.40 Pa.
-
Melting square- and rectangular-cross-section ingots in vacuum arc furnaces
The experimental melting was carried out in laboratory vacuum arc furnaces L225K (made by Gereus), Ts~P-317 (TsNIIChM), and in industrial furnaces of Gereus (made by SONP in Kladno), DSV-3.2G, and DSV-6.3G (metallurgical plants of the USSR).
-
The Effect of Pre-Oxidation Treatment on the High-Temperature Oxidation of Co–Re–Cr Model Alloys at Laboratory Air
The alloys were melted in a 60 kW laboratory vacuum arc furnace .
-
Structure and mechanical properties of alloys Ti-2.2% Al-2.2% V-2.2% Mo-2.5% Fe and Ti-2.2% Al-5% Fe equivalent to alloy VT16
We melted the ingots in a laboratory vacuum arc furnace by the method of double remelting.
-
NbTi superconducting composite with high critical current density
The alloy f o r fabricating m u l t if ilamentary composite was Nb-5Cwt$Ti alloy, which was pro- duced i n our laboratory in a vacum arc melting furnace and a vacuum arc skull furnace.
-
Properties of 12% Cr steels in relation to alloying
The steels were melted in the laboratory in 30 kg induction furnaces , followed by vacuum arc remelting.
-
A New Graphite Resistor Vacuum Furnace And Its Application In Melting Zirconium - Document Summary
Zirconium metal had previously been melted at the Albany Laboratory of the Bureau of Mines in a vacuum arc furnace on a water-cooled plate, using a movable tungsten top electrode.2 When larger furnace capacities were desired, this type of construction …
-
Technical Papers and Discussions -Miscellaneous Metals and Alloys - A New Graphite Resistor Vacuum Furnace and Its Application in Melting Zirconium (Metals Tec...
Zirconium metal had previously been melted at the Albany Laboratory of the Bureau of Mines in a vacuum arc furnace on a water-cooled plate, using a movable tungsten top electrode.
Indicates content that may require registration and/or purchase.