-
Supplier: Qosina Corp.
Description: Qosina offers one of the largest selections of laboratory dispensers and vial adapters. Search our collection for dispenser bottles, syringe adapters and other dispensing accessories you need in stock and ready to ship. Vial Adapters from Qosina Vial adapters are
- Features: Other
-
Supplier: Retsch, Inc.
Description: The Jaw Crusher BB 200 is used for the rapid, gentle crushing and pre-crushing of medium-hard, hard, brittle and tough materials. Its variety of materials offered, such as heavy-metal free steel, efficiency and safety makes it ideal for sample preparation in laboratories and industrial
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry
- Type: Jaw Crusher
- Scale: Lab / Pilot, Production
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: of the sample takes place in the Jaw Crusher under high pressure between one fixed and one movable crushing jaw in an enclosed grinding chamber. The gap adjustment is defined with millimetre accuracy from the outside, simply by adjusting the distance between the crushing jaws. The ground
- Applications: Abrasives / Ceramics, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke
- Feed: Batch, Continuous, Dry
- Type: Jaw Crusher
- Scale: Lab / Pilot
-
-
Supplier: Retsch, Inc.
Description: The RETSCH Disc Mill DM 200 is used for batchwise or continuous preliminary and fine comminution of medium-hard to hard-brittle solids (up to 8 Mohs). Thanks to its robust design, it can be used under rough conditions in laboratories and pilot plants, as well as online for the quality control of
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Pharmaceutical / Cosmetics, Power / Coal & Coke
- Feed: Continuous, Dry
- Features: Disk Attrition Mill, Other
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Dry, Wet
- Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
More Information Top
-
Idaho National Engineering Laboratory Conceptual Site Treatment Plan. Sections 1 through 8, Tables 2-1 through 6-1, Figures 1 and 2
Los Alamos National Laboratory , Scintillation Vial Crusher - TA-84, Area L, Scintillation Vial Crusher .
-
Environmental surveillance at Los Alamos during 1989
ThcEA for the proposed Weapons Engineering Tritium Facility was submitted to DOE/AL late in 1989; EAs for the Scintillation Vial Crusher and the Materials Science Laboratory are in preparation.
-
Annual environmental monitoring report of the Lawrence Berkeley Laboratory
These sources include the research laboratories , machine shops, sink hoods, plating tanks, optics hood, scintillation vial crusher , and hazardous-waste compactor.
-
Experimental Evidence on Nutrient and Substrate Limitation of Baltic Sea sea-ice Algae and Bacteria
Each intact 5–10 cm ice core section was crushed using a spike and electrical ice cube crusher approximately 10 ml of crushed ice were placed in a scintillation vial and weighed with a Sartorius 1413 laboratory balance.
-
Biomass, composition and activity of organism assemblages along a salinity gradient in sea ice subjected to river discharge in the Baltic Sea
crushed using a spike and electrical ice cube crusher . Approximately 10 ml of crushed ice was placed in a scintillation vial and weighed with a Sartorius 1413 laboratory balance.
-
http://www.int-res.com/articles/meps2004/273/m273p049.pdf
Each intact 5 cm ice-core section was crushed using a spike and electrical ice-cube crusher . Approxi- mately 10 ml of crushed ice were placed in a scintilla- tion vial and weighed with a Sartorius 1413 laboratory balance.
-
Federal Facility Compliance Act: Conceptual Site Treatment Plan for Lawrence Livermore National Laboratory, Livermore, California
Log ALmnoeNational Laboratory FACILITY: Vial Crusher - TA-84, Area L SYSTEM: .
-
FEASIBILITY STUDY FOR REPROCESSING HTGR FUELS BASED ON USING THE NUCLEAR FUEL SERVICES, INC., REPROCESSING PLANT.
Process control and uranium accountability samples will be ex- tracted from the crusher cell, burner cell, and … These samples both liquid and solid will be drawn to vials within the operating cell, packaged, and … … withdrawn from the cells through access locks and transported by hand for transfer to the analytical laboratory .
Indicates content that may require registration and/or purchase.