-
Supplier: Beckhoff Automation LLC
Description: The TF3710 function TwinCAT 3 Interface for LabVIEW™ enables the exchange of data between LabVIEW™ and the TwinCAT runtime. ADS Client VIs for LabVIEW™ are provided, which enable ADS communication with the TwinCAT 3 runtime. In addition, the TwinCAT 3 Interface for
-
Supplier: Data Device Corporation (DDC)
Description: Designed with the unique LabVIEW® & LabVIEW/LabWindows® Real-Time programming environment in mind, DDC’s MIL-STD-1553 and ARINC 429 LabVIEW support package makes the development of LabVIEW applications simple and intuitive. BENEFITS 3 Levels of VI’s enables easy
-
Motion Control Software - Labview Based Motion Control And Data Acquisition Program -- Nano-Route®3DSupplier: Mad City Labs, Inc.
Description: Mad City Labs’ Nano-Route®3D is a LabVIEW based motion control and data acquisition program that allows users to command our USB 2.0 enabled Nano-Drive® controllers. Upon start-up Nano-Route®3D identifies the attributes of the attached Nano-Drive® controller, the user then has
-
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: network through USB interface. USBCAN-Modul 8 high performance CAN interface card support Windows XP/Win7/Win10 Linux and other operating systems,we provide a complete application demonstration code (VC VB Net Delphi Labview C++Builder), for the convenience of users for
- Data Rate: 0.005 to 1 Mbps
- Equipment Type: Network / LAN Analyzer
-
Supplier: CIQTEK Co., Ltd
Description: CIQTEK TDC1610 is a compact high-precision time measurement instrument with 16 acquisition channels, 8ps time resolution, and support for time tag mode, which can record the time information of the acquired signal in real time. It adopts an easy-to-operate graphical interface and provides
- Maximum Input Channels: 16
- User Interface: CPU Controlled / Computer Programmable
- Form Factor: Fixed/Rack mount
- Features: Other, Other Interface, Other User Interfaces
-
Supplier: PI (Physik Instrumente) L.P.
Description: Linearity error to 0.02 % Fast 25 Mbit/s serial interface Comprehensive I/O functions Low-cost OEM versions available Extensive software support Fast digital controller As bench-top (.xRG) or as OEM board (.xR). Voltage range -30 to 130 V Interfaces USB, digital RS-232, fast serial
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 24 watts
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67X02U/3U USB device provides a portable off-the-shelf interface to 1 or 2 dual-redundant MIL-STD-1553 channels, 4 ARINC 429 Receive channels, 2 ARINC 429 Transmit channels, 8 user-programmable digital discrete I/O's, IRIG-B time code input, and 1 Pulse-per-Second (PPS) Output.
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: network through USB interface. USBCAN-Modul 8 high performance CAN interface card support Windows XP/Win7/Win10 Linux and other operating systems,we provide a complete application demonstration code (VC VB Net Delphi Labview C++Builder), for the convenience of users for
- Device Function: Bus Analyzer, Bus Exerciser
-
Supplier: PI (Physik Instrumente) L.P.
Description: controller. Voltage range -30 to 130 V Interfaces USB, RS-232, fast serial interface with up to 25 MBit/s. Additional, high-bandwidth analog control input / sensor input. Analog output, e.g. for external amplifiers User software and functions PIMikroMove, PI General Command Set
- Number of Axes / Motors: 1
- D/A Resolution: 16 bits
- Maximum Output Voltage: -30 to 130 volts
- Rated Power: 45 watts
-
Description: · Max 100MHz Bandwidth,1GS/s sample rate · Max 14-bit high resolution ADC · Max 40M record length; max 45000 wfms/s waveform refresh rate · low back ground noise · 8 inch 800 x 600 high resolution LCD, multi-touch screen, more user-friendly operation experience · SCPI, and LabVIEW
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Hand-held Unit, Other
-
Supplier: Vaunix Technology Corporation
Description: directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python examples and much more. Features Reliable and Repeatable solid
- Frequency Range: 0.01 to 13 GHz
- Attenuation: 63 dB
- Insertion Loss: 8 dB
- Input VSWR: 1.5 :1
-
Description: · 60MHz - 200MHz Bandwidth,1GS/s sample rate · 8-bit or 14-bit high resolution ADC · 40M record length max 70,000 wfms/s waveform refresh rate · low back ground noise · 8 inch 800 x 600 high resolution LCD, optional multi-touch screen, more user-friendly operation experience · SCPI, and
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Vaunix Technology Corporation
Description: fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python
- Frequency Range: 0.05 to 18 GHz
- Attenuation: 50 dB
- Insertion Loss: 10 dB
- Package Type: Connectorized
-
Supplier: Vaunix Technology Corporation
Description: fixed attenuation, swept attenuation ramps and fading profiles directly from the included Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files, Linux drivers, Python
- Frequency Range: 0.05 to 18 GHz
- Attenuation: 50 dB
- Insertion Loss: 10 dB
- Input VSWR: 2 :1
-
Supplier: Newport MKS
Description: features include four-wire voltage and sensor measurements as well as an AC resistance mode to characterize TE modules during development. For automated testing the LDT-5980 features a GPIB user interface as well as input and output triggers. For virtual instrument programming,
-
Supplier: Newport MKS
Description: four-wire voltage and sensor measurements as well as an AC resistance mode to characterize TE modules during development. For automated testing the LDT-5948 features a GPIB user interface as well as input and output triggers. For virtual instrument programming, LabVIEW®
-
Supplier: PI (Physik Instrumente) L.P.
Description: functionality Protection for motor and motor driver due to protective shutdown and current limitation. Motor stop via external switch. Data recorder, wave generator, macros. Extensive software support, e.g., for NI LabVIEW, C, C++, MATLAB, Python. PIMikroMove user software.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Vaunix Technology Corporation
Description: Graphical User Interface (GUI). Alternatively, for users wishing to develop their own interface, Vaunix supplies LabVIEW drivers, Windows API DLL files and a Linux driver with instruction manuals. Features Programmable fixed or swept attenuation Programmable
- Frequency Range: 1 to 20 GHz
- Attenuation: 63 dB
- Insertion Loss: 13 to 20 dB
- Input VSWR: 1.5 :1
-
Supplier: Data Device Corporation (DDC)
Description: filtering and time stamping, and FIFO and mailbox reception modes. DD-42912M3-300/DD-42924M3-300 software supports all modes of operation and includes 'C', LabVIEW and LabVIEW Real-Time, and LabWindows/CVI programming libraries. An optional Commercial Avionics Utilities Suite, with an
- Operating Temperature: 32 to 131 F
- Number of Ports?: 3
- Operating Voltage: 5 V
- Features: Bus Interface / Adapter / Controller, Other
-
Supplier: Hamilton Company
Description: included automatically. The Stand Alone system does not come with a controller, custom software must be written by the user. To simplify software development Hamilton provides a Custom Programmer Kit that includes the Programmer Manual, Application Programming Interface (compatible
- Solvent Volume: 0.1 to 49,994.71990915973 µl
- Sample Volume: 0.1 to 49,994.71990915973 µl
- Accuracy: 1 (+/- % FS)
- Precision: 0.2 (+/- % FS)
-
Supplier: Newport MKS
Description: provides +0.002°C long term temperature stability. Fast setup is accomplished with preset PID values or by using the auto-tune function. Users can also manually enter PID values. The LDT-5910C includes IEEE 488.1 GPIB and USB 2.0 computer interfaces for easy integration into any R&D or
-
Supplier: Newport MKS
Description: provides +0.002°C long term temperature stability. Fast setup is accomplished with preset PID values or by using the auto-tune function. Users can also manually enter PID values. The LDT-5910C includes IEEE 488.1 GPIB and USB 2.0 computer interfaces for easy integration into any R&D or
-
Supplier: Allied Electronics, Inc.
Description: with the flexibility of industry-standard GPIB, LAN, USB & RS485 interfaces make these supplies ideal for ATE applications. Bench top users will benefit from the built-in voltage and current meters displaying setting and output values concurrently, an intuitive user
-
Supplier: Allied Electronics, Inc.
Description: with the flexibility of industry-standard GPIB, LAN, USB & RS485 interfaces make these supplies ideal for ATE applications. Bench top users will benefit from the built-in voltage and current meters displaying setting and output values concurrently, an intuitive user
-
Power Supplies - XLN Series 1.44 kW Programmable DC Power Supplies, 0-100V, GPIB and LAN -- 70146242Supplier: Allied Electronics, Inc.
Description: with the flexibility of industry-standard GPIB, LAN, USB & RS485 interfaces make these supplies ideal for ATE applications. Bench top users will benefit from the built-in voltage and current meters displaying setting and output values concurrently, an intuitive user
-
Supplier: Allied Electronics, Inc.
Description: with the flexibility of industry-standard GPIB, LAN, USB & RS485 interfaces make these supplies ideal for ATE applications. Bench top users will benefit from the built-in voltage and current meters displaying setting and output values concurrently, an intuitive user
-
Supplier: ValueTronics International, Inc.
Description: communication interfaces of USB, Ethernet, RS232, and RS485, so users no longer need to spend extra on remote interface card. Only GPIB and analog are optional interfaces. The AFV-P also provides control software with comprehensive programming features and LabView
- Type: AC Power Source
-
Supplier: Hamilton Company
Description: automatically. The Stand Alone system does not come with a controller, custom software must be written by the user. To simplify software development Hamilton provides a Custom Programmer Kit that includes the Programmer Manual, Application Programming Interface (compatible with
- Solvent Volume: 0.1 to 49,994.71990915973 µl
- Sample Volume: 0.1 to 49,994.71990915973 µl
- Accuracy: 1 (+/- % FS)
- Precision: 0.2 (+/- % FS)
-
Supplier: ValueTronics International, Inc.
Description: 0-33V Power: 96W Digitized Programmable Interface, High Resolution 10mV, 1mA High Stability, Low Drift Built-in Buzzer Alarm LabVIEW DriveR Over-Voltage, Over-Current, Over Temperature Protection Intelligent Fan Control (Change by Output Power) Standard Interface: RS-232C
- DC Output Power: 96.00000000000023 watts
- Type: DC Power Supply
-
Supplier: Cincinnati Sub-Zero Products
Description: built into the controller interface so no additional software or internet required for access to all the features the controller has to offer. Users can choose to operate their controller with familiar drop-down navigation or icon-based navigation like a smart phone. From the home
- Number of Inputs: 8 inputs
- Number of Control Outputs: 15 outputs
- Features: Chart Recorder, Datalogger, Temperature Controller
- Temperature: Cooling Control, Heating Control
-
Supplier: Navitar, Inc.
Description: The Pixelink SDK provides full control of all camera functions making it the application of choice for developers and system integrators. Designed for ease of use, this software will enable users to integrate Pixelink cameras into their custom Windows and Linux applications. Features Fast and
-
Supplier: PI (Physik Instrumente) L.P.
Description: are included in the software package that allow the user to integrate a PI controller into their own user programs. The control of the positioning system therefore becomes part of the user program. Interfaces are available for all common programming languages including NI
- Stroke or X-Axis Travel: 0.5905515 inch
- Y-Axis Travel: 0.5905515 inch
- Z-Axis Travel: 0.5905515 inch
- Rated Speed: 0.05905511811023625 in/sec
-
Supplier: ValueTronics International, Inc.
Description: interface analysis Super fast production test using multitone analyzer AP Basic scripting with “learn mode,” LabVIEW & GPIB User-defined sweeps and switcher support up to 192 channels ATS-2 Analog and Digital Input and Output, with DSP PC interface USB, GPIB, APIB The
-
Supplier: Mad City Labs, Inc.
Description: by the Micro-Drive™ controller which utilizes a USB digital interface. This allows users to use the supplied LabView based software or develop their own VIs for automation. In addition, the Micro-Drive™ is compatible with other 3rd party software..
- Maximum X-Distance: 50 mm
- Maximum Y-Distance: 50 mm
- Minimum Step Size (Resolution): 0.095 µm
- Stage Type: Motorized Stage
-
Supplier: Alkeria Srl
Description: power adapters. This makes them a cost-effective solution while still providing top speed performance. CELERA One cameras also offer a versatile I/O interface, which enables users to control external devices such as strobe lights and encoders. It has two input lines with direct encoder
Find Suppliers by Category Top
Conduct Research Top
-
The Benefits of Programming Graphically in NI LabVIEW
For more than 20 years, NI LabVIEW has been used by millions of engineers and scientists to develop sophisticated test, measurement, and control applications. While LabVIEW provides a variety of features and tools ranging from interactive assistants to configurable user-defined interfaces
-
Software Overview
VXIbus instrument is a VM2616 waveform digitizer. A user isn't typically given access to the low-level commands for the printer. They are provided with a software driver (graphical user interface or GUI) with their application, MSWord in this example, which provides control over the primary functions
More Information Top
-
Design and construction of a Fourier transform soft x-ray interferometer
The user sends a data request from the LabVIEW user interface (running on a Sun workstation) to VxServer (running on the MVME167 controller, hereinafter referred to as the 167).
-
Design of an instrumented smart cutting tool and its implementation and application perspectives
Wireless passive operation and the LabVIEW user interface .
-
Real-time Digital Simulation of Control System with LabVIEW Simulation Interface Toolkit
Examples in [1, 3] teach us how to create LabVIEW user interfaces for Simulink models and run simulations on NI RT Series hardware.
-
Real time power system simulation using RTDS and NI PXI
The Simulation Interface Toolkit (SIT) provides user friendly methods for creating a LabVIEW user interface for a Simulink model, converting a Simulink model into a DLL, and running a Simulink model on an NI PXI controller.
-
Plastic Tests Plastics
The LabView user interface is shown in Figure 3.6.
-
http://dspace.mit.edu/bitstream/handle/1721.1/62669/714249756-MIT.pdf?sequence=2
Figure 16: Front panel of LabVIEW user interface ..........................................................................................
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/mme.2011.12007
In the following, you may see the Labview user interface inputs and output.
-
Fuzzy Logic Intelligent Control System of Magnetic Bearings
The system implements real time control in terms of DSP executable code and LabVIEW user interface handshaking program.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38556/144580228-MIT.pdf?sequence=2
LABVIEW USER INTERFACE FOR THE OFDI SYSTEM.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39839/182545362-MIT.pdf?sequence=2
Figs. 4-3 and 4-4 show the front and back panels from the LabVIEW user interface that was built to operate the fluxball machine.
Indicates content that may require registration and/or purchase.