-
Supplier: Allied Electronics, Inc.
Description: Measuring and Control Engineering (e.g. Voltage Regulators) Automotive Electronics (e.g. Safety Applications e.g Airbags, ABS, Motor Management) Medical Engineering DC/DC Converters
-
Supplier: Allied Electronics, Inc.
Description: Measuring and Control Engineering (e.g. Voltage Regulators) Automotive Electronics (e.g. Safety Applications e.g Airbags, ABS, Motor Management) Medical Engineering DC/DC Converters
-
Supplier: Allied Electronics, Inc.
Description: Measuring and Control Engineering (e.g. Voltage Regulators) Automotive Electronics (e.g. Safety Applications e.g Airbags, ABS, Motor Management) Medical Engineering DC/DC Converters
-
-
Supplier: Allied Electronics, Inc.
Description: Measuring and Control Engineering (e.g. Voltage Regulators) Automotive Electronics (e.g. Safety Applications e.g Airbags, ABS, Motor Management) Medical Engineering DC/DC Converters
Find Suppliers by Category Top
Featured Products Top
-
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
-T UDP3305S, convert AC (alternating current) to DC (direct current) using a transformer, rectifier, and regulator. The transformer reduces the voltage, the rectifier converts AC to DC, and the regulator maintains a constant output voltage. Switching DC (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
-resolution 14-bit, 4 MSPS simultaneous sampling SAR ADC Low-noise, fully differential ADC driver amplifier 3.3 V precision voltage reference Low-noise buffer amplifiers Low-dropout linear regulator The ADAQ4381-4 has on-chip (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
parameters. The device is not intended for direct connection to 5V logic. When it is used with a 5V host, suitable voltage translation should be added. The chip-select signal should also remain inactive while the host is starting or resetting to prevent unintended command sequences (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Advanced High Voltage Power Device Concepts
Voltage regulator modules (VRMs) using his transistors are currently available in the market for powering microprocessor and graphics chips in laptops and servers.
-
Advanced Power MOSFET Concepts
Voltage Regulator Modules (VRMs) using his transistors are currently available in the market for powering microprocessor and graphics chips in laptops and servers.
-
Advanced Power Rectifier Concepts
Voltage Regulator Modules (VRMs) using his transistors are currently available in the market for powering microprocessor and graphics chips in laptops and servers.
-
http://www.eurasip.org/Proceedings/Ext/SPAMEC2011/papers/SPAMEC_2011_IV_5.pdf
… year 2010 [9]; • SPI interface: the National Instruments USB-8451 device that provides I2C and SPI communication in- terfaces with 8 chip select lines [10]; • Voltage regulator : this component stabilizes the … … 3000 mAh; • Dell Laptop : to read and save …
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Components and Schematics
They provide a system function such as an amplifier, voltage regulator , radio receiver circuit, digital logic circuit, and all the … … a complicated mixed digital and analog system on a chip (SoC) or to a … … the heart of a laptop or desktop computer.
-
A low dropout regulator with over current reminder circuits
The LDO (low-dropout) regulator is generally utilized to translate a voltage level or provide a stable output voltage, which has been considered … … for the power management of wireless applications, e.g., cellular phones, laptops , and particularly implanted wireless biomedical chips [2].
-
2007 Combined Author Index IEEE Industry Applications Society Publications
C., and Jovanovic, Milan M., The Light Load Issue of Coupled Inductor Laptop Voltage Regulators and its solutions; APEC Feb. 2007 1581-1587 Dong, Zhenfu, see … … and Development of New Robust 3.3kV IGBT and FWD Module Chips ; IAS Sept. 2007 742 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/84886/868690734-MIT.pdf?sequence=2
… F. Lee, "High power density, high efficiency system two-stage power architecture for laptop computers," in … [105] N. Sun, X. Duan, X. Zhang, A. Huang, and F. Lee, "Design of a 4 MHz, 5V to IV monolithic voltage regulator chip ," in InternationalSymposium on PowerSemiconductor Devices andICs, 4-7 June 2002, pp. 217-220.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/87099
… F. Lee, “High power density, high efficiency system two-stage power architecture for laptop computers,” in … [2] N. Sun, X. Duan, X. Zhang, A. Huang, and F. Lee, “Design of a 4 MHz, 5V to 1V monolithic voltage regulator chip ,” in Proceedings of the 14th International Symposium on Power Semiconductor Devices and ICs, pp. 217–220, June 2002.
-
Merged Two-Stage Power Converter With Soft Charging Switched-Capacitor Stage in 180 nm CMOS
… Lee, “High power density, high effi- ciency system two-stage power architecture for laptop computers,” in … [2] N. Sun, X. Duan, X. Zhang, A. Huang, and F. Lee, “Design of a 4 MHz, 5 V to 1 V monolithic voltage regulator chip ,” in Proc. 14th Int.
Indicates content that may require registration and/or purchase.