-
Supplier: OILES America Corporation
Description: Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins
- Bearing Surface Material: Plastic
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 0.8661 inch
-
Supplier: RS Components, Ltd.
Description: lubrication and do not have an annular groove. The larger bearings have integral flanges, an annular groove and, depending on size, one or more lubrication holes in the outer ring. Can be used where the shaft is hardened and ground, the bearing runs on the shaft.
- Bore: 0.5906 inch
- Outside Diameter: 0.9055 inch
- Static Axial / Thrust Load: 3147 lbs
- Static Radial Load: 3147 lbs
-
Supplier: RS Components, Ltd.
Description: lubrication and do not have an annular groove. The larger bearings have integral flanges, an annular groove and, depending on size, one or more lubrication holes in the outer ring. Can be used where the shaft is hardened and ground, the bearing runs on the shaft.
- Bore: 0.4724 inch
- Outside Diameter: 0.7480 inch
- Static Axial / Thrust Load: 1832 lbs
- Static Radial Load: 1832 lbs
-
-
Supplier: RS Components, Ltd.
Description: lubrication and do not have an annular groove. The larger bearings have integral flanges, an annular groove and, depending on size, one or more lubrication holes in the outer ring. Can be used where the shaft is hardened and ground, the bearing runs on the shaft.
- Bore: 0.6299 inch
- Outside Diameter: 0.9449 inch
- Static Axial / Thrust Load: 4496 lbs
- Static Radial Load: 4496 lbs
-
Supplier: RS Components, Ltd.
Description: lubrication and do not have an annular groove. The larger bearings have integral flanges, an annular groove and, depending on size, one or more lubrication holes in the outer ring. Can be used where the shaft is hardened and ground, the bearing runs on the shaft.
- Bore: 1.1 inch
- Outside Diameter: 1.46 inch
- Static Axial / Thrust Load: 13488 lbs
- Static Radial Load: 13488 lbs
-
Supplier: OILES America Corporation
Description: Oiles Drymet LF is a self lubricating, high performance lead free bearing, available in standard metric sizes from 2-50mm bore sizes. Larger bore sizes are available on a made-to-order basis. LF utilized a layer of proprietary tetrafluorethylene (PTFE) and other resins
- Bearing Surface Material: Plastic
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.57 inch
-
Supplier: RWM Casters Company
Description: from bearings and friction. Our Nylatron Wheels are proudly Made in the USA. These Nylatron Wheels are not for use in heavily acidic or base environments. Contact RWM for larger sizes. Hub length includes top hat bushings. 3? wide wheels require 4 precision ball bearings
- Bore / Bearing Size: 0.3125 to 1.25 inch
- Hub Length: 1.06 to 4.5 inch
- Load Capacity: 250 to 16500 lbs
- Wheel: V-grooved Wheel, Flanged Track Wheel, Plastic Wheel
-
Supplier: Ameridrives Couplings
Description: externally wrenched capscrews, permit use of a larger diameter bore in the cap, thus accommodating a larger bearing. This larger bearing assures longer U-joint life for a given swing diameter. The wing-type bearing cap design also provides a lighter
-
Supplier: Jergens, Inc.
Description: our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger
- Ball / Plunger Material: Stainless Steel, Other
- Body Diameter (non-threaded): 0.1880 inch
- Body Material: Steel, Other
- End Force (depressed): 2.5 lbs
-
Supplier: Jergens, Inc.
Description: our plungers fit more snugly in the plunger bore. Their thin, long base flange allows for a larger bearing surface and longer life. Features & Benefits: A better point of contact Extra length springs for longer life Improved plunger
- Ball / Plunger Material: Stainless Steel, Other
- Body Diameter (non-threaded): 0.5000 inch
- Body Material: Steel, Other
- End Force (depressed): 18 lbs
-
Supplier: DieQua Corporation
Description: Flexible servo motor interface Clamp-style hub provides zero-backlash motor shaft connection Aluminum diecast housing for low weight Large output bearings accommodate higher radial loads Inch or metric hollow bore with keyway, single and dual plug-in shafts also
- Flange(s): Yes
- Gear Ratio: 7 to 100 (X : 1)
- Multiple Outputs: Yes
- Output Torque: 8 to 62 In-lbs
-
Supplier: DieQua Corporation
Description: stages, a bolt-on output flange, torque arms, and integrated torque limiters provide maximum design versatility Specs 7 sizes in square design 2 larger sizes in round design 12 ratios from 5:1 to 100:1 Higher 2-stage ratios available Standard NEMA or IEC motor adapters Torque
- Flange(s): Yes
- Gear Ratio: 5 to 100 (X : 1)
- Gearing Arrangement: Helical, Worm
- Maximum Input Power: 1 to 40 HP
-
Supplier: RainWise, Inc.
Description: for lower friction and abrasion and high reliability and longevity •Wind vane made of fiber reinforced plastic, and fail safe 3 - armed cup anemometer for highest capacity •Simple installation principles for mast, flange and bore for high flexibility •Sensors with
- Device Classification: Sensor Only
- Height: 12.87 inch
- Interface Options: Serial Interface
- Mounting Options: Pole-mounted (Typically via clamps)
-
Supplier: Hartzell Air Movement
Description: configurations. Belt Drive Vaneaxial Fan, High Temperature For installations where air is hot or contaminated, the Series 55 High Temperature Vaneaxial will provide substantially longer service life than standard belt drive vaneaxial fans. Belts, bearings, sheave and shaft are enclosed
- Design Configuration: Axial, Other
- Drive Options: Direct Drive, Belt Drive
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Conax PG Series single element sealing for large bore sizes Conax Technologies’ Large Bore PG Fittings were (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
. Outstanding features include short overall length and high torsional stiffness. Sensing elements for low capacity models are manufactured from an aluminum alloy, larger units use 15-5PH stainless steel. Because they have no bearings or rotating parts, no maintenance is required (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Hicksville, New York -- Quality Bearings & Components - QBC announces a new line of standard duty 4-bolt flange mounting blocks that have a polyester housing, removable acetal bearing insert, with 316 stainless steel balls. They are identified as the (read more)
Browse Flange Mounted Bearings Datasheets for Quality Bearings & Components -
Hicksville, New York -- Quality Bearings & Components - QBC announces a new line of standard duty 4-bolt flange mounting blocks that have a cast iron housing in addition to a dual seal feature. They are identified as the (read more)
Browse Flange Mounted Bearings Datasheets for Quality Bearings & Components -
Pipe Threads (API) Cylindrical Setting Gages Gage Masters Ball Bearings ID/OD Large Diameter Rail Gages Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Shafts Micrometers Setting Standards (Frames, Rods (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
— making them a useful mechanical interface for a wide range of transmission components, including pulleys, drums and cams. In recent years, the use of gearheads with flanged outputs has increased significantly. These gearheads enable the machine being driven to mount directly to the flange (read more)
Browse Datasheets for DieQua Corporation -
Quality Bearings & Components (QBC) is a stocking distributor of the world's leading bearings and linear motion products manufactureres. Standard catalog items offered include pillow blocks, 4-bolt flange mounting blocks, 2-bolt flange mounting blocks, and the paired ball bearing inserts (read more)
Browse Insert Bearings Datasheets for Quality Bearings & Components -
Miniature instrument deep groove radial ball bearings are available in various bore diameters, outside diameters, widths, closures, radials clearances, lubrications, series and flanged options. The load capacity and extended inner ring options vary by model. (read more)
Browse Miniature Bearings and Instrument Bearings Datasheets for Pacific International Bearing, Inc. -
. Second, with taper outer spherical ball bearing its code for: UK200 series, UK300 series. This kind of outer spherical ball bearing inner diameter for 1:12 share of the taper bore, use with the tightening sleeve co-operation, this kind of outer spherical ball bearing characteristics for: can accept than (read more)
Browse Pillow Block Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Aerospace Companies in the aerospace Industry, whether manufacturing components large or small, trust their measurement tasks to Pratt & Whitney. An increasing number of products and gages are being (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
CR4 - Thread: Price Tend of Carbon Steel Piping and Forged Fittings in 2007
The supply of large bore flanges and fittings is subject to the same vaguaries of the market as the steel supply side.
-
Phylogenetic study of heliconiine butterflies based on morphology and restriction analysis of ribosomal RNA genes
1: < .4; state 2: .9-1.5; state 3: > 1.8), (36) pupal abdominal segments bearing large flanges (state 1: segments 3, 5; state 2: segment 3; state 3: segments 3, 4; state 4: segments 3, 4, 6; state 5: segments 3…
-
Trends in Civil Engineering
So the top flanges bear large shear forces and moments.
-
Progress in Industrial and Civil Engineering II
The web close to the top flange bears larger compressive stress.