-
Supplier: Shanghai Optics
Description: If a spherical wave enters on axis, it won’t produce a collimated beam either. How Are Off-Axis Parabolic Mirrors Produced? Manufacturers can produce off-axis parabolic mirrors in several ways. One method involves using a rotating
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Mirror Types: Parabolic Mirror
-
Supplier: Avantier Inc.
Description: Off-Axis Parabolic Mirrors and Their Characteristics An off-axis parabolic mirror is a specialized optical mirror cut from a larger parabolic mirror. Parabolic mirrors collimate light, and an
- Wavelength Range: 450 to 12,000 nm
- Mirror Coatings: Bare Aluminum, Bare Gold, Enhanced Aluminum, Protected Aluminum, Protected Gold
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other Mirror Coating
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%.
- Focal Length: 7.5 to 260.2 mm
- Secondary Focal Length: 15 to 152.4 mm
- Wavelength Range: 250 to 20,000 nm
- Diameter/Width: 12.699993142003704 to 76.19995885202222 mm
-
-
Supplier: Zygo Corporation
Description: Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors Parabolic mirrors Spherical
- Diameter/Width: 304.7998354080889 to 812.799561088237 mm
- Diameter: 304.7998354080889 to 812.799561088237 mm
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
-
Supplier: Zygo Corporation
Description: surveillance & reconnaissance (ISR) Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis mirrors
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other, Other Mirror Material
-
Supplier: Zygo Corporation
Description: suited for applications where very low thermal expansion is critical. Types ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Flat mirrors Light-Weighted Mirrors Monolithic Mirrors
- Mirror Types: Flat Mirror, Parabolic Mirror, Reflector, Spherical Mirror
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other, Other Mirror Material
-
Supplier: Zygo Corporation
Description: compared to traditional techniques. Types In addition to flat mirrors, ZYGO produces a variety of types high quality custom optical mirrors, including: Aspheric mirrors EUV Mirrors Light-Weighted Mirrors Monolithic Mirrors Off-axis
- Reflector / Parabolic Mirror Shape: Off-axis Parabolic
- Features: Other, Other Mirror Material
- Mirror Types: Parabolic Mirror, Reflector, Spherical Mirror
-
Supplier: Shanghai Optics
Description: copper and aluminum mirrors for a variety of demanding applications. See more reference articles here. Optical Mirror Manufacturing Process: Single Point Diamond Turning(SPDT) is a manufacturing technique for producing off-axis parabolic (OAP) mirrors,
- Mirror Materials: Copper
- Mirror Types: Flat Mirror, Laser Mirror
-
Supplier: Newport MKS
Description: an optical output. Unlike on-axis parabolic and ellipsoidal reflectors, the off-axis configuration places the optical axis and focal point of the mirror away from its mechanical axis. This blocks stray light from the output path of the light,
- Lamp / Output Power: 9 watts
-
Supplier: Newport MKS
Description: mirror provides a large light collection angle and high reflectance over a wide wavelength range, without the chromatic aberrations lenses often contribute to an optical output. Unlike on-axis parabolic and ellipsoidal reflectors, the off-axis configuration
- Lamp / Output Power: 140 watts
-
Supplier: Newport MKS
Description: three IR emitters offered. Off Axis Parabolic Reflector A 50331AU and a OAP-ADAPT are included with these IR light source kits for optimum optical output. The 50331AU is a gold coated, off-axis parabolic reflector, while the OAP-ADAPT provides the mounting
- Lamp / Output Power: 22 watts
Find Suppliers by Category Top
Featured Products Top
-
Off-Axis Parabolic Mirrors OAP Mirrors: Applications Across Industries Precision Fabrication and Integration of Off-Axis Parabolic Mirrors (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
— delivering mirrors built for demanding optical systems. Off-Axis Parabolic Mirrors (OAP Mirrors): Avantier’s Off-Axis Parabolic Mirrors (OAP Mirrors) are (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
MEMS mirrors (Micro-Electro-Mechanical Systems mirrors (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
Manufacturing of Silicon Carbide (SiC) Silicon carbide (SiC) mirrors are advanced optical components known for their high stiffness, thermal stability, and lighweight properties, making them ideal for custom precision space optics, large telescopes, high-speed scanning (read more)
Browse Optical Mirrors Datasheets for Avantier Inc. -
oxidation, inherent absorption losses, lower LIDT and poor performance for some UV wavelength ranges when using protective overcoats. Dielectric mirrors, in contrast, are constructed from a large number (50(read more)
Browse Optical Mirrors Datasheets for Alluxa, Inc. -
confocal chromatic technology, stable measurement on transparent, mirrored and highly reflective surfaces Captures high-density raw measurement data and generates multiple types of 2D / 3D contour plots 2048 data points per profile, ultra-fine X resolution Ultra-high Z-axis (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd.
More Information Top
-
Long-Wavelength Interferometer In The Optical Shop
A long -wavelength interferometric system with a special alignment technique was described and has been used to test unpolished large off - axis parabolic mirrors .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38074/33431729-MIT.pdf?sequence=2
This mirror sends the beam through a pinhole mirror and expands it until it strikes a large off - axis parabolic mirror which serves to collimate the beam and send it towards the target, simulating a far-field condition.
-
Coherent Control of Rydberg States in Silicon
The spatially separated beams were reflected from a large off - axis parabolic mirror to a focus on the sample, which was mounted on the cold-finger of a continuous flow liquid helium cooled cryostat.
-
CAFE: Calar Alto Fiber-fed Echelle spectrograph
To follow a white pupil design, the spectrograph itself is col- limated with two large off - axis parabolic mirrors .
-
Very high-resolution spectroscopy: the ESPRESSO optical design
A large off - axis parabolic mirror acts as main collimator, used in double-pass, to illuminate the R-4 echelle grating, and to collect dispersed light towards transfer optics.
-
Diffractive optical elements fabricated by laser direct writing and other techniques
Large off - axis parabolic mirrors are used for collimation.
-
VIRGO: a large interferometer for gravitational wave detection started its first scientific run
Two large parabolic off - axis mirrors (50 mm and 114 mm in diameter respectively) have been adopted assembling a tunable telescope in two angular degrees of freedom plus the focal length.
-
Program sessions
R5E18.0219 IR Evaluation System using Large Off - Axis Parabolic Mirror .
-
IR camera evaluation system using large off-axis parabolic
Particularly, the large off - axis parabolic mirror is very difficult to achieve and costs a lot.
-
Design of millimetre wave grooved targets
consisted of a large off - axis parabolic mirror illuminated by a corrugated feed horn producing a Gaussian illumi- nation with a beam diameter at the target of 16cm.
Indicates content that may require registration and/or purchase.