Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: WATTCO
Description: Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
- Features: Electric, Immersion Heater, Other
- Sleeve (Sheath) Material: Nickel Alloy, Stainless Steel, Steel
- Phase: Single Phase, Three Phase
-
Supplier: Bucan Electric Heating Devices, Inc.
Description: Pipe Insert immersion heaters are ideal for applications where direct contact of the liquid and the heating element are to be avoided; or in large storage tanks where draining the tank, in the event a heater needs replacing, is difficult. Pipe insert
-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of liquids. 4 - 240
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
-
Supplier: Oil-Rite Corp.
Description: PSI. The TEFC, 935 RPM, 1 HP motor is operated by 3 phase power at 400V/50Hz. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater that operates with the same
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Gilson Company, Inc.
Description: Heaters and Circulators maintain curing temperature at required 73.4°F ±3°F (23°C ±1.7°C) in HM-620 through HM-627 series and similar tanks. Number needed will depend on tank size, ambient air temperature, and specimen loading. One HM-651 heater will normally supply
-
Supplier: Oil-Rite Corp.
Description: maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: WATTCO
Description: Over the Side Heaters are a popular industrial heating product for economic and practical uses. Using a water-resistant terminal housing, these industrial heaters come in many shapes and sizes to fit within your tank dimensions and specifications. Wattco over the side
- AC Voltage Required: 208 to 600 volts
- Watt Density: 14 to 60 W/in²
- Flange or Thread Diameter: 1 inch
- Applications: Caustic Solutions, Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Liquid Paraffin, Medium Weight Oils, Process Waters
-
Supplier: Gilson Company, Inc.
Description: Heaters and Circulators maintain curing temperature at required 73.4°F ±3°F (23°C ±1.7°C) in HM-620 through HM-627 series and similar tanks. Number needed will depend on tank size, ambient air temperature, and specimen loading. One HM-651 heater will normally supply
-
Supplier: Oil-Rite Corp.
Description: 2250 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. It has an integral thermostat adjustable from 60° to 250 ° F. Additional controls include: A bypass relief valve used to set system output pressure,
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Gilson Company, Inc.
Description: Heaters and Circulators maintain curing temperature at required 73.4°F ±3°F (23°C ±1.7°C) in HM-620 through HM-627 series and similar tanks. Number needed will depend on tank size, ambient air temperature, and specimen loading. One HM-651 heater will normally supply
-
Supplier: Oil-Rite Corp.
Description: start-ups. This Circulating Oil System features a 1500 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral thermostat adjustable from 60° to 250 ° F. Additional controls
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Process Heating Company, Inc.
Description: Flanged Immersion Heaters for use in tanks, large vats and reservoirs. These heaters consist of a standard 150# or 300# flange for mounting and PHCos exclusive heating elements. The elements are "dry well" and "low density" design. The dry wells allow the elements
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 68 kW
- Watt Density: 10 W/in²
-
Supplier: Cole-Parmer
Description: • Easily accommodates pipettes and other oddly shaped items Our long-bed cleaners feature a large, 304 stainless steel tank
ideal for cleaning long items such as pipettes. Units operate at a cleaning frequency of 40 kHz. Model 08855-10 comes equipped with a heater and - Wash Tank Capacity: 2.75 gallons
- Internal Length: 19.5 inch
- Internal Width: 5.75 inch
- Internal Depth / Height: 6 inch
-
Supplier: Process Heating Company, Inc.
Description: No tanks to drain. Easily installed the heavy-duty assemblies weld directly into storage tanks to deliver long term and economical performance. Once installed, the flexible heater elements are removable from heater tubes without the need to drain the tank or
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 14 kW
- Watt Density: 10 W/in²
-
Supplier: Cole-Parmer
Description: • Designed for milder temperatures, smaller vessels, and lower flow rate applications • Large, user-friendly, backlit digital display • Clamp is adjustable for immersion depth and works on flat or curved-wall tanks • Heating coil and circulation pump are built into the housing •
- Frequency Range: 60 Hz
- Volume: 20.06268643156731 liters
- Operating Temperature: 50 to 208.4 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Converts any tank into a user-friendly circulating bath • Large user-friendly digital display • Integral heating coil and re-circulating pump • Adjustable mounting clamp This innovative immersion circulator is designed with a large, easy-to-read backlit display that
- Frequency Range: 60 Hz
- Volume: 28 liters
- Operating Temperature: 275 F
- Configuration: Controlled Bath
-
Supplier: Cole-Parmer
Description: • Designed for milder temperatures, smaller vessels, and lower flow rate applications • Large, user-friendly, backlit digital display • Clamp is adjustable for immersion depth and works on flat or curved-wall tanks • Heating coil and circulation pump are built into the housing •
- Frequency Range: 50 Hz
- Volume: 20.06268643156731 liters
- Operating Temperature: 50 to 208.4 F
- Configuration: Controlled Bath
-
Supplier: Qsonica, LLC
Description: C1000 High Capacity Ultrasonic Cleaner with Heater Specially designed for medium and heavy duty industrial applications, this cleaner features a fully integrated ultrasonic generator and cleaning tank in a single enclosure. Conveniently handles large, bulky parts or batch
- Temperature: 158 F
- Wash Tank Capacity: 10 gallons
- Internal Length: 14 inch
- Internal Width: 16 inch
-
Supplier: Technic, Inc.
Description: Highly efficient piezoelectric transducers attached to tank bottom. Precision welded, type 316L bright annealed stainless steel construction. All stainless steel connections. Adjustable, thermostatically controlled heaters maintain cleaning solution temperature for maximum
- Wash Tank Capacity: 5.2 to 41 gallons
- Internal Length: 10 to 20 inch
- Internal Width: 12 to 24 inch
- Internal Depth / Height: 10 to 24 inch
-
Supplier: Precision Surfacing Solutions
Description: Industrial Application Ultrasonic Cleaning Systems feature self-contained multi-frequency ultra-sonic amplifier, along with thermostatically-controlled heaters. All standard systems are supplied with 115V-1Phase-50/60 Hz Service. 220V service available upon request. Available Options :
- Machine Type: Aqueous Cleaning, Immersion Systems - Ultrasonic
- Operation: Degreasing, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
- Features: Other
-
Supplier: Weiss Technik North America, Inc.
Description: opening plexiglass door to access baths ETL (UL STD 508) approved main power panel 2 Agitator systems, one in each bath Electrical isolation of basket through 1 Megohm resistor Bank of immersion heaters in hot zone Bank of immersion heaters in cold zone (used to raise
- Features: Chart Recorder
- Temperature Control: Cooling
Find Suppliers by Category Top
Featured Products Top
-
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired (read more)
Browse Immersion Heaters Datasheets for WATTCO -
specifications. Wattco over the side immersion heater are custom designed with multiple tubular elements and a thermowell to hold your temperature probe. Shaped to fit within your standard (or non-standard tank) the economic feasibility can meet the budget of any project manager. The mobility of (read more)
Browse Immersion Heaters Datasheets for WATTCO -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Food Packager Turns to Immersion Heater for Maintaining Liquid Temperature Innovative food packaging company known for sustainable processing and packaging of solid and liquid products relies on Tempco's flanged immersion heater for large volume water processing applications. Learn more at (read more)
Browse Immersion Heaters Datasheets for Tempco Electric Heater Corporation -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
Circulation heaters, frequently referred to as in-line heaters, are best suited for industrial thermal fluid systems. WATTCO's circulation heaters are designed for maximum efficiency. Their structure consists of a flange or a screw-plug immersion heater fitted securely into a heating (read more)
Browse Circulation Heaters Datasheets for WATTCO
Conduct Research Top
-
A Look at Industrial Immersion Heaters for Tanks in Cold Weather
In case proper temperature is not maintained during cold winter weather, the liquid solutions stored within the tank would freeze resulting in wastage of a large amount of these costly liquids. Using industrial immersion heater, the problem of freezing of the liquids can be solved.
-
INDUSTRIAL IMMERSION HEATERS: TYPES, APPLICATIONS AND ELEMENTS USED
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
-
Industrial Immersion Heaters: Types, Applications, and Elements Used
Immersion heaters are used in industries for various manufacturing processes that include preservation of various chemicals, fluids and gases by keeping them warm. These are installed over large tanks and vehicles, transferring heat rapidly to the content in an efficient way. The heating element
-
Power Plant using Immersion Heaters for Tank Heating
A power plant located in North Dakota uses large holding tanks that contain demineralized water that is used in the process of their turbines. The challenge was to keep this water at an acceptable temperature during the cold winter climate of the Midwest.
-
Chromalox (R) Tank Heaters with Replaceable Elements Prevents Costly Downtime by Eliminating Tank Drainage for Maintenance
This white paper examines the limitations of both traditional immersion. heaters and cumbersome stand pipe heaters. These limitations have. led Chromalox engineers to the innovative solution of tank heaters with. elements that can be removed and easily replaced without the need. for draining
-
Mineral Oil using Immersion Heaters
A large manufacturer of steel cables from Detroit, Michigan contacted Wattco with a problem: the cables they manufactured were corroding in their warehouse and needed a solution to prevent this from happening. Steel products that often sat in inventory for long periods of time were more prone
-
Vegetable Oil Heating
In Cleveland Ohio, a large food manufacturer called WATTCO TM for some flanged immersion heaters that were to be used to heat up vegetable oil in large tanks. In the food industry, oil heating is the primary purpose in using the flanged heaters. The flanged heaters are used in food industries
More Information Top
-
Engineering report of plasma vitrification of Hanford tank wastes
Objectives The stated objectives of the third scoping test were t o test the modified waste feed system including a larger waste feed tank , immersion heater , pump, relocated chip auger, relocated Moyno pump, and t o provide on-the-job training (OJT…
-
PWR FLECHT SEASET 21-rod-bundle flow-blockage task: data and analysis report. NRC/EPRI/Westinghouse report No. 11, main report and appendices A-J
The steam injection system was composed of a large -volume tank with immersible electric heaters capable of providing saturated steam to the rod bundle during steam cooling tests in the range of approximately 0.0045 kg/sec (0.01 lb/sec) to 0.045…
-
Polymer Synthesis: Theory and Practice
The thermostat can easily be constructed from a large glass tank , a powerful stirrer, an immersion heater , a contact thermometer and a relay.
-
Chromalox® Tank Heaters with Replaceable Elements Prevents Costly Downtime by Eliminating Tank Drainage for Maintenance
Specifications and Applications of Immersion Heaters with Replaceable Elements for Both Large and Small Tanks (LTFX and STFX models).
-
AIAA Journal > Electrohydrodynamically Coupled Minimum Film Boiling in Dielectric Liquids
16 The glass cylinder assembly with the heater wire in place is immersed in a large pyrex tank filled with the experimental dielectric fluid, Freon- 113®.
-
Effects of Fast-Neutron Irradiation and High-Intensity Magnetic Fields upon Cavitation Thresholds and Nuclei Spectra in Water
The stilling tanks housed an Incoloy immersion heater and were baffled to allow large bubbles to float to the sur- face.
-
The dairy factory at Arguenon abandons steam for electricity.
Pre-heating milk for separation into cream is by water at 95° C produced in 2 large tanks (110 m 3 each) equipped with 4 immersion heaters , operating at night.
-
Discussion on ¿Engineering principles applied to the design of domestic water-heating installations of the solid-fuel/electric type¿ before the Scottish Centre...
With larger tanks , two separate and independent thermo- statically controlled immersion heaters could be fitted, quick heating of the top layers of water, when desired, being obtained by the upper heater.
-
ESDU 77031 A - Heat transfer by free convection and radiation - simply shaped bodies in air and other fluids.
A cylindrical immersion heater designed for long service is mounted horizontally in a large tank of water which has to be maintained at a temperature of 55°C.
Indicates content that may require registration and/or purchase.