Products/Services for Larox Pinch Valve
-
Pinch Valves - (171 companies)Pinch valves include any valve with a flexible elastomer body that can be pinched closed, cutting off flow, using a mechanism or fluid pressure. Pinch valves, the simplest valve design, include any valve with a flexible elastomer body that can... -
Solenoid Valves - (1022 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger... -
Valve Actuators - (917 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve... -
Hydraulic Valves - (686 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Gas Valves - (538 companies)...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock... -
Control Valves - (1650 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Check Valves - (1957 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Butterfly Valves - (1275 companies)Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow. Butterfly valves are quarter-turn...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Globe Valves - (800 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
Product News
-
Clippard
Panel-Mounted Pinch Valves For applications that require better access or enhanced cleanliness, Clippard pinch valves are also available with a convenient panel mount option. Panel mounted pinch valves provide all the same benefits as Clippard 's standard pinch valves along with seamless integration and easy accessibility. Compared to standard manifold mounted pinch valves, panel mounting offers simplified installation, a cleaner appearance, and reduced contamination risk. As with all Clippard pinch valves, panel mounted... (read more)Browse Pinch Valves Datasheets for Clippard -
GEEPLUS Inc.
Solenoid-driven Pinch Valve Pinch valves are used to facilitate the flow of liquid through a tube by opening and closing the flow, without any contact between the liquid and the valve itself. The tube is pinched between a fixed and a moving bar (pinch elements); as these are closed together the tube is pinched closed and the flow is shut off. The Geeplus range of pinch valves suit a wide variety of applications calling for control of water, air and other non-aggressive fluids across a wide range of industries... (read more) -
Clippard
NPV Pinch Valves Small, compact design. * Hygienic and easy to clean (replace tubes). * Low power consumption. * High cycle life. * Can handle whole blood and particulate matter. * Unobstructed flow path. * Each valve comes with 12" of medical/laboratory. grade silicone tubing, pre-installed. * Variety of tubing sizes available. * Tubing is easily replaceable (read more)Browse Pinch Valves Datasheets for Clippard -
DeZURIK, Inc.
New 5200E Control Pinch Valve Video Red Valve 's 5200E Control Pinch Valve video features the valve with a Rotork IQ3 Pro electric actuator. The video illustrates how the control pinch valve operates; the different components of the valve; and how our valve measures up to the competition. (read more)Browse Control Valves Datasheets for DeZURIK, Inc. -
GEEPLUS Inc.
Geeplus Unveils Scalable 3D-Printed Pinch Valves Based on the very successful M491 pinch valve, Geeplus has leveraged their in-house 3D printing facility to produce a range of scalable pinch valves to suit a wide variety of applications and equipment. Generally used for controlling the flow of water, air and other non-aggressive fluids across a wide range of industries, the new range of pinch valves develops more force than previous models. Designed for use with a 6/7mm outside diameter tube, these innovative pinch valves provide a changeover... (read more) -
Clippard
Clippard's new NPP Series Pneumatic Pinch Valves Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and solids handling. (read more)Browse Pinch Valves Datasheets for Clippard -
GEEPLUS Inc.
Fliud & Air Flow Control Pinch Valves Geeplus solenoids are also used in a variety of valve applications, where the solenoid 's plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut, the plunger is released, opening the valve again. Proportional Options for Greater Control. In some cases, a greater degree of control is necessary than simply opening and closing the valve. For these valve... (read more) -
DeZURIK, Inc.
Flow Control With Type A Air-Actuated Pinch Valves Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve 's elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer sleeve. What's more, the valve body doubles as a built-in actuator, saving you from investing in expensive hydraulic, pneumatic, or electric operators. Thanks to the elastomer sleeve's robust flexibility... (read more)Browse Pinch Valves Datasheets for DeZURIK, Inc. -
Lee Co. (The)
Xover internal pinch tube solenoid valve The Lee Company is excited to introduce Xover - a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just 3.7 mL, and a total internal volume of just 11 uL. Xover 's innovative design combines the flow path of a pinch valve with the versatile, maintenance-free performance of a chemically inert isolation valve. Xover... (read more)Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard
NPV Series 3-Way Pinch Valves Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid can become trapped. Only the inside of the tubing contacts the fluid. Energizing the solenoid retracts or attracts the plunger, which opens or closes the tube. De-energizing the solenoid... (read more)Browse Pinch Valves Datasheets for Clippard
-
CR4 - Thread: Crushing Silica
They are available manually actuated, direct air actuated, air over mechanical pinch , hydraulic and electric. Clarkson does air over hydrualic $$$, Larox and Red Valve have a wide veriety (I have sold simple Red Valves that are performing very well to replace Clarkson), Onyx has small valves, RF Valve has 1" - 60", Richway has 1/4" - 2", & …
-
Flowrox launches largest ever hose pump |
Flowrox, the former Larox Flowsys, has expanded its product range with the launch of the largest hose pump in … With over 100,000 deliveries during over 30 years of experience in flow control technology, Flowrox is well-known also for its heavy duty pinch and knife gate valves as well as progressive cavity pumps.
-
Pump action | News | The Engineer
… beer is effected by moving this abrasive diatomite and beer mixture around using Larox Flowsys peristaltic pumps. In another process, Spirax Sarco steam control valves are employed in the processing of sugar at Ragus … … also led to the installation by AJG Waters Equipment of a set of pinch valves at an …
-
Is Lime Souring Your Valve Operation?
The nonflexible weir also defeats the self-cleaning effects of pinch valves . Loudin is president of Larox Flowsys Inc., Linthicum, Md.
-
ISA 75.10.02 - Installed Face-to-Face Dimensions for Dual Pinch Flanged Clamp or Pinch Valves (Classes 125 and 150)
ANSI/ISA-75.10.02-2008, Installed Face-to-Face Dimensions for Dual Pinch Flanged Clamp or Pinch Valves (Classes 125 and 150) T. Loudin Larox Flowsys Inc.
-
ISA 75.10.01 - General Requirements for Clamp or Pinch Valves
General Requirements for Clamp or Pinch Valves T. Loudin Larox Flowsys Inc.
-
Energy efficiency improvement and cost saving opportunities for the Corn Wet Milling Industry: An ENERGY STAR Guide for Energy and Plant Managers
… compressor to be varied to meet flow requirements by closing down the inlet valve and restricting inlet … Larox has developed a filter that can dewater the starch cake before being sent to the dryer … Process integration/ pinch technology.
-
Dictionary of Scientific Principles
… of magnetized plasma to understand the steady-state profiles of RFP (Reversed Field Pinch ) configuration under the … LAROX PRINCIPLE ASALLE’S INVARIANCE PRINCIPLE … of one moving part with no metal-to-metal contact, mechanical pistons, or valves is performed by …
-
Annual Meeting Technical Program
LAROX Bestofall,theycan now be gunned with standard swing- valve pumping equipment. As instabilities form on the liquid jet, surface tension serves to pinch offhollow monosized spheres Parameters such …
-
Aqueous biphasic extraction of uranium and thorium from contaminated soils. Final report
Pumps soil slurry to 100mesh (m) screen and provides recirculation back to Holding Tank (controlled by pinch valve ). LAROX Model PF-16 with 409 ft2 filter area.
Indicates content that may require registration and/or purchase.