-
Supplier: Northrop Grumman Corporation
Description: The Mark VII target locator combines a Class I eyesafe laser rangefinder, a digital magnetic compass, switchable day or night vision channels, and an RS-232 digital interface into a compact, lightweight handheld device ideally suited for artillery forward observers, forward air controllers,
- Measuring Range: 65.61683333333333 to 65,600.42912500001 ft
- Accuracy: 118.1103 inch
- Measuring Technology: Optical / Laser
- Features: Other
-
Supplier: SpeedFam Corporation
Description: YAG laser equipment is used typically for local welding of various metals by converged Nd:YAG (neodymium-doped yttrium aluminum garnet) laser beam. YAG laser operates by laser light produced from optical pumping of YAG crystal. Wide range of applications can be supported
- Laser Output Power: 30.000000000000004 to 600 watts
- Type: Complete / Turnkey System
- Laser Type: Nd:YAG / Solid State
- Workpiece Material: Semiconductors / Electronics
-
Supplier: Cole-Parmer
Description: temperature, dew point, or wet bulb on a triple LCD with backlighting. IR thermometer features a built-in laser pointer, adjustable emissivity of 0.3 to 1.0 and a spot/distance ratio of 8:1. The meter calculates the temperature difference between IR surface temperature and dew
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3 %
- Operating Temperature: -4 to 122 F
- Display: Digital Readouts
-
-
Supplier: LufftUSA
Description: with millimeter precision. Based on an opto-electronic distance sensor emitting visible eye-safe laser light (laser rangefinder), the SHM 30 allows probing distances up to 30 meter to detect the surface level. Unlike snow depth sensors using ultrasonic methods, the
- Weight: 7.2765 lbs
- Operating Temperature: -40 to 131 F
- Weather Component Sensed: Measures Rain/Snow Fall
- Mounting Type: Pole-mounted (Typically via clamps)
-
Supplier: REED-Direct
Description: Infrared thermometer features built-in laser pointer, 8:1 distance to target ratio and adjustable emissivity Triple display with backlighting Max/Min Hold, °C/°F selectable and battery level indicators Retractable humidity sensor for protection during transport Optional RS-232 cable
- Features: Battery Powered
- Display: Digital Readouts
- Form Factor: Meter / Indicator
- Application: Moisture in Gases / Air
-
Supplier: Newport MKS
Description: working distances of up to 5 meters. The controller is integrated in the body of the autocollimator making it ideal for systems integration or as a portable metrology tool. CONEX-LDS Autocollimators are used in the highest precision applications performing high resolution angular
- Resolution: 0.0006187944131999999 arcsec
- Applications: Alignment, Dimensional Gaging / Metrology
- Type: Visual Autocollimator
Find Suppliers by Category Top
Featured Products Top
-
be a challenge. ProMetric I supports high-speed USB and Ethernet communications, providing highly reliable operation over long distances, even in the most demanding manufacturing environments. ProMetric I is optimized to work with the industry (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up to 50 meters. Additionally, the Q1 features imaging vibrometry (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Safety Laser Scanners are presence sensing devices, also known as active opto-electronic protective devices responsive to diffuse reflection (AOPDDR). They are used to safely monitor stationary or mobile applications and are commonly used in robotic work cells or on autonomous (read more)
Browse Safety Laser Scanners Datasheets for Schmersal Inc. -
The Q1 Laser Radar by Ommatidia offers high-precision measurements and advanced contactless vibrometry. With its 128 parallel channels, it delivers metrology-grade results for distances of up (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
: RS422, 3 channels Outputs: RS422, 1 channel Shock: 30 g/6 ms Enclosure rating: IP67 Power supply: 9...30 V or 12...36 V All the information, updated manual including (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
HLM Water Level Meter is a portable level sensor and offers high accuracy with laser-marked tape, fast response, and dual alarms. Perfect for groundwater, wells, and irrigation monitoring. Rugged design with a self-powered reel ensures reliable use across various hydrological applications (read more)
Browse Level Sensors Datasheets for Holykell Technology Company Limited -
The optoNCDT 2300-2DR laser sensor is especially suitable for reflective and shiny targets. The sensor is for example used in thickness measurements of (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
flow meter are positioned at the correct distance from each other. To carry out flow measurements with the ultrasonic flow meter, the flow velocity, the volume flow and the volume are displayed after entering the pipe and medium specifications. The ultrasonic flow meter displays the measured values (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
low, predictable latency over a GigE link. GigE supports cabling distances of up to 100 meters using standard CAT5e/6 cabling. With off-the-shelf Ethernet switches, distances can be unlimited. The connection at the computing platform is a standard GigE port, allowing (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
See how a scientific imaging colorimeter and lens (uniquely developed for AR/VR headsets) are used to evaluate the visual quality of a display inside of these augmented reality smart glasses.
(read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems
More Information Top
-
Study and design on USB wireless laser communication system
This system can achieve the USB wireless laser communication between the computers that the distance is more than 50 meters , the rate of transmission error code is less … … last one-kilometer problem that exist in the laser communication net at present. It is improved in many aspects prior to RS232 serial communication [3] now.
-
Research and implement of remote vehicle monitoring and early-warning system based on GPS/GPRS
LMS-200 laser distance meter RS232 .
-
CAWAS: collision avoidance and warning system for automotives based on satellite
Laser Distance Meter : Local sensor with 200m range and 1.5mm accuracy. Serial RS232 communication port.
-
laser distance meter zyt lds 0060,China laser distance meter zyt lds 0060 Manufacturers, Suppliers - ECOL
Higher protection grade Product overview The Laser distance meter which uses laser to measure the phase comparison method, can be measured ... -LDS-0061 10Hz RS232 /RS422ZYT-LDS-0062 50Hz RS232/RS422Technical targetAccuracy: ± 1mmMeasuring temperature:800 °CResolution rate: 0 …
-
http://www.nat-hazards-earth-syst-sci.net/5/143/2005/nhess-5-143-2005.pdf
It is not meant to operate automatically as a full laser scanner. Raw data ( distance in metres , horizontal and vertical angle in degrees) can be then transferred to pe- ripheral devices (handheld PC, data loggers) using a standard RS232 serial link.
-
Communication module for laser rangefinder with integrated positioning system
… and working range, even for standard devices, can be very high - thousands of meters with accuracy of … The output data uses serial RS232 asynchronous communications protocol with one Start bit, 8 data bits, and … The baud rate is 9600 bits/so The datagram generated by laser rangefinder when user presses measure button contains three fields: the first one presents distance measurement; the second presents azimuth measurement and the third presents result of inclination measurement.
-
Review
+880 ~ (particular type until 2000 ~ with two laser beams for mark of the MeBflecks, to … Meters applicably MeBfleckgr6t ~ e by 60 cm distance only 12 mms diameter and on wish with analog output, RS232 as well as with Datalogger availably.
-
Identification systems and automation
However, the larger distances to the bar code can be bridged with bar code readers with movable laser beam: distances of the rule is about a meter in extreme cases and at reflelektierendem bar code pressure, can be reached up to ten … The hand tools generally assess at least via an RS232 interface.
-
Effect of measurement spot size on the accuracy of laser radar devices in industrial metrology
The prototype for a commercial laser radar device to be used to measure the effect of spot … … an electronics unit which are connected to each other by optical fibres of length about four metres . The distance results are read by a PC/AT computer with a RS232 interface.
-
Fusion: A f̲ully u̲ltraportable s̲ystem for i̲maging o̲bjects in n̲ature
… single point laser range finder [9] with the LD321-A40 single point waveform laser range finder operating … This portion of the system will accurately measure the distance between the canopy top (minimum distance function … … 8 mrad after collimating optics to yield a 0.18 cm beam diameter per meter of distance. TCP/IP and RS232 /RS422 ports allow for fast and versatile data output configurations for constructing a fully …
Indicates content that may require registration and/or purchase.