-
Supplier: Epsilon Technology Corp.
Description: extensometers. This eliminates errors when viewing through windows in chambers. It also minimizes sensitivity to the distance between the extensometer and the sample. Because the unit measures reflected light, no receiver is required behind the sample. Easy to use The visible
- Test Temperature: 302 F
- Length: 27 inch
- Test Fixture Type: Extensometer
- Application: Tensile
-
Supplier: Tinius Olsen, Inc.
Description: Tinius Olsen model 600LS non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact of this extensometer with the sample, the 600LS is ideal for also measuring the elongation of fragile
- Length: 5.6692944 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
Supplier: Tinius Olsen, Inc.
Description: The Tinius Olsen model 500LC non-contacting extensometer is designed to measure the extension of medium to high elongation materials, typically elastomers. Since there is no contact between the extensometer and the sample, the 500LC is also ideal for measuring the elongation of fragile
- Length: 7.086618 inch
- Application: Ductility, Physical / Thermal Properties
- Test Fixture Type: Extensometer
-
-
Supplier: United Testing Systems, Inc.
Description: Using the principles of laser diffraction, this unique system is designed to accurately measure the cross section of carbon and other opaque fibers and filaments in the diameter range of five to fifty microns. The unit is available in both single and dual array configuration. The single array
- Features: Electrical / Electromechanical, Specialty / Other
- Test Fixture Type: Extensometer
- Application: Gaging
-
Supplier: Epsilon Technology Corp.
Description: Epsilon ONE® video extensometers perform high-accuracy, high-resolution, non-contacting axial strain and displacement measurement. These extensometers are suitable for testing high-modulus materials such as metals and composites, high-elongation materials, thin or delicate specimens,
- Test Standard: ASTM, ISO
- Application: Compressive, Fatigue / Cyclic, Tensile
- Test Fixture Type: Extensometer
- Features: Specialty / Other
-
Supplier: ZwickRoell LP
Description: length of 1.5 to 25 mm in accuracy class 0.5 to EN ISO 9513 in a wide range of applications. The advantages of this extensometer are ideal if tests are performed in a variety of environmental conditions.
- Stroke / Travel: 1.181103 inch
- Stroke / Maximum Opening: 1.181103 inch
- Application: Compressive, Flexure / Bending, Tensile
- Test Fixture Type: Extensometer
-
Supplier: ASTM International
Description: 1.1 This practice covers the description, application, selection, installation, data collecting, and data reduction of the various types of contact type extensometers used in the field of rock mechanics. Laser or other non-contact extensometers are not covered here. 1.2
-
Supplier: Conoptics, Inc.
Description: The angular deflection of E-O Deflectors is small but has rapid random access response and is extremely precise. Major applications include facet to facet error correction in laser data and image recorders which use spinning mirrors and the generation and stabilization of auxiliary tracks in
-
Supplier: Tinius Olsen, Inc.
Description: strain measurements when using the Tinius Olsen 500L laser extensometer. When liquid nitrogen is used, a demisting facility is fitted. The chamber is supported on a frame located between the columns of the testing machine. When the chamber is not in use, the chamber can be rolled back
- Process Temperature: 300 C
- Width / Tube O.D.: 245.00000000000003 mm
- Length (Chamber / Tube): 605.0000000000001 mm
- Height: 250.00000000000003 mm
-
Supplier: Tinius Olsen, Inc.
Description: be easily mounted securely with a simple locking pin, which also allows simple and rapid changes Full range of precision extensometers and deflectometers are available using video, laser, encoder, strain gauge and/or LVDT technologies Tinius Olsen’s Horizon software can be connected to
- Force / Load Capacity: 1,124 lbs
- Display / User Interface: Application Software
- Mechanical Test: Compressive, Shear / Torsion, Tensile, Universal
Find Suppliers by Category Top
Featured Products Top
-
, accuracy, and speed. Innovative Instant Reset and Laser Alignment features maximize ease of use and testing throughput. ±10V output is compatible with any testing system. Epsilon ONE® video extensometers perform high-accuracy, high-resolution, non (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp.
More Information Top
-
Investigation of forced and isothermal chemical vapor infiltrated SiC/SiC ceramic matrix composites. Final report
Calibration of laser extensometer .
-
Experimental and Applied Mechanics, Volume 6
The strain time histories of test specimens measured by a laser extensometer were derived by a phase-shift technique based on zero-crossing method.
-
Strain sensing systems tailored for tensile measurement of fragile wires
In addition, a non-contacting sensing system based on a double-beam laser extensometer was used to investigate the potential of this new sensing system. .
-
Experimental qualification by extensive evaluation of fibre optic strain sensors
Keywords: evaluation, qualification, strain transfer, fibre optic sensors, fibre Bragg grating, patch, strain gauge, validation facility, laser extensometer , electronic speckle pattern interferometry .
-
Dynamic Behavior of Materials, Volume 1
They include (1) strain-gradient based measurements of acceleration, which is then integrated to obtain particle velocity, and (2) laser extensometer measurements of displacement, which is then differentiated to obtain velocity.
-
Materials and Computational Mechanics
The principles of strain gauge contact type extensometers in small range and large range measurement, non-contact video extensometers and non-contact laser extensometers are described, respectively.
-
Novel laser full-field extensometer integrated with loading machine
Keywords: grating (moire) interferometry, laser extensometer , experimental mechanics .
Indicates content that may require registration and/or purchase.