Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aerotech, Inc.
Description: Design Features Optical feedback device offers outstanding thermal stability Industry-best resolution of >24 bits when used with Aerotech's Nmark CLS controller Wide range of apertures and focal lengths Many choices of mirror surface treatments for a variety of laser wavelengths
-
Supplier: Epilog Laser Corp.
Description: The Fusion Galvo by Epilog Laser combines fast engraving of metals with quick and efficient project setup. This innovative laser machine produces a variety of marks on metal, including deep engraving, polished white marks, and deep black annealed etching. Project setup is fast
- Laser Output Power: 30.000000000000004 to 60.00000000000001 watts
- Marking Area Length: 6 inch
- Marking Area Width: 6 inch
- Resolution: 1,200 dpi
-
Supplier: Aerotech, Inc.
Description: available for scanner applications. The ability to accurately trigger the laser as a function of position removes the need to program mark, jump, and polygon delays, resulting in reduced programming complexity. By using the Position Synchronized Output functionality,
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
-
Supplier: Aerotech, Inc.
Description: ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning stages for laser processing applications (Figures 1 and 2). With the release of the Nmark GCL, this functionality is now available for scanner
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Aerotech, Inc.
Description: Design Features Closed Loop Servo (CLS) drive for Aerotech AGV and AGV-HP series scanners High-bandwidth linear power stage ensures quick settling time Position Synchronized Output ensures consistent laser spot placement Infinite Field Of View (IFOV) greatly expands scanner
- D/A Resolution: 26 bits
- Maximum Output Voltage: -10 to 10 volts
- Supply Voltage (DC): -40 to 40 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. These galvo marking lasers come with intuitive and sophisticated workflow software along with the highest quality
- Cutting / Traverse Speed: 29,999.999999999938 in/min
- Z-axis / Vertical Travel: 9.842525 inch
- Laser Output Power: 20 to 100 watts
- Marking Area Length: 7.480319 inch
-
Supplier: Edmund Optics Inc.
Description: closed loop galvanometer available in today's market. The low inertia, high speed, high accuracy and compact size of these galvos make them suitable in applications ranging from biomedical systems, optical coherence tomography, laser projection, confocal microscopy and analytical
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Xtreme Series Packaged 2-Axis Scan Heads provide superior high speed performance for demanding laser applications. Featuring the QS-12 OPD galvanometer scanner with Nutfield’s Optical Position Detector, the Xtreme Series Packaged Scan Heads are a perfect building
- Clear Aperture / Beam Diameter: 15 mm
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Cutting, Laser Kiss Cutting / Scribing, Laser Marking, Laser Welding, Micromachining / Trimming
-
Supplier: Nutfield Technology
Description: and galvo-to-servo cable sets. Nutfield Tech’s QS-7 Open Frame 2-Axis Scan Heads feature factory-set ±5 or ±10VDC analog inputs that produce ±22.5 degrees optical scan angles. Match-tuning ensures same X & Y galvo response given the same input command. The QS-7 OFH is available in 7 mm
- Clear Aperture / Beam Diameter: 7.000000000000001 to 10.000000000000002 mm
- Type: Component / Subsystem
- Options / Components: Galvanometer Scanner, Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Marking
-
Supplier: Newport MKS
Description: The FSM-300-NM Fast Steering No Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, and image stabilization.
-
Supplier: Newport MKS
Description: The FSM-300-02 Fast Steering Mirror System provides two-axis, high-bandwidth rotation with sub-microradian resolution in a standard, economically viable design for commercial use in applications such as laser beam stabilization, laser pointing, tracking, and image stabilization. Using
-
Supplier: Newport MKS
Description: section below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra
- Stroke or X-Axis Travel: 8.267721 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: section below). Ideal for Laser Processing Applications XM stages are ideal for applications such as laser micromachining, marking, cutting, and nano-patterning. This video shows two XM stages stacked in a 2-axis (XY) system driven by a Newport XPS controller for complex, smooth, ultra
- Stroke or X-Axis Travel: 13.779535 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
Find Suppliers by Category Top
Featured Products Top
-
PI’s X-417 flexible multi-axis motion system, ACS motion controllers, and ScanLab galvo scanners. This cutting-edge combination, integrated by TLS, enables seamless coordination between linear stages and galvo scanners, optimizing large-area laser processing with exceptional accuracy and speed. XL (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
Laser Projection & Scanning Mobile projection systems Industrial marking Pattern generation and inspection MEMS Mirrors vs. Galvo & Solid-State Scanners A comparison designed to help engineers choose (read more)
Browse Optical Mirrors Datasheets for Avantier Inc.
Conduct Research Top
-
Laser Seam Welding of Electronic Packages Using Galvo Scanners
Improving Quality in Laser SEam Welding of Electronic Packages with Galvo Scanners
-
Choosing the Right Galvanometer and Servo for the Job
Galvanometer-based optical scanners are the preferred positioning solution for an increasingly broad range of industrial, scientific, imaging, and medical laser applications. While a number of scanning approaches are available, galvanometer-based scanners - commonly called "galvos" -offer
More Information Top
-
Effects of pulse duration on the ns-laser pulse induced removal of thin film materials used in photovoltaics
The film processing (or what is commonly known as P1, P2, or P3 laser scribing) is performed through the film-supporting glass plate of several millimeter thickness by using a galvo laser scanner setup equipped with f-theta optics.
-
CR4 - Thread: Single micro-mirror in 24 pin DIP scans both X-Y axes at high speed
Pathfinder Tags: galvo Laser scanner .
-
CR4 - Thread: Laser Light Show
Pathfinder Tags: galvo Laser scanner solenoid .
-
CR4 - Thread: Stepper controller
I wonder if i might impose upon your goodwill, i have purchased a pair of laser galvo scanner mirrors (see link).
-
laser marking - offers from laser marking manufacturers, suppliers, exporters & wholesalers
Sell CE marked galvo scanner laser .
-
scanners - offers from scanners manufacturers, suppliers, exporters & wholesalers
Sell CE marked galvo scanner laser .
-
Extraction of optical properties and prediction of light distribution in rat brain tissue
By using a galvo scanner (Te-Lighting, China, PT-30K laser scanner galvo system kits) for each brain slice, MR and MT var- iables were measured with a spatial resolution of 3000 points per square centimeter as discussed later.
-
Laser prototyping of printed circuit boards
Block diagram of PCB prototyping process with a laser galvo − scanner system.
-
Practical Considerations For A Design Of A High Precision 3-D Laser Scanner System
H.M. Tenney, " Laser / galvo scanner design," Electro-Optical Systems Design, 40-45, Oct. 1975.
-
High Precision Control Of Galvanometer Scanner
[4] Tenney, H. M., Laser / Galvo Scanner Design, Electro-Optical Systems Design, October 1975.
Indicates content that may require registration and/or purchase.