Products/Services for Lathe Machine Lubrication Systems
-
Lubricators and Lubrication Systems - (517 companies)Lubricators and lubrication systems are used to apply controlled or metered amounts of lubricant. Applications include: compressed air lines dies chains cables bearings gears pumps spindles other rotating or moving machine components... -
Honing, Lapping, and Super-finishing Machines - (129 companies)...are performed under low speed and pressure conditions, resulting in a gentle action as compared to grinding and machining processes. The low pressure and speeds keep the workpiece cooler, unlike grinding processes which can cause overheating and heat damage... -
Sawing Machinery - (733 companies)Sawing machines and cut-off machines are used to cut raw materials to specified lengths or sizes. Sawing machines cut raw materials to specified lengths or sizes. Sawing machines are industrial-strength saws or knives designed for heavy, repeated... -
Coolant Systems - (58 companies)A machine coolant system is used in various kinds of machines that are used for gun drilling, lathes, mills, turning, and grinding. An industrial cooling system is used in industries to provide centralized cooling. An industrial cooling system can... -
Industrial Greases - (601 companies)...to internal or machined surfaces. Industrial greases do not run off of surfaces and are used in a variety of lubrication, sealing, and exclusion applications. Some products are designed for aerospace, automotive, marine, or military applications... -
Lathes and Turning Centers - (710 companies)Lathes and turning centers cut a rotating part with a stationary cutting tool. The tool moves parallel and perpendicular to the workpiece axis to provide the desired finished shape. A lathe is a machine tool which spins a block of material so...
-
Ball Bearings - (769 companies)...and dynamic radial load. The rated speed for a bearing running with grease lubrication is lower than a bearing with oil lubrication. The dynamic axial or thrust load is the calculated constant axial load, which a group of identical bearings with stationary...
-
Gears - (695 companies)Lubrication: Most gearing arrangements require lubrication to reduce friction and extend the service of the gear. Specialty lubricants are made for high-pressure designs or gears with brass. Selection tip: Gears must have the same pitch...
-
Vacuum Pumps and Vacuum Generators - (843 companies)...of important specifications relating to performance, lubrication, mounting, and the number of stages. Performance. Ultimate operating vacuum or ultimate pressure is the lowest pressure which the vacuum pump can generate (within a set time) referenced...
-
Lead Screws and ACME Screws - (69 companies)...are cold-rolled from a blank. Typically, this manufacturing process creates lead screws and ACME screws with a .004 inch-per-foot lead accuracy. Milled screws are made on a milling machine using a cutter with an ACME form. Most milled screws have...
Product News
-
APSX, LLC
APSX-NANO CNC Swiss Lathe The APSX-NANO CNC Swiss Lathe is a compact, high-precision machine for crafting metal and plastic components, ideal for custom and intricate parts. It comes ready to run with necessary software and accessories, features a small machine footprint, and allows for versatile machining. It's suitable for small to medium-sized projects, offering accuracy and cost savings. A starter kit is available with multiple items included. Click here for product specifications and to buy now. (read more)Browse CNC Routers Datasheets for APSX, LLC -
Modern Linear Incorporated
Lubrication for Linear Motion Systems . Modern Linear also offers the Lubricator and Roller Cover option. Oil saturated felt deposits lubrication between the rollers and track, extending life and reducing maintenance. 2 versions allow for access to adjustable bushings or cover rollers for protection. This is ideal for hard to maintain locations. Lubricators can be added to existing Linear Guides to continuously apply lubrication to the track. That means a quieter, smoother, more dependable machine for you. The simplified design requires... (read more)Browse Linear Bearings Datasheets for Modern Linear Incorporated -
GGB
Bearing Solutions for Lubricated Applications Brochure. Datasheet. AUGLIDE (R). Bimetal Lead-Free Plain Bearing. APPLICATIONS. Automotive - Transmissions, truck brake caliper,king pin. Industrial - Agricultural machinery, earth-movers, textile machinery, pneumatic equipment, mechanical handling and lifting equipment, hydraulic cylinders, offhighway equipment, and many more. CHARACTERISTICS. -- Lead-free. -- Machinable. -- Design freedom - customizable to meet specific indentation and shape needs. -- High loads and high temperature... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
C-Flex Bearing Company
Lubrication free pivot bearings C-Flex Bearing Products: Used by several NASA space centers, Labs and many aerospace companies. The C-Flex lubrication free pivot bearnings and couplings are designed for indefinite life whtout wear or maintenance. We are experienced in military, space, and more down to earth applications and can be the economic solution to your rotary motion needs. Our products have been utilied on a number of critical space missions, meeting all environmental, quality and design constraints required... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Everlube Products
Lubrication Aid for Extruding Metals LUBRICATION OF TITANIUM DURING FORMING OPERATIONS: "Lubricants perform three main functions in titanium forming operations: (1) They minimize the energy of pressure required to overcome friction between the blank and the tooling. (2) They reduce the possibility of galling or seizing between the blank and the tooling, and (3) in hot-working, they control the rate of heat transfer between the hot blank and tooling. In general, friction is undesirable in metal forming operations. Friction often... (read more) -
C-Flex Bearing Company
Lubrication free Flexible Shaft Couplings C-Flex Bearing Products: Used by several NASA space centers, Labs and many aerospace companies. The C-Flex lubrication free pivot bearnings and couplings are designed for indefinite life whtout wear or maintenance. We are experienced in military, space, and more down to earth applications and can be the economic solution to your rotary motion needs. Our products have been utilied on a number of critical space missions, meeting all environmental, quality and design constraints required... (read more)Browse Flexible Couplings Datasheets for C-Flex Bearing Company -
Everlube Products
FormKote T-50 Lubricating Coating FormKote (R) T-50. FormKote (R) T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube bending or extruding. The product is designed to function as a boundary lubricant in cold forming operations and in hot forming at temperatures up to and exceeding 1500 F. Advantages Everlube... (read more) -
C-Flex Bearing Company
No lubrication or maintenance C-Flex pivot bearing C-Flex bearings offer infinite life. Many applications require limited angles of rotation such as position sensing equipment. Although conventional plain bearings may seem acceptable, C-Flex pivot bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require lubrication and are not subject... (read more)Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
Accurate Bushing Company, Inc.
Eliminate-reduce the need for bearing lubrication Oil-Impregnated bronze bushing are engineered to eliminate or reduce the need for bearing lubrication. Oil-Impregnated Bronze Bushing. The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are intended for self-lubricated applications. They're available in Sealed, Crowned and Eccentric Stud type. The load capacity is based on speed used, consult our... (read more)Browse Guide Bushings and Drill Bushings Datasheets for Accurate Bushing Company, Inc. -
GGB
Self-Lubricating Engineered Plastic Bushings Brochure. Datasheet. EP TM22. Self-Lubricating Engineered Plastic Bushings. Good bushing performance in dry working conditions. Very good bushing performance in lubricated or marginally lubricated applications. Corrosion resistant in humid/saline environments. Very good price performance ratio. Very good weight performance ratio. Within injection moulding tool feasibility unlimited dimensions and design features. Connect with us on our social media channels: LinkedIn. Twitter. Google Plus... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
-
Frontiers of Manufacturing Science and Measuring Technology II
In this paper, ordinary lathe CA6163 was refitted to super-thin rod cylindrical honing machine , which includes lathe tool post and Oil circulation system , we prefer to lubricating oil recycling.
-
Railquip Inc
…truck hoists; turntables; drop tables; truck lifting and turning devices; truck assembly and test stands; wheel and body scales; wheel lathes; wheel presses; axle lathes ; wheel hub boring machines ; tire separating and stripping devices; compressed air systems ; lubrication and oil evacuation carts…
-
Lubrication characteristics analysis of an air-oil lubrication system using an experimental design method
…the necessity of a large- scale oil supply device and the significant power loss due to the agitation resistance of oil.2 Recently, the air-oil lubrication method has been widely … in high-speed spindle systems for machining centers and CNC lathes .
-
Low-viscosity, ecologically clean oils and lubricating-cooling fluids from products obtained by hydrocatalytic treatment of raw lube distillates
They fulfill complex and critical functions in the lubrication and cooling of high-speed spindle assemblies and gearing of metal-cutting lathes and textile machines , they transmit power in the hydraulic systems of high-speed machine tools, and are used in finishing…
-
Increasing the efficiency of the maintenance industry
…ing the efficiency of the maintenance and service industry: in a number of plants, systems have been [n- trodueed … on duty, and centralized lubrication of the equipment; typical … and capital maintenance of lathes , boring, milling, and grinding machines have been developed and…
-
Optimal workpiece orientation to reduce the energy consumption of a milling process
…have a lower share of energy needed by the ancillary systems respect to the one … for a modern CNC lathe the percentage of energy … crucial issue regarding the machining process optimization is due … green strategies, mainly dry lubrication , on the surface finish…
-
Handbook of Manufacturing Engineering and Technology
Usually, the drive mechanisms and the feed mechanisms are placed away from the cutting zone, with their own lubrications system and sealed appropriately against the seepage of water-containing cutting fluids into the lubrication system . .... With some of the more complex machine tools, however, like automatic and semiautomatic lathes and gear cutting and broaching machines, emulsions should be avoided because of the moving parts near the cutting zone.
-
Computing, Control and Industrial Engineering IV
Example 2: fault phenomenon: ShenYang’s CK5085di FANUC 0i TD CNC lathe , CNC system display urgent-stop alarm in the boot figure and cause machine not to process. .... as shown in Figure 4, find the X2.2 signal for the spindle lubrication tank liquid level…
-
Manufacturing and Engineering Developments
2) technology aspects: setting material manufacturing, machine tools, system parameters and design and installation of form, and then on the block volume decomposition … and calculation processing conditions, such as cutting speed and feed rate of the depth, lubricating oil type, processing speed .... The Automation Process of Numerical Control Lathe .
-
Applied Mechanics and Mechanical Engineering III
This transformed lathe C6132 uses the concentrated lubrication system . .... electricity and fuel costs, and plays an important role to ensure the lathe machining accuracy, reduce the…
Indicates content that may require registration and/or purchase.