-
Supplier: Radwell International
Description: VACUUM GENERATOR, 162518, ROHS COMPLIANT YES, NOMINAL WIDTH LAVAL NOZZLE [MM] 1.40, CONSTRUCTION TYPE SILENCER TYPE: CLOSED, FILTER POROSITY [MIKROMETER] <= 40 M. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Festo Corporation
Description: vacuum block VABF-S4-1-V2B1-C-VH-20 Nominal size, Laval nozzle=2 mm, Design, silencer=open, Polarity protected=for all electrical connections, Assembly position=Any, Ejector characteristic=(* High vacuum, * Standard)
- Operating Temperature: 32 to 122 F
- Features: Other, Venturi Air Jet
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval FEQX nozzle bowl separators are designed for industrial fermentation applications and are available in many different sizes and configurations, each one designed and adapted for dealing with the widely varying separation tasks required. The FEQX separators are of the
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Food and Beverage
-
-
Supplier: Alfa Laval Inc.
Description: BTUX and MBUX separator models, the FEUX separator bowl is equipped with Alfa Laval´s unique vortex nozzles, which offers performance unmatched by conventional nozzle centrifuges. With the self regulating vortex nozzles the concentration of discharged solids phase can be
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Pressure Exhaust Valve is a regulating valve that automatically reduces the working pressure in brewery, food, dairy and beverage process tanks as the pressure in the vessel increases. The valve is an integral part of SCANDI BREW® tank top system. Safe, effective pressure
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Features: Compression Fitting
- Valve Type: Pressure Relief Valves
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval SB Anti Vacuum House minimizes the risk of implosion in closed process tanks that are subject to vacuum conditions, such as while filling or emptying the tank, cool rinsing after hot-cleaning, or caustic cleaning in a CO2 atmosphere. Capable of being integrated into a SCANDI
- Valve Size: 2 to 6 inch
- Pressure Rating: 65.266965 psi
- Media: Air
- Valve Type: Safety Valves, Vacuum Relief / Anti-siphon Valves
Find Suppliers by Category Top
More Information Top
-
Thermal Spray Fundamentals
The combustion spray processes are (1) the flame spraying of powders, wires, or rods, (2) the high-velocity oxy-fuel (HVOF) or the high-velocity air fuel (HVAF) processes with significantly higher upstream pressures and a Laval nozzle allowing attainment of supersonic …
-
Modeling of pneumatic melt spinning processes
The dynamics of air‐drawing of thin polymer streams in supersonic air jets formed in the Laval nozzle is presented versus the melt blowing process.
-
History of Shock Waves, Explosions and Impact
Early Safety Valve Constructions ▪ Predecessors of Steam Turbines ▪ Forerunners of the Laval Nozzle ▪ Use of the Venturi Nozzle in the First Wind Tunnel ▪ First Use of Laval Nozzle in a Steam Turbine ▪ Steam Flow in a Divergent …
-
Blast Cleaning Technology
66 3.2.4 Air Flow in Laval Nozzles . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Laser Wakefield Electron Acceleration
1.4 Motivation for the Development of Microscopic de Laval Nozzles . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Predictions of wet natural gases condensation rates via multi-component and multi-phase simulation of supersonic separators
The effects of real gas property, nozzle geometry and vorticity on the performance of Laval nozzle .
-
Applied Gas Dynamics
… Flow 2.1 Introduction 2.2 Fundamental Equations 2.3 Discharge from a Reservoir 2.3.1 Mass Flow Rate per Unit Area 2.3.2 Critical Values 2.4 Streamtube Area–Velocity Relation 2.5 de Laval Nozzle 2.5.1 Mass …
-
LOW TEMPERATURES AND COLD MOLECULES
2.6.5 Pulsed Laval Nozzles : Toward Absolute Zero?
-
ZCP2013ITSCL
This machine comprises a similar- Laval nozzle with a rectangular outlet dimension of 9 × 40 mm, a mass flow controller with a pneumatic motor, a storage tank, and a compressed air supplier.
-
A torch nozzle design to improve plasma spraying techniques
Comparison is made between a 5 mm I.D. standard nozzle and a 13 mm E.D. (exit diameter) Mach 3 Laval nozzle .
Indicates content that may require registration and/or purchase.