-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin RF Connectors / Coaxial Connectors ROHS
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: CDM Inc.
Description: LC-MALE (PLUG) CLAMP CONNECTOR
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors Pigtail LC UPC
- Features: RF and Microwave Connector
-
-
Supplier: Win Source Electronics
Description: Manufacturer: JST Sales America Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007462-LC-04A Number of Rows: 1 Termination: Crimp Contact Material: Brass Number of Contacts: 4 Gender: Male Contact Plating: Tin Categories: Coaxial
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1036193-TVS06RF-15-18JD-LC Category: Connectors, Interconnects>Circular Connectors - Housings Series: MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Female Sockets Number of Positions: 18 Features: Coupling Nut, Self Locking Connector Type: Plug
- Contact Size (AWG): 20 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AMPHENOL TVPS00RF-13-98S-LC Circular Connector, Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent, Wall Mount Receptacle Product overview: TVPS00RF-13-98S-LC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Conn Circular SKT 19 POS Crimp ST Wall Mount 19 Terminal 1 Port Automotive Product overview: CTVPS00RF-15-19JB-LC from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers
- Connector Type: Automotive Connector
-
Supplier: Win Source Electronics
Description: Connector: PCB, Surface Mount Current - Transmitting: 3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -30°C to 70°C Dimension: Surface Mount Supply Voltage - Operating: 2.7 V to 5.2 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and
- Output Power: -4 dBm
- Operating Frequency: 433 MHz
- Operating Temperature: -30 to 70 C
- Supply Voltage: 2.7 to 5.2 volts
-
Supplier: DigiKey
Description: 75 OHM F MALE CONNECTOR CRIMP/NO
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type F
-
Supplier: DigiKey
Description: RF Transmitter ASK, OOK 315MHz -4dBm ~ 4dBm 5kbps Castellation Antenna 8-SMD Module
- Output Power: -4 to 3.999999999999999 dBm
- Data Rate: 5 kbps
- Operating Frequency: 315 MHz
- Operating Temperature: -30 to 70 C
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Features: Coaxial Connector
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1236086-SDM0502LC1MDQ Category: RF/IF and RFID>RF Modulators Package: Box Standard Package: 1 Test Frequency: 500MHz ~ 2GHz Function: Modulator P1dB: 5dBm RF Frequency: 500MHz ~ 2GHz Package / Case: Module, SMA Connectors Fake Threat In the Open
-
Supplier: Richardson RFPD
Description: Quantic PMI Model QC-48-SFF-LC is a 4.0 to 8.0 GHz hybrid coupler with a frequency range of 4.0 to 8.0 GHz with an insertion loss of 0.75 dB maximum, an isolation of 20 dB minimum, a VSWR of 1.25:1, an amplitude balance of ±0.5 dB, a phase balance of ±3°, and an input power of 50 W average.
- Frequency Range: 4,000 to 8,000 MHz
- Average Power: 50 watts
- Insertion Loss: 0.75 dB
- VSWR: 1.25 :1
-
Supplier: Quarktwin Technology Ltd.
Description: RF Modulator IC 1GHz ~ 2GHz Module, SMA Connectors
- Carrier (LO) Frequency Range: 1,000 to 2,000 MHz
- Product Type: I/Q Modulators
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: 38999 SERIES III COMMERCIAL
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: 38999 SIII CTV WALL MNT RCPT 17-35PIN L/C
- Gender: Female / Jack
-
Supplier: DigiKey
Description: LC400-GPRS linkCONNECT Modem Evaluation Board
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: TVS07RF-21-16P-LC
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR
- Connector Type: Military Connector
-
Supplier: CDM Inc.
Description: BNC RECEPTACLE (REPL LC-79-07)
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: CTVS06RF-21-29P-LC ROHS COMPLIANT: YES
-
Supplier: PEI-Genesis
Description: TV 4C 2#12(COAX) 2#8(COAX) PIN
- Features: Coaxial Connector
-
Supplier: ODG (Origin Data Global)
Description: Plugin Coaxial Connectors (RF) ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Crimpers TV 6C 6#8(TWINAX PIN RECP
- Tool Type: Crimper
-
Supplier: Fairview Microwave Inc.
Description: a maximum frequency of 1 GHz. LC female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave LC terminal connector has a brass body with nickel plating. Our FMCN1524 LC connector uses beryllium copper
- Frequency Range: 1 GHz
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: ECO Light LED
Description: RGB LED Controller, RF Color Wheel Remote, Waterproof - 12-24VDC NEW! This IP65 water-resistant RGB Controller with RF color wheel remote is specially paired by the user to its controllers in order to avoid interference from other RF remotes. Each remote can be set to control
- Lamp Power (Watts): 431.99999999999983 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ECO Light LED
Description: This RGB LED Controller is loaded with features and comes with an 8 button RF Remote. It can be used to control color effects for RGB LED ribbon, RGB LED modules and RGB LED lights. This RGB Control is for use with 4 pin, 3 loop cable, common anode style RGB LED Lights. You can connect to
- Lamp Power (Watts): 143.99999999999994 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: ECO Light LED
Description: interference from other RF remotes. Controller has 16 different modes with 10 levels of adjustable speed and brightness control with pausing function on each. Can be controlled from the remote or from the controller itself. Controller uses simple water-resistant screw on connectors for
- Lamp Power (Watts): 431.99999999999983 watts
- Voltage: 24 VDC
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Fairview Microwave Inc.
Description: LC to LC adapter is constructed with male gender on side 1 and female on side 2. SM4597 LC male to LC female coaxial adapter from Fairview is a right angle body style. This right angle LC connector adapter is a 90 degree right angle RF elbow adapter
- Frequency Range: 12,000 MHz
- Features: Other
-
RF Filters and Microwave Filters - 100 MHz LC Lowpass Filter with SMA (F) connectors -- AE100L8815-SSupplier: Anatech Electronics, Inc.
Description: 100 MHz LC Lowpass Filter with SMA (F) connectors
- Frequency (Fc): 100 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Radwell International
Description: SFP MODULE, SMALL FORM FACTOR PLUGGABLE TRANSCEIVER, WITH 1000BASELHX, LC CONNECTOR, 40 KM, -40 TO 85C. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Anatech Electronics, Inc.
Description: 400 MHz LC High Pass Filter with N-F connectors
- Frequency (Fc): 400 MHz
- Insertion Loss: 1 dB
- Package Type: Connectorized
- Filter Type: High Pass
-
RF Filters and Microwave Filters - 250 MHz LC Bandpass Filter with SMA(F) Connectors -- AE250B9668-SSupplier: Anatech Electronics, Inc.
Description: 250 MHz LC Bandpass Filter with SMA(F) Connectors
- Frequency (Fc): 250 MHz
- Bandwidth: 100,000 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Pasternack
Description: PE34538-96 is a LC male to LC male cable using RG225 coax. This Pasternack LC male to LC male cable assembly uses a 50 Ohm LC for connector 1 and a 50 Ohm LC for connector 2. Our male LC to male LC cable assembly uses a flexible
- Impedance: 50 ohms
- Cable Length: 0.5 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE3960-120 is a LC male to LC male cable using RG218 coax. This Pasternack LC male to LC male cable assembly uses a 50 Ohm LC for connector 1 and a 50 Ohm LC for connector 2. Our male LC to male LC cable assembly uses a flexible
- Impedance: 50 ohms
- Cable Length: 10 ft
- Features: Cable Assembly
- Application: RF
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
401 MHz / 432 MHz LC Diplexer (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Mechanical Connector Type: SMA (F) Dimensions: 2 x 0.38 x 0.38 Inches Environmental Operating Temperature: -40 to +75o C Storage Temperature: -50 to +90o C (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Diplexer Duplexers & Diplexers Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
all of our standard RF filters can be semi-customized, such as shifting the cutoff frequency, changing connectors, and other reasonable modification that are not requiring a new approach or design. Our high pass filters are mostly designed with lumped elements, but distributed elements are regularly (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
. Anatech Electronics also offers Ceramic band pass filters in connectorized packages with N-type, SMA, TNC, or BNC type connectors, and other standard RF connectors. Anatech Electronics has an extensive database of ceramic band pass filters (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
) EMI/EMC Performance Complete immunity, zero crosstalk Operating Life Extremely long (non-contact) Wavelength Customizable (1310nm/1550nm standard) Connector Type FC/SC/ST/LC (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Electronic Accessories & Supplies Companies, Electronic Accessories & Supplies Manufacturers, Electronic Accessories & Supplies Suppliers & Exporters
Products/Services:vibration isolators, RF coaxial connectors , LC filters, arresters, locked terminals, copper products, machining service .
-
Connectors & Terminals Companies, Connectors & Terminals Manufacturers, Connectors & Terminals Suppliers & Exporters
Products/Services:vibration isolators, RF coaxial connectors , LC filters, arresters, locked terminals, copper products, machining service .
-
Vibration Machine Suppliers, Vibration Machine Manufacturers and Exporters
Products/Services:vibration isolators, RF coaxial connectors , LC filters, arresters, locked terminals, copper products, machining service .
-
Coaxial Connector Suppliers, Coaxial Connector Manufacturers and Exporters
Products/Services:vibration isolators, RF coaxial connectors , LC filters, arresters, locked terminals, copper products, machining service .
-
Comparison Of Various Architectures Of Microwave Fiber-Optic Links. A System Level Analysis.
… be calculated with the values specified in figures 4 and 5 : Go=- 2.5dB; Gi=-7dB; G2 =26dB; G3=- 0.5dB; G4 =35dB; G5=-0.5dB; G6 = -2 dB and Lc = -1 dB ( Lc - RF cable and connector losses other than Go …
-
First rf test at 4.2 K of a 200 MHz superconducting Nb-Cu cavity
High power RF cables are all fitted with LC connectors or 718'' flanged coax connectors.
-
Fiber Optic Visual Fault Locator Features LC Connector Interface
<%=company1%> (Medford, MA) S660 fiber tracer and continuity checker is now adaptable to all the small form factor fiber optic connectors , including the MT- RF , LC , MU, Fiber-Jack and Volition units.
-
Design and implementation of an early warning system in vehicle for road speed control hump based on DSP and CCD
Image information is input by two BNC RF coaxial connectors and filtered noise interference through the LC filter circuit and input into the video decoder by AIPIA and AIPIB lead pin.
Indicates content that may require registration and/or purchase.