-
Supplier: Inductotherm Group
Description: Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc’s single chamber design is for low volume prototype
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: Consarc’s line of Vacuum Precision Investment Casting (VPIC) furnaces are uniquely designed to ensure the production of repeatable products with minimal maintenance and high furnace availability. Parts with an Equiax grain structure are easily produced in a VPIC and with the addition
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: induction furnaces which are fully adapted by Consarc for vacuum treatment of liquid metal. Features Some typical processes that can be performed in the VCAP range include: Air melting from solid charge (option for vacuum melting) Controlled atmosphere melting from
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial
- Atmosphere: Vacuum
-
-
Supplier: Inductotherm Group
Description: link via furnace PC to Consarc allows on line support for software updates and on line support Consarc can supply complete furnace system including all interconnecting services, water lines, air lines, gas lines and electrical cables. Consarc vacuum heat treatment furnace
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 431.79976682812594 mm
- Length (Chamber / Tube): 431.79976682812594 mm
- Height: 507.9997256801482 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt lead and babbitt. TRENT Stationary Melting Pots - MB Series are fabricated from 1/2" thick steel or heavier using welded steel construction. TRENT Folded and Formed® heating elements are mounted to the inner casing walls with grooved
- Process Temperature: 537.7777777777777 C
- Height: 584.1996845321704 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 1,142.9993827803335 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 774.6995816622259 mm
-
Supplier: Trent, Inc.
Description: PCT Series Maximum Temperature: 600°F / 316°C LRT Series Maximum Temperature: 800°F / 427°C TRENT Solder and Tinning Troughs answer the demand for heavy-duty equipment capable of precision control. These troughs all employ the same basic design regardless of their size or type of usage. The heavy
- Process Temperature: 315.55555555555554 C
- Height: 50.799972568014816 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 609.5996708161778 mm
-
Supplier: Trent, Inc.
Description: Used for heat treating small quantities of material, ash determination, melting of white metal and for thermocouple calibration. TRENT Pit or Crucible furnaces have heating elements wound on a spiral form. The cover can be drilled for insertion of a thermometer or thermocouple.
- Process Temperature: 1,093.3333333333333 C
- Width / Tube O.D.: 126.99993142003704 mm
- Length (Chamber / Tube): 126.99993142003704 mm
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 914.3995062242667 mm
- Width / Tube O.D.: 634.9996571001852 mm
- Length (Chamber / Tube): 660.3996433841926 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1000°F / 538°C Used to melt aluminum and zinc. TRENT Aluminum and Zinc Melting Furnaces are specially designed for these hard-to-handle metals. The pots are fabricated from 1-1/4" thick steel using welded steel construction. TRENT Folded and Formed® heating
- Process Temperature: 760 C
- Height: 812.799561088237 mm
- Width / Tube O.D.: 609.5996708161778 mm
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: L&L Kiln Mfg., Inc. announces the development of a line of large industrial-grade Bell-Lift kilns designed for industrial ceramics and other industrial applications. The first model is 100 cubic feet (66" wide by 48" deep by 54" high). Larger and smaller models can be built. The kiln reaches 2350°F
- Process Temperature: 250 to 1,290 C
- Height: 1,371.5992593364 mm
- Width / Tube O.D.: 1,676.3990947444888 mm
- Length (Chamber / Tube): 1,219.1993416323555 mm
Find Suppliers by Category Top
Featured Products Top
-
controlled atmosphere furnace technologies for the processing of metals, specialty alloys, and engineered materials. Those vacuum furnace technologies include: Vacuum Arc Remelting Furnaces (VAR) Electroslag Remelting Furnaces (ESR) Vacuum Induction Melting furnaces (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
From small capacity precision casting operations to the largest induction melting foundry, Inductotherm Group companies manufacture the furnace that is right for you. Heavy Steel Shell Furnaces: Our Heavy Steel Shell furnaces combine the exceptional strength of a (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
Standard designs are available and Consarc also welcome the opportunity to design a specific furnace to meet individual customer requirements and applications. The design utilizes a water-cooled vacuum chamber, providing optimum access for cold charging and servicing in a batch mode of (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc play a key role in the domestic production of rare earth permanent magnets, delivering clean, consistent flake with precise alloy control under vacuum conditions. Most recently commissioned at Vulcan Elements’ new (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group -
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
costs, increase productivity and enhance safety at your foundry or melt shop. Inductotherm products include a complete line of: Coreless Induction Melting Furnaces Crucible Melting Furnaces Holding Systems Automated Pouring Systems ARMS® (read more)
Browse Foundry Equipment and Supplies Datasheets for Inductotherm Group -
Vacuum Induction Melting Strip Casting (VIM-SC) furnaces from Consarc are engineered for precision strip casting of specialty metals and alloys under vacuum and inert atmospheres. These systems produce consistently clean flake with superior control over solidification. By combining the (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
using a solder containing lead. 2. MAKE SURE YOU HAVE THE RIGHT FLUX At Ambrell, we recommend using flux cored aluminum braze rings. However, the rule of thumb is to make sure that the recommended temperature for the flux you select is similar to the melting point of (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions -
, the crucible remains intact. It can be used for alloy melting, rare earth and ceramic sintering, and electron beam evaporation coatings. It is commonly used in thermal (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
an energy-intensive process, particularly in smelting and refining. Monitoring and regulating temperatures can significantly optimise energy consumption by ensuring that furnaces and equipment operate at the most efficient temperature levels. Effective temperature management can lead to substantial (read more)
Browse Thermal Imagers Datasheets for LAND
More Information Top
-
Metallurgy Machinery Manufacturers, Metallurgy Machinery Product Catalogs Directory
Mini Lead Smelting Furnace Induction Lead Melting Equipment .
-
US - Former Soviet Union environmental management activities
Finally,preliminaryex- periments on lead and copper melting in the induction furnace are being-conducted.
-
On the mechanism of the formation of widmanstätten graphite in flake graphite cast irons
On the other hand, induction furnace melting is more highly subject to lead recovery where the lead is introduced as a lead alloyed steel, as wheel weights, etc.
-
Heat treat hotspot
The world's leading producer of large- scale vacuum induction melting furnaces , Consarc, Rancocas, New Jersey, has in- troduced a new line of VIM precision investment casting furnaces.
-
Japanese national project on intermetallics and composites
For the precision casting process for the intermetallics has led us to the development of an advanced induction skull melting furnace (ISM) because of the necessity of high purity, overall homogeneity, accurate composition control for the intermetallics.
-
Assembly reports
Melting brings into the electric arc furnace with selbstverzehrender electrode under vacuum gegenuber induction melting the advantage of a continuous, gleichmaoigen solidification and ermoglicht auRerdem the production of cylinders with uber 100 mm diameter.
-
Microstructure of rapidly solidified Al-Pb-Si-Cu-Sn alloy powder
… I.0Sn were produced by rapid solidification, Aluminium (99.9wt% pure), silicon (99.99 wt %) and copper (99.9 wt %) were melted together by using an induction melting furnace at high temperature, and then appropriate amounts of lead (99.9wt% .
-
Processing of Agglomerated Red Filter Dust in the Converter Operation from Metallurgical Point of View
The metallurgical experiments investigate parameters like the reduction behavior of the iron oxide, melting behavior of briquettes in the induction furnace for kinetics, volatilization of lead and zinc, and last but not least the balance of conventional converter process operation concerning enrichment …
-
Elements of Induction Heating: Design, Control, and Applications
The most common flexible lead is generally used in applications simi- lar to tilt-type induction melting furnaces and consists of a water-cooled, spiral-wound inner conductor (similar to BX cable, but made of copper) with an outer insulating covering.
-
ZEOIH1988P185
The most c o m m o n flexible lead is generally used in applications similar to tilt-type induction melting furnaces and consists of a water-cooled, spiral-wound inner conductor (similar to BX cable, but made of copper) with an …
Indicates content that may require registration and/or purchase.