-
-
Supplier: Accuris
Description: CALKING LEAD WOOL AND LEAD PIG
-
Supplier: SAE International
Description: This specification covers pigs of one type of lead alloy used in the making of forming dies.
-
-
Supplier: Accuris
Description: Lead Pig
-
Supplier: Accuris
Description: LEAD ALLOY PIG
-
Supplier: ASTM International
Description: Method of Quantitative Spectrochemical Analysis of High Grade Pig Lead (Withdrawn 1950)
-
Supplier: ASTM International
Description: 1.1 These test methods cover the chemical analysis of pig lead having chemical compositions within the following limits: 1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard. 1.3 This standard does not purport to
-
Supplier: ASTM International
Description: 1.1 These test methods cover the chemical analysis of pig lead having chemical compositions within the following limits:
-
Supplier: MarShield
Description: Storing and transporting radioactive materials Vial pigs for PET or other high energy radionuclides Unit dose pigs for radiopharmaceuticals Nuclear Densometer storage See also High Energy Shielded Decay Drums Features and Benefits: Manufactured from A36 or 44W carbon steel. Lead
-
Supplier: ASTM International
Description: Method for Spectrographic Analysis of Pig-Lead by the Point-To-Plane Technique (Withdrawn 1995)
-
Supplier: MarsMetal
Description: Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry specific names. Ingot lead can also be known as lead pigs, bullion or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. For
- Specifications: ASTM / ASME
- Processing, Temper & Finish: Cast (Continuous, Centrifugal, etc.)
- Features: Ingot
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is
- Features: Ingot, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Non-ferrous
-
Supplier: MarsMetal
Description: counterweights, lead pigs and ingots, alloyed lead, custom shot bags, nuclear certified lead castings and more. From concept to design through to project completion, Mars Metal prides itself on working cooperatively with it's customers to develop products that meet their
- Materials: Aluminum / Aluminum Alloy, Copper, Brass or Bronze Alloy, Ferrous Metals, Nonferrous Metals, Stainless Steel, Steel / Alloy Steel
- Features: Canada Only, North America, Other, Specialty / Other, United States Only
- Secondary Operations: Coating, Machining
- Services Offered: Design Assistance
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Lead Alloys Featuring 99.99% Lead in a variety of forms, Pb-Base Babbitt and casting alloys for jewelry and ornamental products, and Pb-Base Solders Lead has been commonly used for thousands of years because it is widespread, easy to extract and easy to work with since it is
- Features: Ingot, Other
- Nonferrous: Lead / Lead Alloy, White / Low Melting (UNS L)
- Type: Non-ferrous
-
Supplier: MarShield
Description: Storing and transporting radioactive materials Vial pigs for PET or other high energy radionuclides Unit dose pigs for radiopharmaceuticals Nuclear Densometer storage Features and Benefits: Manufactured from A36 or 44W carbon steel. Hydraulic Assisted Lifting Mechanism Available
- Container Type: Box / Crate
- Features: Other
- Material: Steel
-
Supplier: SAE International
Description: This specification covers a tin-lead solder in the form of wire, strip, bars, and pigs.
-
Supplier: SAE International
Description: This specification covers a tin-lead solder in the form of wire, strip, bars, and pigs.
-
Supplier: SAE International
Description: This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 5.5 Ag Solder UNS Number: L50180
-
Supplier: AENOR
Description: PIG LEAD. TECHNICAL CONDITIONS OF DELIVERY
-
Supplier: AENOR
Description: PIG LEAD. TECHNICAL CONDITIONS OF DELIVERY.
-
Supplier: Radwell International
Description: MOTOR LEAD SPLICE 10-4AWG 5KV & 8KV PIG PRICE EACH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FUSE, FAST-ACTING, 5X20 MM, CERAMIC, 2A, 250V, AXIAL, SINGLE CAP PIG-TAIL, LEAD FREE. FREE 2 YEAR RADWELL WARRANTY
- Fuse Material: Ceramic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HALL EFFECT SWITCH, FOR SQUARE FLAT-1 PIG TAIL LEAD, 5-30VDC 25MA RATING, CURRENT SINKING/SOURCING OUTPUT, 300MW POWER DISSIPATION, 3PIN CABLE CONNECTION, STAINLESS STEEL MOUNT CLIP. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Description: Guinea Pig polyclonal Keratin K12 antibody Background: Keratin 12 is a protein that in humans is encoded by the KRT12 gene. Keratin 12 is keratin found expressed in corneal epithelia. Mutations in the gene encoding this protein lead to Meesmann corneal dystrophy.
-
Supplier: VICFUSE
Description: Approval VF314 UL Listed 100mA~15A UL Recognized 15.1A~50A Recognized Component for Canada and U.S. 15.1A~50A VF324 (With Pig-Tail) UL Listed 100mA~15A UL Recognized 15.1A~50A Recognized Component for Canada and U.S. 15.1A~50A Interrupting Rating 100mA~20A: 10,000 amperes at 125V AC 100mA~1A:
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
Find Suppliers by Category Top
Featured Products Top
-
Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
these services, Mars Metal Specialty Casting also supplies counterweights, test weights, lead pigs and (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
. Learn More About MarShield Nuclear Medicine Solutions Below are some of the common shielding products that would be used in a lab or clinic setting. Lead and Tungsten Pigs Commonly used products (read more)
Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
nuclear facilities. These containers are essential when storing and transporting radioactive materials, with specific applications such as vial pigs for PET and unit dose pigs for radiopharmaceuticals. Manufactured from A36 or 44W carbon steel, these containers can be lead-filled or lined with 99 (read more)
Browse Bricks Datasheets for MarShield -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
to as pig nose head, have two holes located on the head which require a unique 2-pin driver. They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
requires specific tooling to remove the screw and is a good deterrent for vandals as an attempt at removal without the correct tooling could cause significant damage. Snake eye head - Sometimes referred to as pig nose head, have two holes located on the head (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
The Prehistory of Metallurgy in the British Isles
24 Foot-blown lead smelting hearth (PRO SP/121122/63) 25 Water-blown blast furnaces (PRO SP/12/122/63) 26 Reconstruction of Roman cupellation hearth at Silchester 27 Dimensions of Hexgrave Park Pig 28 Some Roman lead pigs 29 Location of Roman lead pigs, main roads …
-
Low Dose Rate Gamma Test Facility
The uniqueness of the system arises from the fact that the movement of the radioactive source from the lead pig into the test dewar is controlled from outside the lead experiment enclosure ( "hut ") via a tungsten -alloy control rod which passes …
-
Review of LLNL Mixed Waste Streams for the Application of Potential Waste Reduction Controls
IGD 0251-1027-16-F-OT: Lead pig .
-
Left Ventricular Endocardial Pacing: A Transarterial Approach
Lead Pig .
-
Corrective Action Investigation Plan for Corrective Action Unit 545: Dumps, Waste Disposal Sites, and Buried Radioactive Materials
Nevada Test Site, Nevada, R...
• For CAS 03-23-05, existing information about the two buried sources and lead pig is sufficient, and safety concerns exist about the stability of the crater component.
-
Corrective Action Decision Document/Closure Report for Corrective Action Unit 545: Dumps, Waste Disposal Sites, and Buried Radioactive Materials Nevada Test Si...
• For CAS 03-23-05, existing information about the two buried sources and lead pig was considered to be sufficient, and safety concerns existed about the stability of the crater component.
-
PROCEEDINGS OF THE SECOND INTERNATIONAL SYMPOSIUM ON PACKAGING AND TRANSPORTATION OF RADIOACTIVE MATERIALS, GATLINBURG, TENNESSEE, OCTOBER 14--18, 1968.
100-pound lead pig which i n turn was placed i n a solid .
-
Technical Review Report for the Justification for 233U Content Envelope Safety Analysis Report for Packaging Model 9975-85, Addendum 2
In some cases, for added shielding, a Shielded-Pig Convenience Container configuration, with a machined lead pig and an engineered, aluminum convenience can, is placed inside the Primary Containment Vessel (PCV) of the Model 9975-85 Package, using top and bottom, aluminum …
-
A History of Metallurgy 2nd Edition
There is no doubt that bronze was being made on the site, and a piece of a lead pig was found in a later Hellenic level.
-
A Radiation Test Facility Utilizing A Variable Flux Electron Beam Source
The lead pig containing the sources, the source control station, and the gantry (which form one assembly) is then slid on a set of tracks over the pit until the sources are aligned with the Dewar.
Indicates content that may require registration and/or purchase.