-
Supplier: Belmont Metals, Inc.
Description: Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys
- Applications: Chemical / Materials Processing
- Features: Lead / Lead Alloy, Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: alloys, crusher alloy, slush alloys, plates, and rods. Zinc is used to make many useful alloys. Brass, an alloy of Zinc that contains between 55% and 95% Copper, is among the best known alloys. The use of Brass dates back 2500 years and was widely used by
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
-
Supplier: Belmont Metals, Inc.
Description: Tin Alloys Featuring jewelry alloys, Sn anodes for plating, Sn shot for gray iron and titanium alloy additions, Grade A and 99.99% Sn, Sn-base babbitts, 5% phosphor Sn, Pewter, Sn-base solders, Sn powder, Sn oxide powder, Sn granular. All types of Sn and Sn alloys
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Tin-silver bump metallization bath allows high-speed electro-deposition of smooth, fine-grained, uniform tin silver alloy bumps. Product Overview MICROFAB TS-650 NXG is the tin-silver bump, pillar, and capping metallization process for wafer level packaging designs where
-
Description: vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron,
-
Supplier: CSA Group
Description: vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron,
-
Supplier: Technic, Inc.
Description: Applications Plating & Process Chemistry Gold Silver Copper Nickel Palladium & Palladium-nickel Tin & Tin-lead Reflow of Tin and Tin-lead alloys
- Machinery Type: Continuous Web - Reel to Reel
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: Technic, Inc.
Description: Brass, Bronze and Gold Alloy plating. Mixing, operation and control. Troubleshooting. Anticipating and preventing trouble. Case histories. Theoretical considerations are also included. The Alloy Plating Baths, Part2; Lead/Tin, Nickel/Tin, Zinc/Tin, Other Alloys
- Type: Course
- Technology / Subject Expertise: Electronics, Semiconductors / Microelectronics (ICs)
Find Suppliers by Category Top
Featured Products Top
-
is produced to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn) Mars Metal is able to provide you with very specific lead grades such as: Chemical Copper lead Low sulfur Low bismuth Low silver pure (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
to a 96.5% minimum purity lead level and may contain 1.5-3% Antimony (Sb) and .1-3.5% Tin (Sn). Mars Metal is able to provide you with very specific lead grades such as: Chemical Copper lead Low sulfur Low bismuth Low silver pure (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
compatibility, improved coplanarity, and EH&S compliance. MICROFAB TS-650 NXG is designed for lead-free and capping applications, providing exceptional within-wafer (WIW), within-die (WID), and within-feature (WIF) uniformity. The tunable tin-silver alloy produced by MICROFAB TS-650 NXG removes the (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
-quality lead-free alloy that is capable of soldering at a temperature lower than standard tin silver copper alloys. ALPHA HRL3 solder alloy is able to demonstrate reliability performance comparable to standard tin silver copper alloys (SAC305). To ensure consistent sphere size, uniformity, and alloy content, ALPHA Solder Spheres are manufactured to the highest quality control standards. (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
Overheating is a common problem in electronic devices, automotive systems, and industrial machinery, which can lead to performance degradation and reduced lifespan of components. Without efficient thermal management, devices are at risk of failure (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Voltage Multipliers Inc's latest High-Voltage, Surface-Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10k (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
5.12”. Each case is manufactured from extruded aluminum (silver metallic powder coating) with diecast zinc alloy end covers (black powder coating). Two types of end cover are available. Accessories include the new vertical holding bracket, battery holders (x2 or x4 AA cells), end covers (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
version offers even greater savings by offering four standard sizes based on a 90 mm profile. Lead times are reduced because all the components are held in stock. The standard format is also ideal for smaller volume orders. ROLEC profiPANEL has an individually configurable front plate which (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
temperature range: Cryogenic to 1350°F (732°C) Typical leakage rate: 1E-10 sccs He/mm circ. Metallic Options: Alloy 718 (AMS 5596, 5589, 5662) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
) Alloy X-750 (AMS 5598, 5582, 5667) Waspaloy (AMS 5544, 5706, 5586, 5708) Plating/Coating Options: Silver (AMS 2410, 2411) Nickel (AMS 2403 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc.
More Information Top
-
Mechanical and Electrical Technology V
During electric product process, the relationship between lead/ lead silver alloy anode voltage (V) and temperature/current density are shown in table1.
-
New oxygen evolution anodes for metal electrowinning: MnO2 composite electrodes
Both a and c CMD were found to be more active than EMD and b-MnO2, whilst c-CMD was approximately 0.25 V more active than the standard lead silver alloy anode used in Zn EW.
-
Worldwide Design Considerations for Cathodic Protection of Offshore Facilities Including Those in Deep Waters
A winch and davit mounted lead silver alloy anode is shown on Fig. 8.
-
http://www.doiserbia.nb.rs/img/doi/1450-5339/2005/1450-53390501047S.pdf
[trbac and M.M.Jak{i}, Improvements in Silver Alloyed Lead Anodes for Zinc Electrowinning, 8th International Conress CHISA ‘84, Praha, Czeckoslovakia, September 3–7, 1984, Poster V8.16, In Session: Electrochemical Engineering, No. 1106.
-
Cyclic Voltammetric Studies of the Behavior of Lead-Silver Anodes in Zinc Electrolytes
Keywords cyclic voltammetry, lead - silver alloy anodes , zinc electrolyte .
-
Influence of Co2+ and Mn2+ ions on the kinetics of lead anodes for zinc electrowinning
The in¯uence of Co2 and Mn2 ions on the kinetics of lead and lead ± silver alloy anodes is analysed using impedance spectroscopy and steady-state polarisation curves.
-
Electrochemical study of Pb anodes for zinc electrowinning industry
J. J. McGinnity and M. J. Nicol: ‘The role of silver in enhancing the electrochemical activity of leadand lead – silver alloy anodes ’, Hydrometallurgy, 2012, 119–120, 77–86.
-
Effect of pretreatment on the anodic behaviour of lead alloys for use in electrowinning operations. I
It has been reported [1] that additions of fluoride in low concentration up to 170 mg 1-1 to the zinc sulphate electrolyte increases the corrosion resistance of the lead - silver alloy anodes .
-
Comparison of corrosion and oxygen evolution behaviors between cast and rolled Pb–Ag–Nd anodes
[3] J.J. McGinnity and M.J. Nicol, The role of silver in enhancing the electrochemical activity of lead and lead – silver alloy anodes , Hydrometallurgy, 144–145(2014), p. 133.
-
Electrochemical impedance spectroscopy evaluation of behaviour of Pb–Ag anodes for zinc electrowinning
2 Nyquist plots of electrochemical impedance on lead – silver alloy anodes (Pb–0?56Ag and Pb–0?69Ag) in zinc electrolyte at 38u and 50 mA cm22 for 1 h polarisation such as third hour .
Indicates content that may require registration and/or purchase.