-
Supplier: Daemar Inc.
Description: provides a leak-proof running joint. Bellow - Type A & B - provides a seal at the shaft. Type C, D & E - provides a seal at the shaft surface and a friction-drive connection between the shaft and seal assembly. Spring Retainer - Positions and centres the spring,
- Shaft Diameter (Nominal): 1.4375 inch
- Mechanical Seal Type: Single Mechanical Seal
- Spring Element: Single Spring
-
Supplier: Douglas Electrical Components
Description: electrical connection requirements Custom Housing Seals Customer-Supplied Housing Feedthroughs Create lightweight, low-profile hermetic assemblies using your existing housings and hardware. Face Seals Face Seal Feedthroughs Designed for vacuum and positive pressure applications.
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Douglas Electrical Components
Description: hermetic seal required for the application. Fiber optic seals continue to grow given the continuous signal transmission over long distances without signal loss. What testing is performed on the fiber optic cable prior to shipment? Mechanical testing on the feedthrough is
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
-
Description: mechanical seals, zero emissions available in sanitary polished/electropolished 316Lss and exotic alloys like Hast C, Inconnel, Titanium, Alloy 20, AL6XN and others. LEAK-PROOF SEALLESS 100% CONTAINMENT
-
Industrial Valves - High-Precision Control Valves For Gases and Liquids -- M-Flow Micro Valve SeriesSupplier: Vogtlin Massflow USA
Description: M-flow micro valves were developed for fine dosages of gases and liquids. They are an integrated constituent of the float-rotameters by Vögtlin and are often used as separate valve units for OEM applications – Compact, modular construction – Very smooth and accurate adjustement –
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 290.0754 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 302 F
-
Description: also carry out mixing tests for customer-specific applications so as to arrive at a precisely optimized equipment design. Mag mixers for sealless mixing and blending. Magnetic mixers are: 100% leak-proof with no mechanical seals, zero emissions available in sanitary
-
Supplier: Barksdale Control Products
Description: a corrosion-resistant epoxy-coated external housing make this product perfect for heavy industrial environments in the most demanding applications. Features High flow with Zero Leak Extended seat life Factory pre-set or field adjustable Optional tamper-proof cap Optional stainless
- Pressure Rating: 5,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 200 F
- Primary Material: Ductile Iron
-
Description: running dynamic loads to protect the mechanical seal. Sleeve structure design is convenient to the removal and easy installation for the mixer shaft. Driving mechanism with reinforced bearing could exempt the bottom support structure. • Mechanical Seal Single-end
-
Supplier: STA-RITE by Pentair
Description: Centrifugal pumps in 1 thru 2-1/2 HP models, with a low-friction Lexan® impeller feature leak-proof mechanical seals, easy-service design, heavy duty motors, and rugged construction. These high-head centrifugal pumps are self-priming after the initial filling with water.
- Discharge Size: 1.25 inch
- Horsepower: 1 to 2.5 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Plastic
-
Supplier: J. W. Winco, Inc.
Description: part when ordered. Other features include: 1. Genuine glass of high stability and scratch proof. 2. Sealing with an O-ring on the periphery and not on the face edge of the glass. Leak tightness is therefore not affected by axial pressures. 3. Seal is housed in a groove and
-
Supplier: Goulds Water Technology, a xylem brand
Description: Efficient air-filled motor Dual Mechanical Seals: For standard and Explosion Proof models, Tungsten Carbide vs. Ceramic seal faces standard on outer seals. Carbon vs. Ceramic seal faces standard on inner seals. All elastomers shall be nitrile.
- Pump Type: Wastewater Treatment Pumps
-
Supplier: ARKPLAS
Description: combinations. Luer Style Check Valves offer the convenient on/off quick-disconnect design of the luer taper, accompanied with the assurance of a quality, leak proof seal. Our Luer Taper Check Valves are designed to ISO 594-1 and ISO 594-2 Standards for a 6% luer taper to assure
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Actuation: Mechanical Device
- Features: Other, Union
-
Supplier: ARKPLAS
Description: combinations. Luer Style Check Valves offer the convenient on/off quick-disconnect design of the luer taper, accompanied with the assurance of a quality, leak proof seal. Our Luer Taper Check Valves are designed to ISO 594-1 and ISO 594-2 Standards for a 6% luer taper to assure
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Actuation: Mechanical Device
- Features: Other, Union
-
Supplier: ARKPLAS
Description: combinations. Luer Style Check Valves offer the convenient on/off quick-disconnect design of the luer taper, accompanied with the assurance of a quality, leak proof seal. Our Luer Taper Check Valves are designed to ISO 594-1 and ISO 594-2 Standards for a 6% luer taper to assure
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
- Valve Type: Check Valves
- Actuation: Mechanical Device
-
Supplier: Serfilco, Ltd.
Description: carbon or resin purification chamber. • Choice of pump Seal-less magnetic drive pumps: Highly efficient seal-less magnetic coupled pumps provide total solution containment and reliable performance. The pumps are PP with EPDM O-Ring. Mechanical seal pumps: Single or double
-
Supplier: PROCON Products
Description: Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids,
- Pump Type: Magnetic Drive Pumps
-
Supplier: PROCON Products
Description: Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids,
- Pump Type: Magnetic Drive Pumps
-
Supplier: Anti-Seize Technology
Description: imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening,
- Use Temperature: -50 to 500 F
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
- Features: Non-corrosive Cure, Other
-
Supplier: Anti-Seize Technology
Description: imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive, non-hardening, non-toxic Non-dripping, can
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: unique solids content, TFE fills thread imperfections and provides leak-proof joints that seal for the life of the connection. Not for oxygen use. Features and Benefits: Heavy-duty sealant Contains no solvents Seals immediately, no waiting Non-staining, non-corrosive,
- Use Temperature: -50 to 500 F
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
- Features: Non-corrosive Cure, Other
-
Supplier: ARKPLAS
Description: All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a
- Valve Size: 0.125 to 0.1875 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Douglas Electrical Components
Description: for Hazardous Locations DuctorSeal hermetic wire feedthroughs are available as standard and custom options for hazardous locations. We offer UL/cUL Class I Division 1 explosion-proof conduit seals with wires from 24 AWG to 3/0 AWG in various conductor lengths and colors. ATEX and IECEx
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: Douglas Electrical Components
Description: Hermetically seal the connector of your choice for bulkhead mounting. CircuitSeal™ Series Hermetic Circuit Board Seals Water-proof and hermetic electronic encapsulation of circuit board assemblies. BPC Series Hermetic Backpotted Connector Industry-leading made-to-order hermetic
- Features: Automotive Connector, Coaxial Connector, D-Sub, Military Connector, USB Connector
- Connector Type: BNC, MHV, SMA
-
Supplier: Element Materials Technology
Description: Expertise Performance Verification Cracking/Reseat Pressure Leakage & Pressure Drop Continuous Flow Hydraulic Impulse Endurance Valve Certification Burst & Proof Pressure Fluid Susceptibility Contaminated Fuel: Full Range Cryogenics Icing/Ice Ingestion: ARP 1401 Steam Facility High/Low Fluid
- Services Offered: Aging / Life Testing, Condition Monitoring, Fatigue / Endurance, Fire Characteristics / Flammability Testing, Flow Testing, Fungus / Biofouling, Leak / Seal, Mechanical / Structural (Statics), NDT / Inspection, Oil Analysis / Fluids Testing, Performance Testing, Pressure / Hydrostatic Testing,
- Capabilities: Certification, Component / Product Comparison, Engineering / Design Verification (DVT), Evaluation / Inspection, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Hydraulics, In-process / In-line Testing, Pneumatics, Reliability / Robustness, Test Development, Test Fixtures
- Forms Tested / Certified: Components / Parts, Facilities / Capital Equipment, Products, Samples / Fluids
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Seals for Sanitary Pumps Mechanical Seals for FGD O-ring Mechanical Seals (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered Mechanical Seals by Technetics Group Since 1967, Technetics Group has designed and produced a wide range of mechanical seals, engineered for the most demanding and varied rotary shaft applications. With trusted brands such as (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
WAVE SPRINGS COST EFFECTIVE MEANS OF SEALING FLUIDS IN MECHANICAL SEALS by Henry Yates, Technical Sales Engineer Mechanical seals are used for the sealing of rotating shafts against stationary housings, as in pumps, multiport swivels and agitators. The assembly of a mechanical (read more)
Browse Datasheets for Rotor Clip Company, Inc. -
. The LS2-B-EXM (mechanical model) employs two silver-plated mechanical contact switches. The LS2-B-EXN (non-contact) includes two hermetically-sealed silver-plated snap-acting switches. Both feature aluminum housing with a thick, protective powder coating and a twin shaft (read more)
Browse Valve Position Indicators Datasheets for Bonomi North America, Inc. -
to leak. The maintenance team replaced the rotating components of the seal, yet it still continued to leak. Plant Manager Alan Wagoner estimated the cost of product loss to be $600.00 per week. An additional cost of operating the MD seals was that they required a nitrogen purge line. Wagoner says (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
New York Blower's custom-engineered products are designed to exacting specifications. Designs meet specific flow, pressure, temperature, leak integrity, and configuration requirements. Specialty areas include: Configurations - choices range from fan wheels mounted directly on motor (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
). Kalrez elastomers make the rotor/stator mixer suitable for use in extreme-duty processes with chemically aggressive fluids. All stainless steel construction, sanitary tri-clamp connections, 3A stamp, double mechanical seal, washdown motor and other options are also available. (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Conax Technologies’ Ex/MBS Series miniature bearing sensors are explosion-proof rated Conax Technologies’ Ex/MBS Series explosion-proof rated miniature bearing sensors feature an exclusive redundant seal technology that raises the bar for safety, performance (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
, supporting explosion-proof system designs. A variety of NPT feedthrough types are available, including wire feedthroughs (wire bushings or conduit seals), connectorized feedthroughs, terminal seals for power transmission, and thermocouple feedthroughs for temperature sensing. Designs can be (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
, or at a minimum reduce it to sustainable or regulated levels. The weakest link with respect to centrifugal pumps is the shaft seal, when considering release of fluids to the environment. This is because there is always some inherent emissions from mechanical seals. The average emission (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
A Unique Approach to Enviroment Control in a 1000-Foot Commercial Saturation Diving System
The electric motor which drives the recirculation pump is isolated from the pressurized chamber gas stream by means of a special leak - proof mechanical seal .
-
Process Equipment Procurement in the Chemical and Related Industries
Mechanical seals / leak proof gland sealing for pumps should be used.
-
Symposium on the reprocessing of irradiated fuels. Book 3, Session V
Because of the impossibility of routine maintenance of pumps in radioactive service, standard packing glands cannot be used and it became necessary to develop durable, leak - proof , mechanical seals .
-
Little Giant JPC-34, 3/4 HP Capacitor Start, 10.7 GPM, 115/230V - Jet Pump w 20/40 PSI Pressure Switch and Mounting Bracket (577205) at PlumberSurplus.com
• Mechanical Shaft Seal Ensures Leak - proof Operations .
-
Magnetic nanofluids and magnetic composite fluids in rotating seal systems
4.2 Tandem magnetic fluid seal – mechanical seal arrangements To ensure leak - proof sealing of liquefied gases in a secure way a tandem seal was designed consisting in a mechanical seal and a magnetic fluid rotary seal, taking advantages of both …
-
CHEST Journal | Article
… procedural sedation for patients with DMD include endotracheal intubation, with use of NPPV to facilitate extubation for selected patients; use of the laryngeal mask airway; mechanical ventilation via a mouthpiece with leak - proof seal ; and manual or mechanical ventilation (using conventional ventilators …
-
Water Wells and Pumps, Second Edition > Application of Non-Conventional Energy Sources in Pumping
The submersible pump is made leak - proof by a silicon carbide mechanical seal .
-
Little Giant LSP-34, 3/4 HP, 51 GPM @ 5' & 10 PSI 115/230V - Lawn Sprinkler Pump, thermal overload protection (577217) at PlumberSurplus.com
• Mechanical Carbon/Ceramic Shaft Seal Ensures Leak - proof Operation .
-
ANL's electric vehicle battery activities for USABC. [US Advanced Battery Consortium (USABC)]
Also, methods of evaluating the mechanical properties and the leak - proof integrity of the seals are being developed.
-
Jitter control for imaging spacecraft
Mechanical stops limit maximum displacements and redundant leak - proof seals minimize the chance of fluid escape.
Indicates content that may require registration and/or purchase.