-
Supplier: Vaisala
Description: The most scientifically accurate lightning information system, monitoring all lightning activity across the Continental US. Vaisala's U.S. National Lightning Detection Network® (NLDN) is the most scientifically accurate and reliable lightning information system,
-
Supplier: Vaisala
Description: stand-alone lightning detection sensor available in the world today • Detects and reports range and bearing of cloud-to-ground lightning. Detects and counts cloud lightning. • Superior performance in local area lightning tracking • Provides critical
- Height: 62.0079075 inch
- Weight: 21.8295 lbs
- Operating Temperature: -40 to 140 F
- Mounting Type: Base Mounted
-
Supplier: Campbell Scientific, Inc.
Description: The SG000 detects lightning strikes up to 20 miles away—the user can specify shorter range settings. The sensor uses optical-coincidence technology to reliably eliminate false alarms. The SG000 is used in lightning-warning systems in conjunction with the CS110 electric field
- Mounting Type: Base Mounted
- Device Classification: Sensor Only
-
-
Supplier: Vaisala
Description: The LS7002 is a sensor detecting low frequency (LF) electromagnetic signals generated by lightning in order to provide extremely accurate geolocation capability with industry leading measurement of lightning strength and lightning type classification. Key Benefits • The
- Height: 86.61422 inch
- Weight: 82.467 lbs
- Operating Temperature: -40 to 131 F
- Mounting Type: Base Mounted
-
Supplier: Vaisala
Description: Vaisala Global Lightning Dataset GLD360 is data as a service that provides real-time lightning data for accurate and early detection and tracking of severe weather. The data provided is generated by a Vaisala owned and operated world-wide lightning detection
-
Supplier: LufftUSA
Description: precipitation quantity, solar radiation, lightning detection, air pressure, wind direction and wind speed. One external temperature sensor is connectable. Supplementary description: WS800-UMB includes lightning detection by an integrated sensor analysing the
- Height: 12.4803217 inch
- Weight: 3.3075 lbs
- Operating Temperature: -58 to 140 F
- Measured Wavelength: 300 to 1,100 nm
-
Supplier: OTT Hydromet
Description: The WS800 is the first and only compact all-in-one weather sensor with detection of lightning strikes. It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection
- Operating Temperature: -58 to 140 F
- Weather Component Sensed: Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Device Classification: Sensor Only
-
Supplier: DOD Technologies Inc.
Description: compatible with other types of sensors An SIL2-based detection sensitivity diagnostic system Bluetooth functionality that connects with a smartphone app External HART port with an intrinsically safe explosion-proof structure Diversified lightning system for conveying different
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: MSA Safety
Description: The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid response to real flames
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 45 to 90 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: MSA Safety
Description: The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight or lightning. The
- Maximum Response Time: 10 seconds
- Maximum Detector Range (Sensitivity): 70 to 310 ft
- Operating Temperature: -67 to 176 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Honeywell Analytics, Inc.
Description: other sources of radiation such as flare stacks, arc welding or lightning. The patented optical design used in Searchline Excel has proven itself as the only solution available that fully addresses all the challenges of open path gas detection. Unlike some competitive devices, it does
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Supplier: ValueTronics International, Inc.
Description: power parameters for long periods of time Comprehensive software included: Provides trend diagrams for root cause analysis, statistical summaries, report writing and real-time data monitoring in the online mode Plug and play: Allows quick setup with automatic sensor detection;
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
ARGOS® NewLight, a revolutionary fibre-optic sensor layer designed to modernise wayside train monitoring. (read more)
Browse Data Acquisition Datasheets for Hottinger Brüel & Kjær A/S
More Information Top
-
Lightning-Warning Systems for Use by Airports
with magnetic and electrostatic pulse analysis to reduce false alarms (for example, the Vaisala TSS-928 local-area lightning detection sensor ).
-
Lightning Protection
19.2.2.2 Single-point lightning detection sensors 863 .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/7077/MSc%20Tracey%20Gill%208600909F%20Final%20Submission.pdf?sequence=1
In the early 1990s, ESKOM, South Africa’s major power utility, operated a network of Lightning Position and Tracking System (LPATS) lightning detection sensors , but the network soon became redundant as sensors failed and were not repaired (Evert and Schulze, 2005).
-
http://curis.ku.dk/ws/files/32957381/Ph.d_141.pdf
Using global satellite data and data from ground based light- ning detection sensors , we construct lightning density data for a large cross section of countries and for the contiguous US states.
-
Fiber Optic Sensor Network for Lightning Impact Localization and Classification in Wind Turbines
Lightning detection sensor network configuration.
-
Sensor system for blade lightning strikes
If the above issues can be resolved, this system will be more accurate as lightning detection sensor for blade, and will be useful for enhancing on-site convenience.
-
Evaluation of Lightning Location accuracy of JLDN with a lightning video camera system
JLDN consist of twenty nine lightning detection sensors .
-
A New Method to Obtain the Lightning Radiation Electromagnetic Field Waveform Based on Virtual Instrument
It is need to note that the signal acquired by the lightning detection sensor may be too weak to be distinguished, contain lots of noise, or be of nonlinearity, which have to be adjusted before entering into the acquisition card.
-
Evaluation of Lightning Flashover Risk of HV Overhead Transmission Lines
The figure only shows the region where have set up the lightning detection sensors in China.
-
National lightning location network-an alternative approach
The main idea is that any modern PC after simple modification represents a real lightning detecting sensor with great analyzing capabilities.
Indicates content that may require registration and/or purchase.