Products/Services for Linear Actuator Scissor Lifts
-
Scissor Lifts - (218 companies)...or a center pin (as depicted below). Drive at base; drive at center pin Images credit: Engineer's Edge Scissor lifts require linear motion to supply elevation and this force is provided by a pneumatic or hydraulic actuator, or a mechanical input... -
Lifts - (1632 companies)...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts... -
Lift Tables - (360 companies)...rarely an air spring. Image credit: Herkules. Hydraulic. Pressurized hydraulic fluids power a linear actuator to raise the table. An accompanying hydraulic pump is required. Image credit: Lift Products Inc. Electric. Electric motors provide a rotational... -
Lifting Jacks - (390 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Z-Axis Stages - (52 companies)Dynamics. Design. Like all linear stages, z-axis stages involve a stationary base and a dynamic piece which accomplishes vertical motion. Most vertical stages include some type of power to actuate the lift motion, such as an electric motor...
-
Air Springs - (57 companies)...in machinery and as linear or angular actuators. Air springs contain a column of air in an elastomeric bellow or sleeve to provide suspension, isolation, or actuation. Commonly found in vehicle suspension systems, occasionally in conjunction...
-
Linear Actuators - (789 companies)...is pressurized or de-pressurized to achieve the linear motion of the piston, causing movement. A common example of a hydraulic actuator is an automotive repair lift. Pneumatic actuation, also called air actuation, uses air pressure to actuate a piston...
-
Lifting Columns - (27 companies)Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment. Lifting columns, also known as telescopic lifting devices, consist of linear actuators fitted with guides to provide stable vertical movement. A motor unit...
-
Linear Thrusters - (78 companies)...for precision positioning applications. They may be used for lifting applications, or to apply thrust load. Linear thrusters are often confused with linear slides or linear actuators; however they are different products and should be treated...
Product News
-
Isotech, Inc.
Heavy Duty Scissor Lift & Tilt Systems Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied separately. Specifications. LIFT & TILT SYSTEM: STANDARD. Load capacity [kg]. 160. Min install height [mm]. 116. Lifting height [mm]. 400. Max tilting angle [ ]. 30. Weight [kg]. 29. LIFT & TILT SYSTEM: STRONG. Load capacity [kg]. 200. Min... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Sensata Technologies
Self-Propelled Scissor Lifts Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a 'X ' pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used. Battery powered (or electric) scissor lifts are used mainly indoors on slab surfaces, while the engine powered ones are used outdoors where the surfaces are frequently uneven (for this reason they are commonly referred... (read more)Browse Industrial Joysticks Datasheets for Sensata Technologies -
Advance Lifts, Inc.
Custom Scissor Lifts in Unusual Configurations us to slow it down). * Multi-lift synchronization on a single power unit. * "Intrinsically Safe " wiring as a low cost alternative to some explosion proof applications. * Customer control interfaces with sophisticated programmable controllers. * Super large - Super high capacity - Super unusual custom platform and lift configurations. photo gallery. Advance Lifts Video Library. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts... (read more)Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Advance Lifts Custom Scissor Lift Tables us to slow it down). * Multi-lift synchronization on a single power unit. * "Intrinsically Safe " wiring as a low cost alternative to some explosion proof applications. * Customer control interfaces with sophisticated programmable controllers. * Super large - Super high capacity - Super unusual custom platform and lift configurations. Photos. Video Library section. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables... (read more)Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
Columbus McKinnon Corporation
Duff-Norton® Linear Actuator With an ISO 9001 registration since 1994 all Duff-Norton products, standard or custom designed, have been held to the same rigorous testing and scrutiny to assure maximum performance and quality. Duff-Norton linear actuator products are specially designed for a variety of industrial and commercial applications. Our actuators are used for opening and closing, tilting and pivoting, lifting and lowering and positioning. Download the Linear Actuator Design Guide to learn more. Are you unsure... (read more)Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
Rockford Ball Screw
We supply actuation for all hatch lifts for a payload with minimal friction. One of the applications where RBS ball screw products are used is electro-mechanical actuators in the marine industry. We work with our customer's engineering staff to design ball screw assemblies to fit into their actuator model. The ball screw assemblies developed for the marine industry are utilized for TRIM TAB products and Hatch Lift actuation. HATCH LIFTS. Automatic hatch lifts are becoming extremely popular in the marine industry. While we supply actuation... (read more)Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Festo Corporation
Custom Linear Actuators, Rodless Festo Corporation manufactures custom rodless linear actuators to match your specifications. (read more)Browse Linear Actuators Datasheets for Festo Corporation -
ElectroCraft
Hybrid Stepper Linear Actuators ElectroCraft has recently expanded the AxialPower TM Enhanced Series of Linear Actuators to include a new high-performance 42mm (NEMA 17) frame size. This new linear actuator is highly configurable and available with a variety of imperial or metric leadscrew options. Watch the video here (read more)Browse Linear Actuators Datasheets for ElectroCraft -
Newport MKS
Piezo Linear Actuators Piezo linear actuators use a piezo motor for nanopositioning applications. Our Picomotor(TM) linear actuators are designed for motorizing fine-positioning optical mounts and positioners when the smallest step sizes, exceptional precision and set-and-forget stability are required. (read more)Browse Linear Actuators Datasheets for Newport MKS -
Actuonix Motion Devices
Micro Linear Actuators In Prosthetics As a manufacturer of electric micro linear actuators, one of the industries that we're most excited to be directly involved with is the production of prosthetics. In recent years, we have had the privilege of working with several companies that manufacture prosthetics. This involvement has ranged from recommending the best linear actuator to meet the needs of the client, through to fully custom solutions designed to integrate seamlessly into their product. Prosthetic technology is rapidly... (read more)Browse Linear Actuators Datasheets for Actuonix Motion Devices
-
Return-roll stacker
The linear actuators along with the scissor lifts take care of the X and Y motion necessary to move the rack during the stacking process, but the entire apparatus must also move in the Z direction along with the bar stock rails…
-
Analysis and design of long-stroke linear actuators
The scissor lift uses the linear motion from a hydraulic actuator to produce large vertical displacement.
-
Sell Hydraulic Power Pack
• China Hman Machinery Factory professional manufacturer hydraulic power pack, hydraulic cylinder, linear actuator ,hydraulic component,etc. our hydraulic power pack widely used in scissor lift , tailgate lift, dock leveller,lifting equipment...
-
Sell linear actuator for solar tracker
• China Hman Machinery Factory professional manufacturer hydraulic power pack, hydraulic cylinder, linear actuator ,hydraulic component,etc. our hydraulic power pack widely used in scissor lift , tailgate lift, dock leveller,lifting equipment...
-
Scissor Lifts
Scissor lifts require linear motion to supply elevation and this force is provided by a pneumatic or hydraulic actuator , or a mechanical input such as a leadscrew or rack and pinion drive.
-
Mechanisms and Mechanical Devices Sourcebook, Fifth Edition > MOTION CONTROL SYSTEMS
These motors are capable of performing such tasks as positioning antenna reflectors, opening and closing security gates, handling materials, and raising and lowering scissors -type lift tables, machine hoods, and light-duty jib crane arms. .... Other linear actuators are designed for use in fixed locations where either 120- or 220-VAC line power is available.
-
Plant design for deterministic control of STEMS and tale-springs
(c) Scissor lift [3]. .... Figure 1-1: Traditional linear actuators .
-
Dynamic analysis of Scissor Lift mechanism through bond graph modeling
The scissor lift mechanism is not a very fast response mechanism in terms of velocity and acceleration but I would recommend their application for fast linear motion in the industries. .... The mechanism can be used to build high performance linear actuators for the industries.
-
CR4 - Thread: Hydraulic Powered Scissor Lift
I'm also looking into linear actuators as a cheaper and perhaps simpler alternative. .... The most difficult point will be when the scissor lift is closed.
-
Recent Advances in Automation, Robotics and Measuring Techniques
…table: 1 – frame of the base, 2 – level of the table lifting/lowering mechanism, 3 – connector, 4 – frame, 5 – linear- movement electrical actuator for lifting /lowering the table, 6 – linear -movement electrical actuator of verticalization mechanism of .... Scissors Structure .
Indicates content that may require registration and/or purchase.